location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X FlipNGAI 16-as0879no Berøringsskærm Wi-Fi 6E (802.11ax) Windows 11 Home

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook X FlipNGAI 16-as0879no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BP6B3EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251399008 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 286
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 02 Jun 2025 23:32:37
Datoen af den seneste ændring af databladet i Icecats system
Brochure (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook X FlipNGAI 16-as0879no Berøringsskærm Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium
  • - Berøringsskærm LED-baggrundsbelysning 16:10
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 15 t 65 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[6]

Intel Core™ Ultra-processorer
Intel Core™ Ultra-processorer

Gør det svære nemt med Intel Core™ Ultra-processorer. Sæt fart på AI-oplevelserne på hundredvis af apps.[7]

OLED-skærM

Med teknologi, der oplyser hver pixel separat, får du dybere sort og rigere kontrast, forbedret farvedybde og mere energieffektivitet end med traditionelle LED-skærme.

16" Eyesafe-certificeret skærm med et højde-bredde-forhold på 16:10

16" Eyesafe-certificeret skærm med et højde-bredde-forhold på 16:10 til oprettelse og redigering af indhold og intuitiv touchskærmteknologi til direkte betjening af din pc.[8]

Variabel opdateringshastighed
Variabel opdateringshastighed

Opnå den bedste ydeevne til dit kreative arbejde uden at gå på kompromis med batteritiden. VRR-teknologi giver mulighed for, at din pc dynamisk tilpasser opdateringshastigheden ud fra billedhastigheden på det indhold, du viser.

Billedformat i 16:10
Billedformat i 16:10

Et billedformat i 16:10 lader dig se mere indhold med mindre scrolling.

DCI-P3 farverum
DCI-P3 farverum

Få dybere nuancer og mere nøjagtige farver med en bredere farveskala end sRGB. DCI-P3 100 % gengiver farverne på skærmen, som de er i den virkelige verden.[9]

Poly Camera Pro

Poly Camera Pro forbedrer dine videoopkald med AI, så du får krystalklar video, brugerdefinerbare indstillinger og professionelle funktioner, der giver en virkelig omsluttende oplevelse under videomøder og samarbejde.

HP AI Companion
HP AI Companion

Få mest muligt ud af din AI-pc med den nye HP AI Companion-app. Gør det nemmere at udføre dine daglige opgaver med en samling af AI-værktøjer og -løsninger, der kan øge din produktivitet og holde dig kørende, så du kan yde dit bedste.[10]

McAfee Online Protection (30 dages prøve)
McAfee Online Protection (30 dages prøve)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi.[11]

Tastaturet indeholder PCR-plast
Tastaturet indeholder PCR-plast

Vi giver vores tastaturer et mere gennemtænkt design ved at bruge PCR-plast i designet.[12]

Anvender genanvendte metaller
Anvender genanvendte metaller

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Små ting gør en stor forskel, og derfor indeholder dette produkt en procentdel af genanvendte metaller i designet.[13]

Indeholder ocean-bound plast
Indeholder ocean-bound plast

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Dette produkt er designet med omtanke for miljøet og indeholder en procentdel af ocean-bound plastik i designet.[14]

EPEAT Gold med Climate+
EPEAT Gold med Climate+

Med EPEAT Gold med Climate+ vælger du ansvarlighed og klimahandling.[15]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[16]

HP Fast Charge
HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter.[17]

Wi-Fi 6E (2 x 2) og Bluetooth 5.3 trådløst kort
Wi-Fi 6E (2 x 2) og Bluetooth 5.3 trådløst kort

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og kortere ventetid end tidligere iterationer med Wi-Fi 6E og Bluetooth 5.3 trådløst kort.[18]

Kameralukker
Kameralukker

Det er slut med grim tape og tyggegummi for at skjule din private øjeblikke. Beskyt dit privatliv og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når du ikke bruger det.

AI-øget hjernekraften til arbejde og underholdning
AI-øget hjernekraften til arbejde og underholdning

Intel Core™ Ultra-processorer[2] tilbyder AI-boostet hjernekraft med Copilot+ oplevelser[3] til arbejde og underholdning.

Designet til at se underholdning og arbejde i 4 forskellige tilstande
Designet til at se underholdning og arbejde i 4 forskellige tilstande

Fremstillet af genanvendt metal[1] og designet til at se underholdning og arbejde i alle tilstande – åben, telt, tablet og omvendt.

Se underholdning og arbejd på en spektakulær 16” touchskærm
Se underholdning og arbejd på en spektakulær 16” touchskærm

Alt ser større og bedre ud på en 16” touchskærm med levende farver og skarpe billeder.

Udviklet til en bedre fremtid
Udviklet til en bedre fremtid

HP OmniBook X Flip 16 Next Gen AI-pc'er indeholder genanvendte metaller[1] og PCR-plast[4].

Design
Farvenavn
Glacier silver
Markedspositionering
Premium
Originalt mærkenavn
HP
Display
Berøringsskærm *
Yes
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
High Dynamic Range (HDR) understøttet
Yes
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
NPU-ydeevne op til
47 TOPs
Grafik
On-board grafikkort *
Yes
4
Intel
Lyd
Indbyggede højttaler(e)
Yes
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Porte & Grænseflader
Intel® Thunderbolt 4
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Tastatur
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
soft grey
Software
Operativsystem installeret *
Windows 11 Home
Software
Copilot+ PC
Yes
Specifikke funktioner for mærket
HP lydboost
Yes
HP Imagepad
Yes
HP segment
Hjem
Batteri
Batterilevetid (maks.)
15 t
Vedvarende afspilningstid, video
18,5 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
356 mm
Dybde
245,5 mm
Højde
15,3 mm
Vægt *
1,88 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
423 mm
Pakkehøjde
303 mm
Pakkevægt
3,19 kg
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)