location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniDesk Desktop M02-0805no PC Windows 11 Home Tower

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniDesk Desktop M02-0805no PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BR0D5EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251477706 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 533
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Jul 2025 09:42:21
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP OmniDesk Desktop M02-0805no PC Windows 11 Home Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC 180 W
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[4]

Intel Core™ i3,5,7
Intel Core™ i3,5,7

Den nødvendige ydeevne til at oprette forbindelse og lære. Intel Core™-ydeevne og -grafik hjælper dig med at navigere og samarbejde uden problemer. Få en omsluttende oplevelse med Intel Core™-processorer i høj kvalitet.[5]

EPEAT Gold med Climate+
EPEAT Gold med Climate+

Med EPEAT Gold med Climate+ vælger du ansvarlighed og klimahandling.[6]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[7]

Designet indeholder genanvendte metaller og genanvendt plasst
Designet indeholder genanvendte metaller og genanvendt plasst

Udviklet til en bedre fremtid. Designet ved hjælp af genbrugsmetal og genbrugsplast for at reducere miljøpåvirkningen og fremme suveræn energieffektivitet.[8]

Op til 180 W 80 Plus Gold-certificeret strømforsyning

Kraft nok til al din hardware med høj ydeevne.[9]

Nem tilslutning
Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth 5.4 trådløst kort.[10]

USB Type-C 10 Gbps signaldatahastighed
USB Type-C 10 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne USB Type-C-port, der fra 10 Gbps signaldatahastighed. Og den kan vendes om, så du ikke behøver at tænke over, om stikket vender forkert.[11]

DisplayPort™
DisplayPort™

Denne robuste port til digital video og lyd kan overføre op til 8K og gør det muligt at forbinde flere skærme.[12]

1 TB PCIe Gen4 NVMe™ M.2 SSD
1 TB PCIe Gen4 NVMe™ M.2 SSD

Med højhastighedsdataoverførsel tilbyder 1 TB PCIe Gen4 M.2 SSD lynhurtig hastighed og effektiv lagring.[13]

DDR5 RAM
DDR5 RAM

DDR5 er den nyeste RAM-standard, der er designet til at køre effektivt og driftssikkert ved højere hastigheder. Med større båndbredde får du et større boost i ydeevne.

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-gamingenhed og 3 måneders PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[14]

Styrk din daglige produktivitet
Styrk din daglige produktivitet

Gør de daglige opgaver nemmere med den hurtige Intel-processor[1], masser af lagerplads og DDR5-hukommelse.

Ubesværet tilslutning af flere enheder i hjemmet
Ubesværet tilslutning af flere enheder i hjemmet

Slut dine enheder til de nyeste USB-porte, og få en problemfri onlineoplevelse med hurtig wi-fi-teknologi.

Gennemtænkt desktop-pc med et moderne design
Gennemtænkt desktop-pc med et moderne design

En desktop pc med et slankt og moderne design, der passer perfekt til enhver indretning.

Omhyggeligt designet til en bedre fremtid
Omhyggeligt designet til en bedre fremtid

HP OmniDesk-pc'en er designet med genanvendte metaller og PCR-plast[3].

Processor
Processor sokkel
LGA 1700
Hukommelse
Hukommelsesstik
2x DIMM
Lagring
Antal installerede lagerdiske
1
Grafik
On-board grafikkort *
Yes
4
Intel
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Design
Kabinettype *
Tower
Farvenavn
Meteor silver
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Præstation
Markedspositionering
Premium
Bundkort chipsæt
Intel H770
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP segment
Hjem
Strømstyring
Strømforsyning *
180 W
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
337 mm
Dybde *
155 mm
Højde *
315 mm
Vægt *
5,21 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøjde
287 mm
Pakkevægt
8,08 kg
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)