location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 27-cr0800no PC 512 GB SSD Windows 11 Home

Tilføj for at sammenligne
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One 27-cr0800no PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BR0E6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251478154 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: created by HP
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 311
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 25 Jun 2025 16:06:17
Datoen af den seneste ændring af databladet i Icecats system
Brochure (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP All-in-One 27-cr0800no PC 512 GB SSD Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday 90 W
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[6]

Processorer i AMD Ryzen™ 7000-serien
Processorer i AMD Ryzen™ 7000-serien

Oplev et helt nyt niveau af hastighed og kraft i en pc, der drives af AMD Ryzen™-processorer. Få mere ud af dit arbejde og din kreativitet med lynhurtig hastighed. Nyd friheden og fleksibiliteten.[5]

AMD Radeon™-grafikkort
AMD Radeon™-grafikkort

Uanset om det er spil eller film, får du den bedste ydeevne til al din underholdning.

FHD IPS-skærm
FHD IPS-skærm

Nyd godt af krystalklare billeder fra alle vinkler. Med en bred synsvinkel på 178 grader og en levende opløsning på 1920 x 1080 har du altid et godt udsyn til dit yndlingsindhold.[7]

SuperSpeed USB Type-C 5 Gbps signaldatahastighed
SuperSpeed USB Type-C 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[8]

Designet indeholder genanvendte metaller og genanvendt plasst
Designet indeholder genanvendte metaller og genanvendt plasst

Udviklet til en bedre fremtid. Designet ved hjælp af genbrugsmetal og genbrugsplast for at reducere miljøpåvirkningen og fremme suveræn energieffektivitet.[9]

Få endnu mere ud af dit HP-køb

myHP giver enkel opsætning og registrering og hjælper dig med tilpasse, optimere og sikre din enhed med tips og tricks og lettilgængelige indstillinger.

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil med din nye HP-enhed og 3 måneders PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[1] [2][10]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[11]

EPEAT Gold-registreret
EPEAT Gold-registreret

EPEAT Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.[12]

PCIe NVMe™ M.2 SSD-lagerplads
PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 512 GB PCIe NVMe™ M.2 SSD-lagerplads.

LPDDR5 RAM
LPDDR5 RAM

Få hurtig og dynamisk ydeevne med effektiviteten fra LPDDR5-hukommelse. Udviklet til at understøtte højere datahastigheder og kortere ventetid samt overføre filer og indlæse programmer hurtigere.

HP TrueVision FHD IR-kamera
HP TrueVision FHD IR-kamera

Log på sikkert vha. Windows Hello med den infrarøde sensor. Med en bred synsvinkel på 88 grader kan du videochatte med hele familien eller en gruppe venner med imponerende detaljerigdom.[4]

Nem tilslutning
Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth 5.3 trådløst kort.[13]

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

USB Type-A 5 Gbps signaldatahastighed
USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed.[14]

Tastatur til flere enheder
Tastatur til flere enheder

Skriv nemt på din computer, og skift derefter til din telefon eller tablet med et tryk på en knap. Skift problemfrit mellem tastaturet på yderligere to enheder.

Udviklet til at reducere den miljømæssige påvirkning
Udviklet til at reducere den miljømæssige påvirkning

Verdens første pc, der er fremstillet med genanvendt kaffegrums[3], og som indeholder genbrugsplast og ocean-bound plastik[1].

Bygget til, at du kan opretholde forbindelsen til din arbejdsgruppe
Bygget til, at du kan opretholde forbindelsen til din arbejdsgruppe

Fremstillet til ægte samarbejde med et privacy-kamera, der kan slås op og vippes[4], dobbelte mikrofoner og avanceret støjreduktion.

Klar til det hele, hver dag – hele dagen
Klar til det hele, hver dag – hele dagen

Kom nemt igennem dagen med en driftssikker AMD-processor[5], rigelig lagringsplads, hurtige forbindelser og masser af hukommelse.

Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
4
AMD
Indbygget grafikadapterfamilie
AMD Radeon Graphics
On-board grafikkort, model *
AMD Radeon Graphics
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4
Design
Farvenavn
Shell white
Præstation
Markedspositionering
Everyday
Indbyggede højttaler(e)
Yes
Antal højttalere
2
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP segment
Hjem
Strømstyring
Strømforsyning *
90 W
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
612,5 mm
Dybde *
186,3 mm
Højde *
516,8 mm
Vægt *
6,72 kg
Pakkebredde
730 mm
Pakkedybde
175 mm
Pakkehøjde
520 mm
Pakkevægt
11,9 kg
Emballage indhold
Tastatur inkluderet
Yes
Display
Berøringsskærm
No
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)