location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bærbar ZBook 17 G3-arbejdsstation (ENERGY STAR) – pakkeløsning

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bærbar ZBook 17 G3-arbejdsstation (ENERGY STAR) – pakkeløsning
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BT7V64EA3
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 9502
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 01 Mar 2017
Product end of life date
Brochure (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Bær den med stil

Sæt nye grænser for ydeevnen uden at begrænse bærbarheden. HP's største og mest effektive mobile arbejdsstation er lige blevet 25 % tyndere og 11 % lettere[3] end den tidligere generation og har fået et imponerende nyt design i magnesium og aluminium.

Sammensæt den ideelle arbejdsstation

Du kan nyde godt af Intel® Xeon®-processorer[4], op til 64 GB ECC-hukommelse,[5] to 1 TB HP Z Turbo Drive G2[5,6] med op til 4 TB[2] samlet lagerplads, to Thunderbolt™ 3 og valgfrie HP DreamColor UHD- eller FHD-berøringsskærme.[5,6]

Defineres af HP Z DNA

De mobile arbejdsstationer fra HP bygger på 30 års HP Z-dna med udførlig ISV-certificering, så du trygt kan udføre dit arbejde. Den er pålidelig, designet til at bestå MIL-STD 810G-test[7] og kan holde til over 120.000 timer i HP's Total Test Process.

Nye, kraftfulde processorer

Du får effektiv ydeevne med 6. generation af Intel® Core™ [4] og Intel® Xeon®-processorer[4].

Superhurtig lagring

Vi har revolutioneret den måde, HP G2 håndterer store filer på, ved hjælp af HP Z Turbo Drive, som er en bemærkelsesværdig hurtig og innovativ lagringsløsning – så nu tager opstart, beregninger og respons kortere tid.

Vælg det OS, der passer dig

Du kan få dækket dine specifikke behov med operativsystemerne Windows 10 Pro[1] eller Windows 7[1].

Professionelt grafikkort

Øg produktiviteten med muligheden for at udføre mere takket være dit valg af AMD FirePro™- og NVIDIA® Quadro® 3D-grafikkort med op til 8 GB videohukommelse. [5]

Forny dig overalt

Den mobile HP ZBook 17-arbejdsstation har et elegant design, imponerende ydeevne og lang batterilevetid.

Arbejd smartere

Med op til 64 GB DDR4-hukommelse med valgfri ECC-hukommelse[8] kommer du aldrig til at gå på kompromis med kapacitet, ydeevne og driftssikkerhed, så du kan tage dagens udfordringer med ophøjet ro.

Tilpas din arbejdsstil

Tilpas HP ZBook til dine behov ved at vælge mellem flere konfigurationsmuligheder.

Få forbindelse

Du kan hurtigt og nemt overføre data og oprette forbindelse til enheder. Denne mobile arbejdsstation har masser af porte, herunder to Thunderbolt™[3]-porte, HDMI og meget mere.

Se det hele klart

Vælg den rigtige skærm til dine behov blandt krystalklare 4K UHD-skærme.[5]