location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transcend Laptop 14-fb1010no 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home AI PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transcend Laptop 14-fb1010no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BV9M8EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251660733 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 224
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 27 Jul 2025 14:14:41
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP OMEN Transcend Laptop 14-fb1010no 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home AI PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil Muslingeskal Sort
  • - LED-baggrundsbelysning 16:10
  • - 2 TB SSD
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - 140 W
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[5]

Smartere. Hurtigere. Lettere.
Smartere. Hurtigere. Lettere.

Gaming, indholdsskabelse, AI. Gør det hele med Intel Core™ Ultra-processorer[6]

Dine ideer, hurtigere
Dine ideer, hurtigere

NVIDIA Studio-platformen sætter turbo på din kreative proces. Vores brancheførende RTX GPU'er forbedrer i kombination med vores eksklusive driverteknologi dine kreative apps med et niveau af ydeevne og evner, der er intet mindre end inspirerende.

OLED-skærM

Med teknologi, der oplyser hver pixel separat, får du dybere sort og rigere kontrast, forbedret farvedybde og mere energieffektivitet end med traditionelle LED-skærme.

Eyesafe-certificeret skærm

Eyesafe-certificerede skærme opfylder TÜV-krav til lavt blåt lys og Eyesafe-standarder til beskyttelse af dine øjne mod skadeligt blåt lys uden at forvrænge farverne for at begrænse belastningen af øjnene, når du arbejder i længere tid.[7]

Svartid på 2 ms
Svartid på 2 ms

Hvor hurtigt skærmens pixels reagerer er afgørende for en helt perfekt billedgengivelse. Med en responstid på 2 ms gengiver skærmen alt indhold skarpt og flydende uden slørede bevægelser.[8]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[9]

Billedformat i 16:10
Billedformat i 16:10

Et billedformat i 16:10 lader dig se mere indhold med mindre scrolling.

DCI-P3 farverum
DCI-P3 farverum

Få dybere nuancer og mere nøjagtige farver med en bredere farveskala end sRGB. DCI-P3 100 % gengiver farverne på skærmen, som de er i den virkelige verden.[3]

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-enhed og 3 måneders gratis PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[10]

Indeholder ocean-bound plast
Indeholder ocean-bound plast

HP inkorporerer stadig større mængder genanvendte, vedvarende og ikke-nye råmaterialer. Dette produkt er designet med omtanke for miljøet og indeholder en procentdel af ocean-bound plastik i designet.[11]

Tastaturet indeholder PCR-plast
Tastaturet indeholder PCR-plast

Vi giver vores tastaturer et mere gennemtænkt design ved at bruge PCR-plast i designet.[12]

ENERGY STAR
ENERGY STAR

Dette produkt opfylder de kriterier, der kræver, at computere fungerer effektivt for at få ENERGY STAR-certificering.[13]

HP Fast Charge
HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter.[14]

Intel Wi-Fi 7 BE201 (2 x 2) og Bluetooth 5.4 trådløst kort
Intel Wi-Fi 7 BE201 (2 x 2) og Bluetooth 5.4 trådløst kort

Få en problemfri trådløs oplevelse med et trådløst Wi-Fi 7 (2x2) og Bluetooth 5.4-kort, der holder alle dine enheder solidt forbundet.[15]

HP TrueVision FHD IR-kamera
HP TrueVision FHD IR-kamera

Log på sikkert vha. Windows Hello med den infrarøde sensor. Med en bred synsvinkel på 88 grader kan du videochatte med hele familien eller en gruppe venner med imponerende detaljerigdom.[16]

Thunderbolt™ 4 med USB™ Type-C
Thunderbolt™ 4 med USB™ Type-C

Den nyeste Thunderbolt™-løsning gør det muligt at levere strøm til din enhed eller tilslutte op til to 4K-skærme med ét enkelt kabel og lynhurtig 40 Gbps signalhastighed.

McAfee LiveSafe™
McAfee LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee LiveSafe™ i 30 dage.[17]

Gå længere, spil længere, være mere kreativ
Gå længere, spil længere, være mere kreativ

Letvægtsdesign, avanceret køling, 71 Wh batteri, USB Type-C Fast Charge, så du kan spille og skabe på farten. [1]

Mindre AI-snak, mere AI-ydeevne
Mindre AI-snak, mere AI-ydeevne

Intel Core™ Ultra-processor, NVIDIA GeForce RTX™ 50-seriens GPU'er med AI DLSS 4 og ray tracing – ingen vage løfter, kun ydeevne. [2]

Dit bedste arbejde fortjener den bedste skærm
Dit bedste arbejde fortjener den bedste skærm

Få 3D-gengivelse, videoredigering, tydelige AAA-spil i fuld farve – 3K 120 Hz OLED, 0,2 ms responstid, 100 % DCI-P3. [3]

Vi er sammen om dette
Vi er sammen om dette

Vi gør vores del med genanvendte materialer og EPEAT Gold med Climate+ og ENERGY STAR-certificering.[4]

Design
Farvenavn
Shadow black
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Originalt mærkenavn
HP
Display
Berøringsskærm *
No
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:10
High Dynamic Range (HDR) understøttet
Yes
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
NPU-ydeevne op til
13 TOPs
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Lyd
Lydsystem
DTS:X Ultra
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Bluetooth
Yes
Porte & Grænseflader
Intel® Thunderbolt 4
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Præstation
Temperaturføler
Yes
Tastatur
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
Shadow black
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP Imagepad
Yes
AI fra HP
AI PC
HP segment
Hjem
Batteri
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
140 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
313 mm
Dybde
233,5 mm
Højde (front)
1,69 cm
Højde (bagside)
1,79 cm
Vægt *
1,63 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
380 mm
Pakkehøjde
280 mm
Pakkevægt
3,82 kg
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)