location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bærbar ZBook Studio G4-arbejdsstation – pakkeløsning

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bærbar ZBook Studio G4-arbejdsstation – pakkeløsning
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BY6K15EA04
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 11299
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Mar 2024 18:30:06
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Dec 2018
Product end of life date
Brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Imponerende design

Omhyggeligt udformet med en base i fuldt bearbejdet aluminium og støbt magnesium, helt skarpe kanter og en valgfri imponerende DreamColor UHD-skærm[2]. Den er kun 18 mm tyk og vejer 1,99 kg (4,4 lbs.)[3], så du kan tage den med og være forberedt, uanset hvor du føler dig inspireret.

Driftssikkerhed uden kompromiser

Du kan komme godt igennem arbejdsdagen med den holdbare og driftssikre HP ZBook Studio Med en 3-års begrænset garanti med service på stedet[4], 120.000 timers test og 30 års erfaring med HP Z-teknologi får du en blanding af innovation, ydeevne og driftssikkerhed.

Nyeste operativsystemer

Vær produktiv i enhver situation. Windows 10 Pro kombineret med effektive sikkerheds-, samarbejds- og tilslutningsfunktioner fra HP hjælper dig med at arbejde effektivt på HP ZBook Studio. [1]

7. generations Intel® Core™- og Xeon®-processorer

Du kan vælge mellem 7. generations Intel® Core™- eller Intel® Xeon®-processorer, der forbedrer hastigheden og ydeevnen på HP ZBook Studio. [5]

Få forbindelse

Du kan hurtigt og nemt overføre data og oprette forbindelse til enheder. Denne HP Zbook Studio har masser af porte, herunder to Thunderbolt™ 3-porte, DisplayPort 1.2 og meget mere.

Superhurtig lagring

Du kan få op til 2 TB lagerplads med to HP Z Turbo-drev til forbedrede hastigheder ved filoverførsler og opstart. [6,2]

Hukommelse i høj hastighed

HP ZBook Studio er ekstremt effektiv ved håndtering af en stor mængde arbejdsopgaver og store filstørrelser med op til 32 GB DDR4-hukommelse. Du kan endvidere beskytte dine data med valgfri ECC-hukommelse. [1]

NVIDIA® Quadro®-grafikkort

Til visualisering af filer og projekter med flere lag i realtid giver NVIDIA® Quadro® M1200M med 4GB dedikeret GDDR5-grafik en fantastisk oplevelse.

3 års begrænset garanti med service på stedet

Pålidelig HP-service er klar, når du skal bruge den, herunder 3 års begrænset garanti med reservedele, reparation og service på stedet. [4]

Aktiv køling med to blæsere

Oplev det aktive kølingsystem med to blæsere, som er designet til sprede varmen væk fra det effektive NVIDIA®-grafikkort og Intel®-processorerne.

Lynhurtigt batteri

Du får lang batterilevetid, og når du har brug for det, kan du hurtigt oplade med HP Fast Charge-teknologi. Du får op til 50 % batterilevetid med 30 minutters opladning. [7]

Konfigurer den, som du har lyst

Med forskellige konfigurationer kan du skabe det, du har brug for. Du kan vælge den hukommelse, lagring, processor, grafik og skærmstørrelse, der passer til dit arbejdsstil. [2]

Udforsk i 4K

Når farvenøjagtighed er vigtigt, giver den valgfri 4K UHD-skærm med HP DreamColor-teknologi 8 millioner farvenøjagtige pixel, hvilket betyder, at du får krystalklare, fordybende billeder. [2]