location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L Gaming Desktop GT16-0097no PC Intel Core Ultra 7 265K 32 GB DDR5-SDRAM NVIDIA GeForce RTX 5070 Ti Windows 11 Home Tower AI PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L Gaming Desktop GT16-0097no PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BZ3D3EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199251778827 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1273
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 31 Jul 2025 07:12:35
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 35L Gaming Desktop GT16-0097no PC Intel Core Ultra 7 265K 32 GB DDR5-SDRAM NVIDIA GeForce RTX 5070 Ti Windows 11 Home Tower AI PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spil PC Sort 850 W
  • - Intel Core Ultra 7 265K Processorkerner: 20
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 5070 Ti 16 GB
  • - Ethernet LAN Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[6]

Kast dig ud i alle spil og opgaver med ydeevne til det hele drevet af Intel Core™ Ultra-processorer.
Kast dig ud i alle spil og opgaver med ydeevne til det hele drevet af Intel Core™ Ultra-processorer.

Forbedret ydeevne til gaming og produktivitet med forbedret køling, mere støjsvag drift og hurtigere hastigheder med Intel Core™ Ultra-processorer.[7]

PCIe NVMe™ M.2 SSD-lagerplads
PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 2 TB PCIe NVMe™ M.2 SSD-lagerplads.

DTS-høretelefoner: X-teknologi
DTS-høretelefoner: X-teknologi

Denne teknologi skaber autentisk og rumligt præcis 3D-lyd via hovedtelefoner eller øretelefoner og giver spil, film og musik et niveau af dybde og fordybelse, så du får den bedst mulige underholdningsoplevelse.[8]

USB Type-C 10 Gbps signaldatahastighed
USB Type-C 10 Gbps signaldatahastighed

Sæt dit eksterne lager i med denne USB Type-C-port, der fra 10 Gbps signaldatahastighed. Og den kan vendes om, så du ikke behøver at tænke over, om stikket vender forkert.[9]

Ethernet-port
Ethernet-port

Hvis du har en ustabil trådløs forbindelse, kan du hurtigt tilslutte et Ethernet-kabel og få en driftssikker internetforbindelse, der gå uden om eventuelle problemer med den trådløse forbindelse.

Hukommelse med to kanaler
Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Nem tilslutning
Nem tilslutning

Få en problemfri trådløs oplevelse med en kombination af Wi-Fi 6E (2 x 2) og Bluetooth 5.3.[10]

240 mm LCD-væskekøler

Gør din pc's kølesystem endnu bedre med optimal varmeafledning og dynamiske LCD-lyseffekter gennem OGH.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-enhed og 3 måneders gratis PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[11]

Optimeret til at præstere
Optimeret til at præstere

Spil op til dit højeste potentiale med et design, der er optimeret til at præstere.

Fremtidssikret, værktøjsfrit design
Fremtidssikret, værktøjsfrit design

Designet til at kunne opgraderes med OMEN-komponenter og kan udvides og tilpasses inden for en formfaktor, der er branchestandard.

Gør den til din egen
Gør den til din egen

Tilpas din ydeevne og aRGB-indstillinger med OMEN Gaming Hub.

Vi er i dette sammen
Vi er i dette sammen

Det betyder noget. Med 100 % genanvendelige emballageløsninger[2], mindst 20 % genanvendt plastindhold og 10 % genanvendt metal[3][4] er vi sammen om dette[5].

Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 7
Processormodel *
265K
Processorkerner
20
Processortråde
20
Processor boost frekvens
5,7 GHz
Processor sokkel
LGA 1851 (Socket V1)
Processor-cache
30 MB
Processor cache type
L3
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
NPU-ydeevne op til
13 TOPs
Hukommelse
Intern hukommelse *
32 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
5200 MHz
Intern hukommelse producent
Kingston
Lagring
Antal installerede lagerdiske
1
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 5070 Ti
Diskret grafikadapterhukommelse
16 GB
Diskret grafikhukommelsestype
GDDR7
Antal diskrete grafikadaptere
1
Netværk
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
Realtek
WLAN-controller model
Realtek RTL8852CE
Antenne type
2x2
Netværk
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Intel® Thunderbolt 4
Yes
Thunderbolt 4 porte antal
1
Antal DisplayPorts
3
DisplayPort-version
2.1b
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Farvenavn
Black
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Sort
Præstation
Markedspositionering
Spil
Bundkort chipsæt
Intel Z890
Motherboard form faktor
micro ATX
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
BIOS, Strøm til, Bruger
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
AI fra HP
AI PC
HP segment
Hjem
Strømstyring
Strømforsyning *
850 W
80 PLUS certificering
80 PLUS Gold
Vægt & størrelser
Bredde *
210 mm
Dybde *
408 mm
Højde *
410 mm
Vægt *
14,5 kg
Pakkebredde
590 mm
Pakkedybde
332 mm
Pakkehøjde
583 mm
Pakkevægt
18,5 kg
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)