location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop AI 27-cr2000no PC 1 TB SSD Windows 11 Home AI PC

Tilføj for at sammenligne
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop AI 27-cr2000no PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
C1KH4EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0199485072340 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: created by HP
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 187
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 25 Jun 2025 16:33:28
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP All-in-One Desktop AI 27-cr2000no PC 1 TB SSD Windows 11 Home AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Everyday 90 W
  • - 1 TB SSD
  • - Intel® UHD Graphics
  • - Bluetooth
  • - Windows 11 Home
More>>>
Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde.[8]

Intel Core™ Ultra-processorer (serie 2)
Intel Core™ Ultra-processorer (serie 2)

Få alsidighed med Intel Core Ultra-processorer. Udviklet AI, der gør intelligent samarbejde og kreativitet mere tilgængelig end nogensinde før.[9]

Intel UHD-grafikkort
Intel UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel UHD-grafikydelse kan du se forskellen i alt, hvad du laver.[4]

FHD IPS-skærm
FHD IPS-skærm

Nyd godt af krystalklare billeder fra alle vinkler. Med en bred synsvinkel på 178 grader og en levende opløsning på 1920 x 1080 har du altid et godt udsyn til dit yndlingsindhold.[10]

SuperSpeed USB Type-C 5 Gbps signaldatahastighed
SuperSpeed USB Type-C 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på.[11]

Designet indeholder genanvendte metaller og genanvendt plasst
Designet indeholder genanvendte metaller og genanvendt plasst

Udviklet til en bedre fremtid. Designet ved hjælp af genbrugsmetal og genbrugsplast for at reducere miljøpåvirkningen og fremme suveræn energieffektivitet.[12]

Prøv PC Game Pass gratis med din nye HP-enhed
Prøv PC Game Pass gratis med din nye HP-enhed

Spil hundredvis af pc-spil i høj kvalitet med din nye HP-enhed og 3 måneders gratis PC Game Pass – inklusive EA Play. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt at spille.[13]

McAfee Online Protection (30 dages prøve)
McAfee Online Protection (30 dages prøve)

Beskyt din enhed med prisvindende antivirus og onlinebeskyttelse. Gratis prøveversion inkluderer sikker VPN til beskyttelse af personlige oplysninger og databeskyttelse, når du browser på offentligt wi-fi.[14]

ENERGY STAR-certificeret
ENERGY STAR-certificeret

Spar energi og penge med ENERGY STAR, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest.[15]

EPEAT Gold-registreret
EPEAT Gold-registreret

EPEAT Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik.[16]

PCIe NVMe™ M.2 SSD-lagerplads
PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 1 TB PCIe NVMe™ M.2 SSD-lagerplads.

DDR5 RAM
DDR5 RAM

DDR5 er den nyeste RAM-standard, der er designet til at køre effektivt og driftssikkert ved højere hastigheder. Med større båndbredde får du et større boost i ydeevne.

HP TrueVision FHD IR-kamera
HP TrueVision FHD IR-kamera

Log på sikkert vha. Windows Hello med den infrarøde sensor. Med en bred synsvinkel på 88 grader kan du videochatte med hele familien eller en gruppe venner med imponerende detaljerigdom.[17]

Nem tilslutning
Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth 5.3 trådløst kort.[18]

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

USB Type-A 5 Gbps signaldatahastighed
USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed.[19]

Tastatur til flere enheder
Tastatur til flere enheder

Skriv nemt på din computer, og skift derefter til din telefon eller tablet med et tryk på en knap. Skift problemfrit mellem tastaturet på yderligere to enheder.

Opnå mere med AI-forbedret produktivitet
Opnå mere med AI-forbedret produktivitet

Opnå mere med en Intel Core Ultra-processor[2] med indbygget AI, Copilot[1]-tast og masser af DDR5-lagerplads.

Ubesværet samarbejde på dine betingelser
Ubesværet samarbejde på dine betingelser

Kom nemt i forbindelse med andre med HP All-in-One Desktop, der har et vipbart pop op-kamera og AI-støjreduktion.

Ydeevne, der er designet til at holde trit med din dag
Ydeevne, der er designet til at holde trit med din dag

Klar det hele med HP All-in-One-enhedens responsive hukommelse, masser af lagerplads, en slank skærm og hurtig Wi-Fi 6[7].

Udviklet til en bedre fremtid
Udviklet til en bedre fremtid

Denne gennemtænkte HP All-in-One indeholder genanvendt plast[9] og genanvendt metal[10] i sit design.

Processor
Processor sokkel
BGA
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
Hukommelse
Hukommelsesstik
2x SO-DIMM
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafik
On-board grafikkort *
Yes
On-board grafikkort, model *
Intel® UHD Graphics
Netværk
Wi-Fi *
Yes
Bluetooth
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Antal HDMI-porte *
1
HDMI-version
1.4
Design
Farvenavn
Shell white
Præstation
Markedspositionering
Everyday
Bundkort chipsæt
Intel® SoC
Indbyggede højttaler(e)
Yes
Beskyttelse af adgangskode
Yes
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
AI fra HP
AI PC
HP segment
Hjem
Strømstyring
Strømforsyning *
90 W
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
612,5 mm
Dybde *
186,3 mm
Højde *
516,8 mm
Vægt *
6,72 kg
Pakkebredde
730 mm
Pakkedybde
175 mm
Pakkehøjde
520 mm
Pakkevægt
6,72 kg
Emballage indhold
Tastatur inkluderet
Yes
Display
Berøringsskærm
No
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)