location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-k0003nv Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 εικονοστοιχεία Οθόνη αφής All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-k0003nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19Q68EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122213763 show
Category:
Desktop PC with monitor.
All-In-One Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion 24-k0003nv Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 εικονοστοιχεία Οθόνη αφής All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα All-in-One PC Λευκός (Άσπρος) 150 W
  • - Intel® Core™ i7 i7-10700T 2 GHz Επεξεργαστής αριθμό των πυρήνων: 8
  • - Οθόνη αφής 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 1,26 TB HDD+SSD Card reader ενσωματωμένο
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
Περισσότερα>>>
Οθόνη
Μέγεθος οθόνης *
60,5 cm (23.8")
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Οθόνη αφής *
Yes
Τύπος HD *
Full HD
Εγγενής αναλογία εικόνας
16:9
Φωτεινότητα οθόνης
250 cd/m²
Τύπος Panel
IPS
Χώρος χρώματος RGB
NTSC
Αντιθαμβωτική οθόνη
Yes
Γκάμα χρωμάτων
72%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i7
Γενιά επεξεργαστή
Intel® Core™ i7 10ης γενιάς
Προδιαγραφές επεξεργαστή *
i7-10700T
Επεξεργαστής αριθμό των πυρήνων
8
Νήματα επεξεργαστή
16
Ενίσχυση συχνότητας επεξεργαστή
4,5 GHz
Συχνότητα επεξεργαστή *
2 GHz
Κρυφή μνήμη (cache) επεξεργαστή
16 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ρυθμιζόμενη συχνότητα TDP-κάτω
1,3 GHz
Ρυθμιζόμενη TDP-κάτω
25 W
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
DDR4-SDRAM
Υποδοχές μνήμης
2
Τύποι υποδοχών μνήμης
SO-DIMM
Ταχύτητα μνήμης
2933 MHz
Διάταξη μνήμης
1 x 16 GB
Συντελεστής μορφής μνήμης
DIMM/SO-DIMM
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1,26 TB
Μέσα αποθήκευσης *
HDD+SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
2
Συνολική χωρητικότητα HDD
1 TB
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Εσωτερική μονάδα σκληρού δίσκου
1 TB
Ταχύτητα μονάδας σκληρού δίσκου
7200 RPM
Διασύνδεση host
SATA
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express, NVMe
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
No
Card reader ενσωματωμένο
Yes
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA® GeForce® GTX 1650
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
4 GB
Τύπος διακριτής μνήμης γραφικών
GDDR5
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics 630
Ηχος/ audio
Ενσωματωμένα ηχεία *
Yes
Αριθμός ηχείων
2
RMS ονομαστική ισχύς
5 W
Ενσωματωμένο μικρόφωνο
Yes
Εσωτερικός ήχος
B&O PLAY
Φωτογραφική μηχανή
Ενσωματωμένη κάμερα *
Yes
Συνολικά megapixel
5 MP
Φωτογραφική μηχανή
Ιδιωτική κάμερα
Yes
Δικτύωση
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi *
Wi-Fi 5 (802.11ac)
Wi-Fi πρότυπα
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Κατασκευαστής ελεγκτή WLAN
Realtek
Τύπος κεραίας
2x2
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Έκδοση bluetooth
5.0
Συνδεσιμότητα
Αριθμός θυρών ethernet LAN (RJ-45)
1
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
4
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Ποσότητα θυρών HDMI *
2
Έκδοση HDMI
1.4
εξόδους ακουστικών
1
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Σχέδιο
Χρώμα προϊόντος *
Λευκός (Άσπρος)
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Χώρα προέλευσης
Κίνα
Απόδοση
Τύπος προϊόντος *
All-in-One PC
Κατηγορία συσκευής
Κάθε μέρα
Chipset μητρικής κάρτας
Intel H470
Λογισμικό
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Home
Δοκιμαστικό λογισμικό
Netflix
Προεγκατεστημένο λογισμικό
McAfee LiveSafe;Dropbox
Επεξεργαστής ειδικά χαρακτηριστικά
Enhanced Intel SpeedStep Technology
Yes
Τεχνολογία Καθαρού Βίντεο (Clear Video) της Intel®
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Λογισμικές Επεκτάσεις Προστασίας (Software Guard Extensions) Intel® (Intel® SGX)
Yes
Intel® 64
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Καταστάσεις Αδράνειας
Yes
Διαμόρφωση CPU (μέγιστη)
1
Ενσωματωμένες επιλογές διαθέσιμες
No
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
Εμπρόσθια κάμερα HP
HP Wide Vision HD
Τμήμα HP
Σπίτι
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
150 W
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
540,3 mm
Βάθος (με τη βάση)
165 mm
Ύψος (με τη βάση)
435,3 mm
Βάρος (με βάση)
6,9 kg
Πλάτος συσκευασίας
597 mm
Βάθος συσκευασίας
248 mm
Ύψος συσκευασίας
510 mm
Βάρος πακέτου
11,2 kg
Πιστοποιητικά
Πιστοποιήσεις ISV
ENERGY STAR
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
Yes
Περιλαμβάνεται πληκτρολόγιο
Yes
Άλλα χαρακτηριστικά
Εμφάνιση διαγωνίου (μετρικό)
60,5 cm
Χώρα Distributor
United Kingdom 1 distributor(s)