location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop - 260-a109nv

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop - 260-a109nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EV84EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545464789 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2018
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Desktop - 260-a109nv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Μαύρος (Μαύρο) 65 W
  • - AMD A6 A6-7310 2 GHz Επεξεργαστής αριθμό των πυρήνων: 4
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 2 TB HDD DVD±RW Card reader ενσωματωμένο
  • - AMD Radeon R4
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Περισσότερα>>>
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
AMD
Τύπος επεξεργαστή *
AMD A6
Προδιαγραφές επεξεργαστή *
A6-7310
Επεξεργαστής αριθμό των πυρήνων
4
Νήματα επεξεργαστή
4
Ενίσχυση συχνότητας επεξεργαστή
2,4 GHz
Συχνότητα επεξεργαστή *
2 GHz
Κρυφή μνήμη (cache) επεξεργαστή
2 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L2
Επεξεργαστής λιθογραφίας
28 nm
Αριθμός επεξεργαστών
1
Μνήμη
Εσωτερική μνήμη *
4 GB
Μέγιστη εσωτερική μνήμη *
16 GB
Τύπος μνήμης
DDR3L-SDRAM
Διάταξη μνήμης
1 x 4 GB
Υποδοχές μνήμης
2x DIMM
Ταχύτητα μνήμης
1600 MHz
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
2 TB
Μέσα αποθήκευσης *
HDD
Οπτικές μονάδες *
DVD±RW
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα HDD
2 TB
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Εσωτερική μονάδα σκληρού δίσκου
2 TB
Διασύνδεση host
SATA
Ταχύτητα μονάδας σκληρού δίσκου
5400 RPM
Card reader ενσωματωμένο
Yes
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
AMD Radeon R4
Βασική συχνότητα ενσωματωμένης κάρτας γραφικών
800 MHz
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Δικτύωση
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 4 (802.11n)
Wi-Fi πρότυπα
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Τύπος κεραίας
1x1
Bluetooth
Yes
Έκδοση bluetooth
4.0
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
4
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Ποσότητα θυρών VGA
1
Θύρα DVI
No
Ποσότητα θυρών HDMI *
1
Αριθμός θυρών ethernet LAN (RJ-45)
1
Μικρόφωνο/line-in jack
Yes
εξόδους ακουστικών
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Υποδοχές επέκτασης
PCI Express x16 (Gen 3.x) υποδοχές
1
Υποδοχές Mini PCI Express
1
Σχέδιο
Τύπος πλαισίου *
Επιφάνεια Εργασίας
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χώρα προέλευσης
Κίνα
Απόδοση
Τύπος προϊόντος *
PC
Λογισμικό
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
Τμήμα HP
Σπίτι
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
65 W
Βιωσιμότητα
Πιστοποιητικά βιωσιμότητας
EPEAT Silver, ENERGY STAR
Βάρος και διαστάσεις
Πλάτος *
307 mm
Βάθος *
101,1 mm
Ύψος *
275 mm
Βάρος *
4,4 kg
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
Yes
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No