location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G3 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower PC Μαύρος (Μαύρο), Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HK23EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781664291 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP EliteDesk 800 G3 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Tower PC Μαύρος (Μαύρο), Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Μαύρος (Μαύρο), Άργυρος 250 W
  • - Intel® Core™ i7 i7-7700 3,6 GHz Επεξεργαστής αριθμό των πυρήνων: 4
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1,26 TB HDD+SSD DVD+RW
  • - Intel® HD Graphics 630
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Περισσότερα>>>
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i7
Γενιά επεξεργαστή
7η γενιά Intel® Core™ i7
Προδιαγραφές επεξεργαστή *
i7-7700
Επεξεργαστής αριθμό των πυρήνων
4
Νήματα επεξεργαστή
8
Ενίσχυση συχνότητας επεξεργαστή
4,2 GHz
Συχνότητα επεξεργαστή *
3,6 GHz
Υποδοχή επεξεργαστή
LGA 1151 (Υποδοχή H4)
Κρυφή μνήμη (cache) επεξεργαστή
8 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
Smart Cache
Ρυθμός διαύλου συστήματος
8 GT/s
Τύπος διαύλου
DMI3
Επεξεργαστής λιθογραφίας
14 nm
Καταστάσεις λειτουργίας επεξεργαστή
64-bit
Κωδική ονομασία επεξεργαστή
Kaby Lake
Ονομαστική Θερμική Ισχύς (TDP)
65 W
Θερμοκρασία πυρήνα (Tjunction)
100 °C
Έκδοση υποδοχών PCI Express
3.0
Μέγιστος αριθμός λωρίδων PCI Express
16
Ρυθμίσεις PCI Express
1x16, 1x8+2x4, 2x8
Αριθμός επεξεργαστών
1
Βηματισμός
B0
Μέγιστη εσωτερική μνήμη που υποστηρίζεται από τον επεξεργαστή
64 GB
Τύποι μνήμης που υποστηρίζονται από τον επεξεργαστή
DDR3L, DDR4-SDRAM
Ταχύτητες ρολογιού μνήμης που υποστηρίζονται από τον επεξεργαστή
1333, 1600, 2133, 2400 MHz
Υποστήριξη ECC επεξεργαστή
No
Τάση μνήμης που υποστηρίζεται από τον επεξεργαστή
1,35 V
Μνήμη
Εσωτερική μνήμη *
8 GB
Μέγιστη εσωτερική μνήμη *
64 GB
Τύπος μνήμης
DDR4-SDRAM
Διάταξη μνήμης
1 x 8 GB
Υποδοχές μνήμης
4x DIMM
Ταχύτητα μνήμης
2400 MHz
Κανάλια μνήμης
Δικάναλο
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1,26 TB
Μέσα αποθήκευσης *
HDD+SSD
Οπτικές μονάδες *
DVD+RW
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
2
Συνολική χωρητικότητα HDD
1 TB
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Εσωτερική μονάδα σκληρού δίσκου
1 TB
Διασύνδεση host
SATA
Ταχύτητα μονάδας σκληρού δίσκου
7200 RPM
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® HD Graphics 630
Βασική συχνότητα ενσωματωμένης κάρτας γραφικών
350 MHz
Δυναμική συχνότητα (μέγιστη) ενσωματωμένης κάρτας γραφικών
1150 MHz
Μέγιστη μνήμη ενσωματωμένης κάρτας γραφικών
64 GB
Αριθμός οθονών που υποστηρίζονται (ενσωματωμένα γραφικά)
3
Έκδοση DirectX ενσωματωμένης κάρτας γραφικών
12.0
Έκδοση ενσωματωμένης κάρτας γραφικών OpenGL
4.4
Αναγνωριστικό ενσωματωμένου προσαρμογέα γραφικών
0x5912
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
2
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
6
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Θύρα DVI
No
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
2
Συνδεσιμότητα
Αριθμός θυρών ethernet LAN (RJ-45)
1
Μικρόφωνο/line-in jack
Yes
εξόδους ακουστικών
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Υποδοχές επέκτασης
PCI Express x1 υποδοχές
2
PCI Express x16 υποδοχές
2
Σχέδιο
Τύπος πλαισίου *
Tower
Αριθμός βάσεων 3,5 ιντσών
2
Αριθμός θέσεων 5.25"
1
Αριθμός βάσεων 2,5 ιντσών
1
Χρώμα προϊόντος *
Μαύρος (Μαύρο), Άργυρος
Χώρα προέλευσης
Κίνα
Απόδοση
Ψηφίδα (chip) ήχου
Realtek ALC221
Τύπος προϊόντος *
PC
Λογισμικό
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Pro
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Ενσωματωμένες επιλογές διαθέσιμες
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology
Yes
Τεχνολογία Καθαρού Βίντεο (Clear Video) της Intel®
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Καταστάσεις Αδράνειας
Yes
Τεχνολογίες παρακολούθησης θερμικής απόδοσης
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Intel® Enhanced Halt State
Yes
Λογισμικές Επεκτάσεις Προστασίας (Software Guard Extensions) Intel® (Intel® SGX)
Yes
Intel® Clear Video Technology for MID
Yes
Μέγεθος πακέτου επεξεργαστή
37.5 x 37.5 mm
Υποστηριζόμενα σύνολα οδηγιών
AVX 2.0, SSE4.1, SSE4.2
Κώδικας επεξεργαστή
SR338
Δυνατότητα επέκτασης
1S
Διαμόρφωση CPU (μέγιστη)
1
Προδιαγραφή θερμικού διαλύματος
PCG 2015C
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Έκδοση Τεχνολογίας Προστασίας Ταυτότητας (Identity Protection) Intel®
1,00
Έκδοση Προγράμματος Πλατφόρμας Σταθερής Εικόνας (Stable Image Platform Program (SIPP)) Intel®
1,00
Έκδοση Τεχνολογίας Ασφαλούς Κλειδιού (Secure Key) Intel®
1,00
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Έκδοση Intel® TSX-NI
1,00
Επεξεργαστής ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology
Yes
Επεξεργαστής χωρίς αντίκρουση
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
HP ePrint
Yes
Βοηθός Υποστήριξης HP
Yes
Εργαλεία διαχείρισης HP
HP Client Catalog; HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Image Assistant; HP MIK for Microsoft SCCM
HP Λογισμικό που παρέχεται
HP BIOSphere Gen3 with SureStart G3
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
250 W
Βιωσιμότητα
Πιστοποιητικά βιωσιμότητας
EPEAT Gold, ENERGY STAR
Βάρος και διαστάσεις
Πλάτος *
154 mm
Βάθος *
365 mm
Ύψος *
370 mm
Βάρος *
9,86 kg
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
No
Περιλαμβάνεται πληκτρολόγιο
No
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Άλλα χαρακτηριστικά
Επισήμανση τμημάτων Intel®
Enterprise