location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 630 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
630 G8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24Z99EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161352782 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 22 Jan 2025 18:56:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 May 2022
Product end of life date
Bullet Points HP ProBook 630 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Επιχείρηση Laptop Clamshell Άργυρος
  • - Intel® Core™ i5 i5-1135G7 2,4 GHz Επεξεργαστής αριθμό των πυρήνων: 4
  • - 33,8 cm (13.3") Full HD 1920 x 1080 εικονοστοιχεία IPS 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Ιόντων- λιθίου ( Li - Ion ) 45 Wh 45 W
  • - Windows 10 Pro 64-bit
Περισσότερα>>>
Σχέδιο
Χρώμα όνομα
Pike silver plastic
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Επιχείρηση
Επιτρεπόμενη πλατφόρμα Intel® vPro™
No
Χώρα προέλευσης
Κίνα
Οθόνη
Μέγεθος οθόνης *
33,8 cm (13.3")
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
Full HD
Τύπος Panel
IPS
Εγγενής αναλογία εικόνας
16:9
Αντιθαμβωτική οθόνη
Yes
Τεχνολογία οθόνης bezel
Micro-Edge
Φωτεινότητα οθόνης
400 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
33,8 cm
Χώρος χρώματος RGB
NTSC
Γκάμα χρωμάτων
72%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i5
Γενιά επεξεργαστή
Intel® Core™ i5 11ης γενιάς
Προδιαγραφές επεξεργαστή *
i5-1135G7
Επεξεργαστής αριθμό των πυρήνων
4
Νήματα επεξεργαστή
8
Ενίσχυση συχνότητας επεξεργαστή
4,2 GHz
Συχνότητα επεξεργαστή *
2,4 GHz
Κρυφή μνήμη (cache) επεξεργαστή
8 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Διαμορφώσιμη συχνότητα TDP-up
2,4 GHz
Διαμορφώσιμη TDP-up
28 W
Ρυθμιζόμενη TDP-κάτω
12 W
Ρυθμιζόμενη συχνότητα TDP-κάτω
0,9 GHz
Μνήμη
Εσωτερική μνήμη *
8 GB
Τύπος μνήμης
DDR4-SDRAM
Ταχύτητα μνήμης
3200 MHz
Συντελεστής μορφής μνήμης
SO-DIMM
Διάταξη μνήμης
2 x 4 GB
Υποδοχές μνήμης
2x SO-DIMM
ECC
No
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
256 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express, NVMe
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
No
Card reader ενσωματωμένο
No
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Διακριτός προσαρμογέας γραφικών *
No
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics
Ηχος/ audio
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Φωτογραφική μηχανή
Μορφή σήματος μπροστινής κάμερας
720p
Μέτωπο εμπρόσθιας κάμερας HD
HD
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6 (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6 AX201
Κατασκευαστής ελεγκτή WLAN
Intel
Σύνδεση Ethernet/LAN
No
Bluetooth
Yes
Έκδοση bluetooth
5.0
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4b
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Πληκτρολόγιο
Ειδικά χαρακτηριστικά του πληκτρολογίου
Morsbestendig
Συσκευή κατάδειξης
Clickpad
Αριθμητικό πληκτρολόγιο *
No
Φωτιζόμενο πληκτρολόγιο
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Διάρθρωση πληκτρολογίου
QWERTY
Λογισμικό
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Pro
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Λογισμικές Επεκτάσεις Προστασίας (Software Guard Extensions) Intel® (Intel® SGX)
No
Καταστάσεις Αδράνειας
Yes
Διαμόρφωση CPU (μέγιστη)
1
Ενσωματωμένες επιλογές διαθέσιμες
No
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Επεξεργαστής ARK ID
208658
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
HP Connection Optimizer
Yes
Βοηθός Υποστήριξης HP
Yes
Εμπρόσθια κάμερα HP
HP Webcam
Εργαλεία διαχείρισης HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Ιόντων- λιθίου ( Li - Ion )
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
45 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
45 W
Θύρα φόρτισης USB Type-C *
Yes
Παράδοση ισχύος USB
Yes
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βάρος και διαστάσεις
Πλάτος
306,9 mm
Βάθος
208,4 mm
Ύψος
15,9 mm
Βάρος *
1,28 kg
Υλικοτεχνικά δεδομένα
Κωδικός εναρμονισμένου συστήματος (ΕΣ)
84713000
Brand Image Article code product Stock Price from
HP ProBook 630 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Άργυρος HP ProBook 630 G8 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Άργυρος
(show image)
24Z99EA 630 G8 0.00
(excl. VAT)
0 (incl. VAT)