location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G5 Intel® Xeon® Gold 5418Y 32 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Workstation AI Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5E8N1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029799869 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
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
Product views: 11373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 19 Jul 2025 06:05:05
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G5 Intel® Xeon® Gold 5418Y 32 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Workstation AI Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο)
  • - Intel® Xeon® Gold 5418Y Επεξεργαστής αριθμό των πυρήνων: 24
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 2 TB SSD
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Επεξεργαστής Intel Xeon

Απολαύστε ταχύτητα επαγγελματικής κατηγορίας ώστε να μεγιστοποιείτε την απόδοση και τον χρόνο αδιάλειπτης λειτουργίας στις πιο απαιτητικές επαγγελματικές ροές εργασίας με τον επεξεργαστή Intel Xeon.[8]

Κάρτα γραφικών επαγγελματικής κατηγορίας

Φέρτε σε πέρας εργασίες απεικόνισης με υψηλές απαιτήσεις επεξεργαστή, μηχανικής εκμάθησης και απεικόνισης δεδομένων.

Διαμορφώσεις μνήμης εξαιρετικά υψηλής ταχύτητας

Διεκπεραιώστε ροές εργασίας με υψηλές απαιτήσεις μνήμης για γρήγορη απεικόνιση βάσει επεξεργαστή, εκπαίδευση και ανάπτυξη μοντέλου και απόδοση απεικόνισης δεδομένων.

Εξαιρετική απόδοση. Εξαιρετική επεκτασιμότητα.

Φέρτε σε πέρας ροές εργασίας με υψηλές απαιτήσεις σε επεξεργαστική ισχύ, με έως 64 πυρήνες[1] από 2 επεξεργαστές Intel Xeon W, 2 GPU υψηλών προδιαγραφών[2] και 1 TB DDR5 RAM[3]. Κάντε εύκολα επεκτάσεις καθώς εξελίσσεται η εργασία σας, με πρόσβαση χωρίς εργαλεία, 7 υποδοχές PCIe και 2 μπροστινά προσβάσιμες θέσεις NVMe.[3]

Σχεδιασμένος για να παραμένει δροσερός και αθόρυβος.

Ωθήστε τον επιτραπέζιο σταθμό εργασίας σας στο μέγιστο χωρίς ενοχλητικούς θορύβους. Ο έξυπνος έλεγχος ανεμιστήρα διατηρεί το σύστημα αθόρυβο ρυθμίζοντας τις ταχύτητες των ανεμιστήρων σε πραγματικό χρόνο, με τη βοήθεια περισσότερων από 20 αισθητήρων θερμοκρασίας. Τοποθετημένοι με ακρίβεια αεραγωγοί και αγωγοί εξομαλύνουν τη ροή του αέρα και την απομάκρυνση της θερμότητας.

Ανακαλύψτε την καινοτομία μέσω AI.

Επιταχύνετε την ανάπτυξη της τεχνητής νοημοσύνης και την εξαγωγή συμπερασμάτων με τον σταθμό εργασίας Z8 με AI, με έως 2 κάρτες γραφικών NVIDIA RTX™ 6000 Ada Generation[4] που προσφέρουν έως 2.914 AI TOPS για προηγμένη τεχνητή νοημοσύνη. Επεξεργαστείτε ιδιόκτητα δεδομένα με ασφάλεια σε έναν τοπικό σταθμό εργασίας για πιο άμεση πρόσβαση σε πληροφορίες.

Σχεδίαση με περιβαλλοντική συνείδηση.

Στην HP, νοιαζόμαστε για τον αντίκτυπο που έχουν τα προϊόντα μας στους ανθρώπους, τις κοινότητες και τον πλανήτη μας. Γι' αυτόν τον λόγο, ο Z8 περιέχει 40% ανακυκλωμένα πλαστικά,[5] 10% ανακυκλωμένο μέταλλο, διατίθεται σε εξωτερικό χαρτοκιβώτιο 100% βιώσιμης προέλευσης και είναι εγγεγραμμένος στο EPEAT Gold Climate+.[6,7]

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Xeon® Gold
Γενιά επεξεργαστή
Intel Xeon Scalable 4th Gen
Προδιαγραφές επεξεργαστή *
5418Y
Επεξεργαστής αριθμό των πυρήνων
24
Νήματα επεξεργαστή
48
Ενίσχυση συχνότητας επεξεργαστή
3,8 GHz
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Μνήμη
Εσωτερική μνήμη *
32 GB
Μέγιστη εσωτερική μνήμη *
1 TB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
16x DIMM
Ταχύτητα μνήμης
4800 MHz
ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
2 TB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
2 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
2 TB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
10
Αριθμός θυρών ethernet LAN (RJ-45)
2
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Υποδοχές επέκτασης
PCI Express x4 (Gen 3.x) υποδοχές
2
PCI Express x8 (Gen 3.x) υποδοχές
1
Υποδοχές PCI Express x8 (Gen 4.x)
2
PCI Express x16 (Gen 3.x) υποδοχές
1
Υποδοχές PCI Express x16 (Gen 4.x)
2
Υποδοχές PCI Express x16 (Gen 5.x)
1
Σχέδιο
Τύπος πλαισίου *
Tower
Αριθμός βάσεων 3,5 ιντσών
6
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2023
Χώρα προέλευσης
Τσεχική Δημοκρατία
Απόδοση
Κατηγορία συσκευής
Απόδοση
Chipset μητρικής κάρτας
Intel C741
Ψηφίδα (chip) ήχου
Realtek ALC3205-CG
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Τύπος προϊόντος *
Workstation
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Εργαλεία ασφαλείας HP
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certicate; HP Sure Start; HP Sure Recover
Εργαλεία διαχείρισης HP
HP Driver Packs; HP Smart Support
HP Λογισμικό που παρέχεται
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manager
Τεχνητή Νοημοσύνη HP
AI Workstation
Τμήμα HP
Επιχείρηση
Βάρος και διαστάσεις
Πλάτος *
215,9 mm
Βάθος *
551,2 mm
Ύψος *
444,5 mm
Βάρος *
22,5 kg
Πλάτος συσκευασίας
332 mm
Βάθος συσκευασίας
734 mm
Ύψος συσκευασίας
636 mm
Βάρος πακέτου
27,9 kg
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
Yes
Περιλαμβάνεται πληκτρολόγιο
Yes
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Άλλα χαρακτηριστικά
Πληκτρολόγιο
USB
Χώρα Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)