location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 All-in-One PC 512 GB SSD Windows 11 Pro Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9 All-in-One PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B1L6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786024689 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 18 Jul 2025 13:22:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 All-in-One PC 512 GB SSD Windows 11 Pro Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα Μαύρος (Μαύρο)
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Υψηλή απόδοση, υψηλή φορητότητα

Αποκτήστε τον εξαιρετικό συνδυασμό άμεσης απόκρισης, συνδεσιμότητας και ταχύτητας με έναν επεξεργαστή Intel Core™ 12ης γενιάς, ο οποίος σας επιτρέπει να κάνετε εκκίνηση, να δημιουργείτε και να συνδέεστε γρήγορα και αξιόπιστα.[2]

Αυτόματη αποκατάσταση από επιθέσεις στο υλικολογισμικό

Οι επιθέσεις στο υλικολογισμικό μπορούν να καταστρέψουν εντελώς τον υπολογιστή σας. Μείνετε προστατευμένοι με την αυτόματη αποκατάσταση BIOS της HP. Το HP Sure Start Gen6 αποκαθιστά αυτόματα τη λειτουργία του BIOS από κακόβουλο λογισμικό, rootkit ή καταστροφή.

Εργασία χωρίς διακοπές

Διατηρήστε την παραγωγικότητα σε υψηλά επίπεδα και μειώστε τις διακοπές, με τις πλήρως ενσωματωμένες και αυτοματοποιημένες λειτουργίες του οικοσυστήματος υλικολογισμικού HP BIOSphere Gen6. Οι υπολογιστές σας χαίρουν μεγαλύτερης προστασίας χάρη στις αυτόματες ενημερώσεις και τους αυτόματους ελέγχους ασφάλειας.[1]

Περιηγηθείτε με αυτοπεποίθηση

Προστατεύστε τον υπολογιστή σας από τοποθεσίες web, συνημμένα του Microsoft Office μόνο για ανάγνωση και PDF με ενσωματωμένο κακόβουλο λογισμικό, ransomware ή ιούς, με ασφάλεια μέσω υλικού από το HP Sure Click.[7]

Απλή διαχείριση υπολογιστή

Λάβετε τις ενημερώσεις που χρειάζεστε και αφιερώστε λιγότερο χρόνο στη διαχείρισή τους με τον HP Support Assistant.[8]

Κάμερα 5MP με TNR

Αποτυπώστε όλες τις λεπτομέρειες σε διάφορα περιβάλλοντα με την κάμερα 5MP[3] που διαθέτει χρονική μείωση θορύβου.

Επεξεργαστής Intel Core™

Διατηρήστε την παραγωγικότητά σας καθ' όλη τη διάρκεια της μέρας με τον HP Pro Tower 480, που διαθέτει τον πιο πρόσφατο επεξεργαστή Intel Core™.[2]

Προστασία από το HP Wolf Security

Το HP Wolf Security for Business δημιουργεί μια ανθεκτική άμυνα που είναι συνεχώς ενεργοποιημένη και επιβάλλεται από το υλισμικό.[4]

Ανακυκλώσιμη εξωτερική συσκευασία

Εγγραφή EPEAT[5] και πιστοποίηση ENERGY STAR, με εξωτερικό χαρτοκιβώτιο προερχόμενο από 100% ανακυκλώσιμα υλικά βιώσιμης προέλευσης[6].

Επεξεργαστής
Γενιά επεξεργαστή
Intel® Core™ i7 12ης γενιάς
Μνήμη
Υποδοχές μνήμης
2x SO-DIMM
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4
Σχέδιο
Χρώμα όνομα
Jack black
Αριθμός βάσεων 2,5 ιντσών
1
Υποδοχή κλειδαριάς καλωδίου
Yes
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χώρα προέλευσης
Κίνα
Απόδοση
Κατηγορία συσκευής
Κάθε μέρα
Chipset μητρικής κάρτας
Intel Q670
Ψηφίδα (chip) ήχου
Realtek ALC3252
Ενσωματωμένα ηχεία
No
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
HP JumpStart
Yes
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
10 - 35 °C
Εύρος υγρασίας λειτουργίας
5 - 90%
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος *
539,3 mm
Βάθος *
225 mm
Ύψος *
379,4 mm
Βάρος *
7,77 kg
Πλάτος συσκευασίας
660 mm
Βάθος συσκευασίας
240 mm
Ύψος συσκευασίας
462 mm
Βάρος πακέτου
12,7 kg
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Οθόνη
Οθόνη συμπεριλαμβάνεται *
Yes