location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-dd2000nv Intel® Core™ i3 i3-1215U 54,6 cm (21.5") 1920 x 1080 εικονοστοιχεία All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-dd2000nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6M6N1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786254444 show
Category:
Desktop PC with monitor.
All-In-One Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 05 Apr 2024 13:23:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP 22-dd2000nv Intel® Core™ i3 i3-1215U 54,6 cm (21.5") 1920 x 1080 εικονοστοιχεία All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα All-in-One PC Λευκός (Άσπρος) 65 W
  • - Intel® Core™ i3 i3-1215U Επεξεργαστής αριθμό των πυρήνων: 6
  • - 54,6 cm (21.5") Full HD 1920 x 1080 VA
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Windows 11 Home
Περισσότερα>>>
Οθόνη
Μέγεθος οθόνης *
54,6 cm (21.5")
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD *
Full HD
Φωτεινότητα οθόνης
250 cd/m²
Τύπος Panel
VA
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i3
Γενιά επεξεργαστή
Intel® Core™ i3 12ης γενιάς
Προδιαγραφές επεξεργαστή *
i3-1215U
Επεξεργαστής αριθμό των πυρήνων
6
Ενίσχυση συχνότητας επεξεργαστή
4,4 GHz
Πυρήνες απόδοσης
2
Efficient cores
4
Συχνότητα Performance-core Max Turbo
4,4 GHz
Συχνότητα Efficient-core Max Turbo
3,3 GHz
Κρυφή μνήμη (cache) επεξεργαστή
10 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
Smart Cache
Ισχύς βάσης επεξεργαστή
15 W
Μέγιστη ισχύς turbo
55 W
Μνήμη
Εσωτερική μνήμη *
8 GB
Τύπος μνήμης
DDR4-SDRAM
Μέγιστη εσωτερική μνήμη *
3,2 TB
Υποδοχές μνήμης
2x SO-DIMM
Τύποι υποδοχών μνήμης
SO-DIMM
Διάταξη μνήμης
1 x 8 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
256 GB
Μέσα αποθήκευσης *
SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
DVD±RW
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία *
Yes
Αριθμός ηχείων
2
Ηχος/ audio
RMS ονομαστική ισχύς
4 W
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Ενσωματωμένη κάμερα *
Yes
Τύπος HD κάμερας
Full HD
Ιδιωτική κάμερα
Yes
Δικτύωση
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6 (802.11ax)
Κατασκευαστής ελεγκτή WLAN
Realtek
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Έκδοση bluetooth
5.2
Συνδεσιμότητα
Αριθμός θυρών ethernet LAN (RJ-45)
1
Πλήθος θυρών USB 2.0 *
2
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4
Σχέδιο
Χρώμα όνομα
Snow white
Χρώμα προϊόντος *
Λευκός (Άσπρος)
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Έτος εισαγωγής
2022
Απόδοση
Τύπος προϊόντος *
All-in-One PC
Κατηγορία συσκευής
Κάθε μέρα
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Δοκιμαστικό λογισμικό
McAfee Online Protection 30-day trial
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
Εμπρόσθια κάμερα HP
HP Wide Vision FHD IR
Τμήμα HP
Σπίτι
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50/60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
490,3 mm
Βάθος (με τη βάση)
204,5 mm
Ύψος (με τη βάση)
380,7 mm
Βάρος (με βάση)
5,7 kg
Βάρος
5,7 kg
Πλάτος συσκευασίας
593 mm
Βάθος συσκευασίας
243 mm
Ύψος συσκευασίας
478 mm
Βάρος πακέτου
8,7 kg
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
Yes
Συνδεσιμότητα ποντικιού
Καλωδιωμένος (Ενσύρματος)
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Άλλα χαρακτηριστικά
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Τύπος πλαισίου
Όλα σε ένα
Απαιτήσεις ισχύος
65 W