location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 15.6 inch G9 Notebook PC Intel® Celeron® N4500 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 15.6 inch G9 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6S7P6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029089076 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 13 Jun 2025 01:34:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2025
Product end of life date
Bullet Points HP 250 15.6 inch G9 Notebook PC Intel® Celeron® N4500 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα Laptop Clamshell Άργυρος
  • - Intel® Celeron® N4500 1,1 GHz Επεξεργαστής αριθμό των πυρήνων: 2
  • - 39,6 cm (15.6") Full HD 1920 x 1080 εικονοστοιχεία IPS
  • - 8 GB DDR4-SDRAM 2933 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Ιόντων- λιθίου ( Li - Ion ) 41 Wh 45 W
  • - Windows 11 Pro
Περισσότερα>>>
Η HP συνιστά τα Windows 11 Pro για επιχειρήσεις

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση με τα Windows 11 και την τεχνολογία συνεργασίας, ασφάλειας και συνδεσιμότητας της HP. Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις περιεχομένου και παραμείνετε οργανωμένοι με το Microsoft Copilot.[1]

Διασφαλίστε τα σημαντικά δεδομένα σας

Το ενσωματωμένο τσιπ ασφαλείας Trusted Platform Module (TPM) παρέχει κλειδιά κρυπτογράφησης βασισμένα σε hardware έτσι ώστε τα δεδομένα, τα email και τα διαπιστευτήρια του χρήστη να παραμένουν ασφαλή.

Ο απόλυτος εικονικός εαυτός σας

Υπάρχουν στιγμές που η συνομιλία πρόσωπο με πρόσωπο είναι απαραίτητη. Χάρη στην κάμερα HD της HP με ευρεία δυναμική περιοχή (WDR), θα φαίνεστε στα καλύτερά σας κατά τη διάρκεια εικονικών συσκέψεων σε έντονο και σε χαμηλό φωτισμό.

Γρήγορες και αξιόπιστες ενημερώσεις εικόνας

Προωθήστε εύκολα ενημερώσεις εικόνας στον στόλο υπολογιστών σας και υποστηρίξτε μετάδοση δεδομένων υψηλής ταχύτητας με ταχύτητες Ethernet που κυμαίνονται από 10 Mbps έως 10 Gbps και πέρα με μια κοινόχρηστη θύρα RJ-45. Δεν απαιτείται προσαρμογέας.

Όμορφος και ελαφρύς

Ο φορητός υπολογιστής HP 250 ταιριάζει απόλυτα με τον νομαδικό τρόπο εργασίας χάρη στη λεπτή και ελαφριά σχεδίασή του και τη μεγάλη αναλογία οθόνης-σώματος.[5]

Φτιαγμένος για εργασία, έτοιμος για διασκέδαση

Ολοκληρώστε τις εργασίες σας με έναν ισχυρό επεξεργαστή Intel[2], γρήγορη μνήμη και άφθονο χώρο αποθήκευσης.

Μεταδώστε καθαρή εικόνα και ήχο

Συνεργαστείτε αποδοτικά με την κάμερα HD και τη μείωση θορύβου βάσει ΤΝ με μικρόφωνα διπλής συστοιχίας.

Σχέδιο
Χρώμα όνομα
Dark ash silver
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Κάθε μέρα
Έτος εισαγωγής
2022
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
39,6 cm (15.6")
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
Full HD
Τύπος Panel
IPS
Αντιθαμβωτική οθόνη
Yes
Τεχνολογία οθόνης bezel
Micro-Edge
Φωτεινότητα οθόνης
250 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
39,6 cm
Χώρος χρώματος RGB
NTSC
Γκάμα χρωμάτων
45%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Celeron®
Προδιαγραφές επεξεργαστή *
N4500
Επεξεργαστής αριθμό των πυρήνων
2
Νήματα επεξεργαστή
2
Ενίσχυση συχνότητας επεξεργαστή
2,8 GHz
Συχνότητα επεξεργαστή *
1,1 GHz
Κρυφή μνήμη (cache) επεξεργαστή
4 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Μνήμη
Εσωτερική μνήμη *
8 GB
Τύπος μνήμης
DDR4-SDRAM
Ταχύτητα μνήμης
2933 MHz
Διάταξη μνήμης
1 x 8 GB
Υποδοχές μνήμης
2x SO-DIMM
Αριθμός ελεύθερων υποδοχών επέκτασης εσωτερικής μνήμης
1
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
256 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Οπτικές μονάδες *
No
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Διακριτός προσαρμογέας γραφικών *
No
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Μορφή σήματος μπροστινής κάμερας
720p
Μέτωπο εμπρόσθιας κάμερας HD
HD
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 5 (802.11ac)
Wi-Fi πρότυπα
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Σύνδεση κινητού δικτύου *
No
Δικτύωση
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Realtec RTL8822CE
Κατασκευαστής ελεγκτή WLAN
Realtek
Bluetooth
Yes
Έκδοση bluetooth
5.0
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Αριθμός θυρών ethernet LAN (RJ-45)
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4b
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Απόδοση
Δείκτης επισκευασιμότητας
6.7
Πληκτρολόγιο
Συσκευή κατάδειξης
Πινακίδα Αφής (Touchpad)
Αριθμητικό πληκτρολόγιο *
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Επεξεργαστής ειδικά χαρακτηριστικά
Enhanced Intel SpeedStep Technology
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Λογισμικές Επεκτάσεις Προστασίας (Software Guard Extensions) Intel® (Intel® SGX)
No
Intel® 64
Yes
Καταστάσεις Αδράνειας
Yes
Διαμόρφωση CPU (μέγιστη)
1
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
HP Connection Optimizer
Yes
Βοηθός Υποστήριξης HP
Yes
Προσαρμογέας HP Smart AC
Yes
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Ιόντων- λιθίου ( Li - Ion )
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
41 Wh
Βάρος μπαταρίας
180 g
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
45 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Βύσμα εισόδου συνεχούς DC
Yes
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
358 mm
Βάθος
242 mm
Ύψος
19,9 mm
Βάρος *
1,74 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
483 mm
Ύψος συσκευασίας
305 mm
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Γραφίδα
No
Άλλα χαρακτηριστικά
Αριθμός ηχείων
2