location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon W w3-2435 64 GB DDR5-SDRAM 4 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation AI Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F73ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961599893 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 08 Jul 2025 05:38:20
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon W w3-2435 64 GB DDR5-SDRAM 4 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation AI Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο)
  • - Intel® Xeon W w3-2435 3,1 GHz Επεξεργαστής αριθμό των πυρήνων: 8
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 4 TB SSD DVD±RW
  • - NVIDIA RTX A4000 16 GB
  • - Σύνδεση Ethernet/LAN 10,1000,100 Mbit/s
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Επεξεργαστής Intel Xeon W

Εξασφαλίστε βελτιστοποιημένη απόδοση είτε η επαγγελματική σας εφαρμογή χρησιμοποιεί πολλούς πυρήνες είτε υψηλή συχνότητα, με τον επεξεργαστή Intel Xeon W.[1]

Η ασφάλεια είναι η πρώτη προτεραιότητά σας

Το Wolf HP Pro Security Edition προσφέρει προδιαμορφωμένη προστασία υπολογιστή σε επίπεδο επιχείρησης για επιχειρήσεις μικρού και μεσαίου μεγέθους.

Κάρτα γραφικών επαγγελματικής κατηγορίας

Φέρτε σε πέρας απαιτητικά έργα επεξεργασίας video, μηχανικής μάθησης και προσομοίωσης

Διαμορφώσεις μνήμης εξαιρετικά υψηλής ταχύτητας

Επιταχύνετε τη ροή εργασιών σας. Φέρτε σε πέρας απαιτητικές σε μνήμη εργασίες με γρήγορες απεικονίσεις, προσομοιώσεις, εκμάθηση μηχανής και επεξεργασία video.

Επαγγελματική απόδοση. Εξαιρετική επεκτασιμότητα.

Διεκπεραιώστε απαιτητικές ροές εργασίας με έως 2 επαγγελματικές κάρτες γραφικών υψηλών επιδόσεων, 26 πυρήνες[1], επεξεργαστή Intel Xeon W επόμενης γενιάς και μνήμη 512 GB[2]. Κάντε εύκολα επεκτάσεις καθώς εξελίσσεται η εργασία σας, με πρόσβαση χωρίς εργαλεία, 5 υποδοχές PCIe και 2 μπροστινά προσβάσιμες θέσεις NVMe.[3]

Σχεδιασμένος για να παραμένει δροσερός και αθόρυβος.

Ωθήστε τον επιτραπέζιο σταθμό εργασίας σας στο μέγιστο χωρίς ενοχλητικούς θορύβους. Ο έξυπνος έλεγχος ανεμιστήρα διατηρεί το σύστημα αθόρυβο ρυθμίζοντας τις ταχύτητες των ανεμιστήρων σε πραγματικό χρόνο, με τη βοήθεια περισσότερων από 20 αισθητήρων θερμοκρασίας. Τοποθετημένοι με ακρίβεια αεραγωγοί και αγωγοί εξομαλύνουν τη ροή του αέρα και την απομάκρυνση της θερμότητας.

Ανακαλύψτε την καινοτομία μέσω AI

Επιταχύνετε την ανάπτυξη της τεχνητής νοημοσύνης και την εξαγωγή συμπερασμάτων με τον σταθμό εργασίας Z4 με AI, με έως 2 GPU NVIDIA RTX™ 6000 Ada Generation[4] που προσφέρουν έως 2.914 AI TOPS για προηγμένη τεχνητή νοημοσύνη. Επεξεργαστείτε ιδιόκτητα δεδομένα με ασφάλεια σε έναν τοπικό σταθμό εργασίας για πιο άμεση πρόσβαση σε πληροφορίες.

Σχεδίαση με περιβαλλοντική συνείδηση.

Στην HP, νοιαζόμαστε για τον αντίκτυπο που έχουν τα προϊόντα μας στους ανθρώπους, τις κοινότητες και τον πλανήτη μας. Γι' αυτόν τον λόγο, ο Z4 περιέχει 40% ανακυκλωμένα πλαστικά,[5] 10% ανακυκλωμένο μέταλλο, διατίθεται σε εξωτερικό χαρτοκιβώτιο 100% βιώσιμης προέλευσης και είναι εγγεγραμμένος στο EPEAT Gold Climate+.[6,7]

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Xeon W
Προδιαγραφές επεξεργαστή *
w3-2435
Επεξεργαστής αριθμό των πυρήνων
8
Νήματα επεξεργαστή
16
Ενίσχυση συχνότητας επεξεργαστή
4,3 GHz
Συχνότητα επεξεργαστή *
3,1 GHz
Πυρήνες απόδοσης
8
Κρυφή μνήμη (cache) επεξεργαστή
22,5 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
165 W
Μέγιστη ισχύς turbo
198 W
Μνήμη
Εσωτερική μνήμη *
64 GB
Μέγιστη εσωτερική μνήμη *
128 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
2 x 32 GB
Υποδοχές μνήμης
8x DIMM
Ταχύτητα μνήμης
4800 MHz
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
4 TB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
DVD±RW
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα HDD
4 TB
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Εσωτερική μονάδα σκληρού δίσκου
4 TB
Διασύνδεση host
SATA
Ταχύτητα μονάδας σκληρού δίσκου
7200 RPM
Συνολική χωρητικότητα SSD
4 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
4 TB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
SATA
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA RTX A4000
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
16 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Αριθμός διακριτών καρτών γραφικών
1
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Δικτύωση
Ρυθμοί δεδομένων Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
4
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Ποσότητα θυρών USB 3.2 Gen 2x2 Type-C
2
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Σχέδιο
Τύπος πλαισίου *
Tower
Αριθμός βάσεων 3,5 ιντσών
4
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2024
Χώρα προέλευσης
Τσεχική Δημοκρατία
Απόδοση
Κατηγορία συσκευής
Απόδοση
Chipset μητρικής κάρτας
Intel W790
Ψηφίδα (chip) ήχου
Realtek ALC3205-CG
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Τύπος προϊόντος *
Workstation
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Τεχνητή Νοημοσύνη HP
AI Workstation
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος τάσης εισόδου
100 - 240 V
Απαιτήσεις ισχύος συχνότητας εισόδου
50 - 60 Hz
Βάρος και διαστάσεις
Πλάτος *
168,9 mm
Βάθος *
444,5 mm
Ύψος *
386,1 mm
Βάρος *
10,5 kg
Πλάτος συσκευασίας
314 mm
Βάθος συσκευασίας
572 mm
Ύψος συσκευασίας
563 mm
Βάρος πακέτου
14,3 kg
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
Yes
Συνδεσιμότητα ποντικιού
Καλωδιωμένος (Ενσύρματος)
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Άλλα χαρακτηριστικά
Διασύνδεση κάρτας γραφικών
PCIe x16