location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G11 Intel Core Ultra 9 185H Φορητός σταθμός εργασίας 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T0Z3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701364283 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 03 Jun 2025 19:09:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Power G11 Intel Core Ultra 9 185H Φορητός σταθμός εργασίας 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 3000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Φορητός σταθμός εργασίας Clamshell Άργυρος
  • - Intel Core Ultra 9 185H Επεξεργαστής αριθμό των πυρήνων: 16
  • - 40,6 cm (16") WQXGA 2560 x 1600 εικονοστοιχεία IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA RTX 3000 Ada 8 GB Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3 4G
  • - Πολυμερές λιθίου (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
Περισσότερα>>>
Σχέδιο
Τύπος προϊόντος *
Φορητός σταθμός εργασίας
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Απόδοση
Έτος εισαγωγής
2024
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
40,6 cm (16")
Βήμα εικονοστοιχείων *
2560 x 1600 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
WQXGA
Τύπος Panel
IPS
Αντιθαμβωτική οθόνη
Yes
Φωτεινότητα οθόνης
400 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
40,6 cm
Χώρος χρώματος RGB
sRGB
Γκάμα χρωμάτων
100%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel Core Ultra 9
Γενιά επεξεργαστή
Intel Core Ultra (Σειρά 1)
Προδιαγραφές επεξεργαστή *
185H
Επεξεργαστής αριθμό των πυρήνων
16
Νήματα επεξεργαστή
22
Ενίσχυση συχνότητας επεξεργαστή
5,1 GHz
Πυρήνες απόδοσης
6
Efficient cores
8
Πυρήνες-απόδοσης χαμηλής ισχύος (Low Power Efficient-cores)
2
Συχνότητα Performance-core Max Turbo
5,1 GHz
Συχνότητα Efficient-core Max Turbo
3,8 GHz
Πυρήνες-απόδοσης χαμηλής ισχύος Max Turbo Συχνότητα (Low Power Efficient-core Max Turbo Frequency)
2,5 GHz
Συχνότητα βάσης performance-core
2,3 GHz
Συχνότητα βάσης efficient-core
1,8 GHz
Πυρήνες-απόδοσης χαμηλής ισχύος Βασική Συχνότητα (Low Power Efficient-core Base Frequency)
1000 MHz
Κρυφή μνήμη (cache) επεξεργαστή
24 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
45 W
Μέγιστη ισχύς turbo
115 W
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
Intel AI Boost
Μέγιστη συχνότητα NPU
1,4 GHz
Υποστήριξη ανεπάρκειας
Yes
Υποστήριξη εφέ Windows Studio
Yes
Πλαίσια λογισμικού AI υποστηριζόμενα από NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Μνήμη
Εσωτερική μνήμη *
32 GB
Τύπος μνήμης
DDR5-SDRAM
Ταχύτητα μνήμης
5600 MHz
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
2x SO-DIMM
Μέγιστη εσωτερική μνήμη *
64 GB
Κανάλια μνήμης
Δικάναλο
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
2 TB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
2 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
2 TB
Διασυνδετικά οδηγού Solid State Disk
PCI Express 4.0
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
No
Card reader ενσωματωμένο
Yes
Συσκευή κάρτας μνήμης
SD
Γραφικά
Διακριτός κατασκευαστής GPU
NVIDIA
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA RTX 3000 Ada
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
8 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Διακριτός προσαρμογέας γραφικών *
Yes
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel Arc Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Arc Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας (αριθμητικά)
5 MP
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Γενιά κινητού δικτύου
4G
Πρότυπα 4G
LTE
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Σύνδεση κινητού δικτύου *
Yes
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6E AX211
Κατασκευαστής ελεγκτή WLAN
Intel
Bluetooth
Yes
Έκδοση bluetooth
5.3
Ελεγκτής WWAN
HP 4000 4G LTE Advanced Pro
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Αριθμός θυρών ethernet LAN (RJ-45)
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Ποσότητα θυρών Thunderbolt 4
2
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Πληκτρολόγιο
Ειδικά χαρακτηριστικά του πληκτρολογίου
Resistente a liquidi e infiltrazioni
Συσκευή κατάδειξης
Clickpad
Αριθμητικό πληκτρολόγιο *
Yes
Φωτιζόμενο πληκτρολόγιο
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
HP Connection Optimizer
Yes
Βοηθός Υποστήριξης HP
Yes
Εμπρόσθια κάμερα HP
HP Webcam 5MP
Τμήμα HP
Επιχείρηση
Τεχνητή Νοημοσύνη HP
AI PC, AI Workstation
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
6
Χωρητικότητα μπαταρίας *
83 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
150 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Nano
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
TCO
Βάρος και διαστάσεις
Πλάτος
359,4 mm
Βάθος
251 mm
Ύψος
22,9 mm
Βάρος *
2,12 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
552 mm
Βάθος συσκευασίας
69 mm
Ύψος συσκευασίας
345 mm