location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 FreeDOS Tower Workstation AI Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T1S1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415550835 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Jul 2025 11:39:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 FreeDOS Tower Workstation AI Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο) 550 W
  • - Intel® Core™ i7 i7-14700 Επεξεργαστής αριθμό των πυρήνων: 20
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4060 8 GB Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN 10,1000,100 Mbit/s
  • - FreeDOS
Περισσότερα>>>
Επεξεργαστής Intel Core™ i7

Εκτελέστε ταυτόχρονα διάφορα βαριά για την CPU προγράμματα χωρίς να θυσιάζετε την απόδοση, με έναν επεξεργαστή Intel Core™ i7.[1]

Γραφικά

Δημιουργείτε περιεχόμενο εικονικής πραγματικότητας; Βελτιώστε την εμπειρία σας με την προαιρετική κάρτα γραφικών NVIDIA GeForce RTX™ 4060.[2]

Πρόσβαση χωρίς εργαλεία

Εξελίξτε την εργασία σας. Εξελίξτε τον εξοπλισμό σας. Χάρη στο συρταρωτό καπάκι του, μπορείτε να αποκτήσετε εύκολη πρόσβαση στο εσωτερικό του, χωρίς εργαλεία, για να διαμορφώσετε τον HP Z ανάλογα με τις ανάγκες σας.

Βιωσιμότητα

Αυτό το προϊόν περιέχει 60% ανακυκλωμένα πλαστικά, με απόδοση τροφοδοσίας 90% και πληροί τα πρότυπα μεθοδολογίας της GreenScreen️ για ασφαλέστερα χημικά.[5]

Φίλτρο σκόνης

Διατηρήστε το σύστημά σας καθαρό ενώ βρίσκεται τοποθετημένο στο πάτωμα του εργοστασίου ή σε περιβάλλον με μηχανήματα χάρη στο φίλτρο σκόνης μπροστινής πρόσβασης.[6]

Με δυνατότητα απολύμανσης

Σχεδιάστηκε για να καθαρίζεται με πολλά από τα ευρέως διαθέσιμα οικιακά μαντιλάκια απολύμανσης και καθαρισμού, σύμφωνα με τις οδηγίες καθαρισμού της HP[7]

Αναβαθμίστε την απόδοσή σας

Εύκολη ταυτόχρονη εκτέλεση πολλαπλών εργασιών με έναν επεξεργαστή Intel Core™ σε συνδυασμό με την ιδανική κάρτα γραφικών για την εργασία σας. Σχεδιάζετε σε CAD; Επιταχύνετε τις ροές εργασιών 3D με επαγγελματικές μονάδες επεξεργασίας γραφικών.

Πιστοποιημένο για τη ροή εργασιών σας

Εργαστείτε με σιγουριά γνωρίζοντας ότι ο επιτραπέζιος Η/Υ σας είναι δοκιμασμένος και πιστοποιημένος για επιλεγμένες επαγγελματικές εφαρμογές. Συνεργαστήκαμε στενά με παρόχους λογισμικού σε εφαρμογές, όπως το AutoCAD, το SOLIDWORKS και το Revit ώστε να απολαμβάνετε συνεχή, αξιόπιστη απόδοση σε όλη τη ροή εργασιών σας.[3]

Κορυφαία ασφάλεια στη βιομηχανία

Οι λειτουργίες ασφαλείας του HP Wolf for Business[4] διατίθενται στάνταρ σε όλα Z1 Tower, για μια σταθερή, πάντα ενεργή, ανθεκτική άμυνα. Από το BIOS μέχρι το πρόγραμμα περιήγησης, εκτός και πέρα από το λειτουργικό σύστημα, αυτές οι συνεχώς εξελισσόμενες λύσεις προστατεύουν τον υπολογιστή σας από απειλές.

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i7
Γενιά επεξεργαστή
Intel Core i7-14xxx
Προδιαγραφές επεξεργαστή *
i7-14700
Επεξεργαστής αριθμό των πυρήνων
20
Νήματα επεξεργαστή
28
Ενίσχυση συχνότητας επεξεργαστή
5,4 GHz
Πυρήνες απόδοσης
8
Efficient cores
12
Συχνότητα Performance-core Max Turbo
5,3 GHz
Συχνότητα Efficient-core Max Turbo
4,2 GHz
Συχνότητα βάσης performance-core
2,1 GHz
Συχνότητα βάσης efficient-core
1,5 GHz
Κρυφή μνήμη (cache) επεξεργαστή
33 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
65 W
Μέγιστη ισχύς turbo
219 W
Μνήμη
Εσωτερική μνήμη *
16 GB
Μέγιστη εσωτερική μνήμη *
128 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
1 x 16 GB
Υποδοχές μνήμης
4x DIMM
Ταχύτητα μνήμης
4800 MHz
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express 4.0
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA GeForce RTX 4060
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
8 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Αριθμός διακριτών καρτών γραφικών
1
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Δικτύωση
Ρυθμοί δεδομένων Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
7
Ποσότητα θυρών USB 3.2 Gen 2x2 Type-C
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
2
Έκδοση DisplayPort
1.4
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Υποδοχές επέκτασης
PCI Express x1 (Gen 3.x) υποδοχές
2
PCI Express x16 (Gen 3.x) υποδοχές
1
Υποδοχές PCI Express x16 (Gen 4.x)
1
Σχέδιο
Τύπος πλαισίου *
Tower
Υποδοχή κλειδαριάς καλωδίου
Yes
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2024
Χώρα προέλευσης
Τσεχική Δημοκρατία
Απόδοση
Κατηγορία συσκευής
Απόδοση
Chipset μητρικής κάρτας
Intel Q670
Ψηφίδα (chip) ήχου
Realtek ALC3205
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Τύπος προϊόντος *
Workstation
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
FreeDOS
Εδικά χαρακτηριστικά εμπορικού σήματος
HP JumpStart
Yes
Βοηθός Υποστήριξης HP
Yes
Τεχνητή Νοημοσύνη HP
AI Workstation
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
550 W
Απαιτήσεις ισχύος τάσης εισόδου
100 - 240 V
Απαιτήσεις ισχύος συχνότητας εισόδου
50 - 60 Hz
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Βάρος και διαστάσεις
Πλάτος *
337 mm
Βάθος *
308 mm
Ύψος *
155 mm
Βάρος *
5,7 kg
Πλάτος συσκευασίας
287 mm
Βάθος συσκευασίας
400 mm
Ύψος συσκευασίας
499 mm
Βάρος πακέτου
9,24 kg
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Χώρα Distributor
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)