location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Z2i G9 Intel® Core™ i5 i5-14600K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation AI Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2i G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T1S2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415551832 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 22 Jun 2025 02:09:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Z2i G9 Intel® Core™ i5 i5-14600K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA Quadro T1000 Windows 11 Pro Mini PC Workstation AI Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο) 280 W
  • - Intel® Core™ i5 i5-14600K Επεξεργαστής αριθμό των πυρήνων: 14
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA Quadro T1000 8 GB Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Επεξεργαστής Intel Core™ i5

Απολαύστε ισχυρή απόδοση και αδιάλειπτη χρήση του υπολογιστή για τις καθημερινές σας εργασίες και για εκείνες που απαιτούν υψηλότερη απόδοση, με τον επεξεργαστή Intel Core™ i5.[6]

Γραφικά

Δημιουργήστε μοντέλα 3D με NVIDIA T1000.

Υποστήριξη πολλαπλών οθονών

Υποστηρίζει έως και 8 οθόνες σε ανάλυση 4K για να βλέπετε όλα τα παράθυρά σας με άψογη λεπτομέρεια[7]

Πρόσβαση χωρίς εργαλεία

Εξελίξτε την εργασία σας. Εξελίξτε τον εξοπλισμό σας. Χάρη στο συρταρωτό καπάκι του, μπορείτε να αποκτήσετε εύκολη πρόσβαση στο εσωτερικό του, χωρίς εργαλεία, για να διαμορφώσετε τον HP Z ανάλογα με τις ανάγκες σας.

Συνδεσιμότητα δικτύου

Συνδεθείτε και συνεργαστείτε ταχύτατα με τη διασύνδεση Ethernet 10Gb.

Διαχείριση θερμότητας

Με πρωτοποριακή σχεδίαση ώστε να διατηρεί τα στοιχεία του εξοπλισμού σας δροσερά και αθόρυβα, όσο εντατικά κι αν εργάζεστε. Δουλέψτε το σύστημά σας με σιγουριά 24 ώρες το εικοσιτετράωρο, 7 ημέρες την εβδομάδα.

Προσαρμοσμένες λειτουργίες απόδοσης

Φέρτε σε πέρας τις πλέον απαιτητικές ροές εργασίας με τρεις προσαρμοσμένες προκαθορισμένες λειτουργίες που βελτιστοποιούν την απόδοση από το BIOS: Υψηλή απόδοση, Απόδοση και Αθόρυβη λειτουργία.

Με δυνατότητα απολύμανσης

Σχεδιάστηκε για να καθαρίζεται με πολλά από τα ευρέως διαθέσιμα οικιακά μαντιλάκια απολύμανσης και καθαρισμού, σύμφωνα με τις οδηγίες καθαρισμού της HP[8]

Πολλές εύκολα προσβάσιμες θύρες

Συνδέστε με σιγουριά όλες τις συσκευές σας με έναν υπολογιστή Mini που είναι εξοπλισμένος με πολλές εύκολα προσβάσιμες θύρες.

Ισχύς Z mini χωρίς προηγούμενο[2]

Αποκτήστε μια τυπική GPU NVIDIA χαμηλού προφίλ και μια CPU Intel© για απρόσκοπτη σχεδίαση, απόδοση και προσομοίωση.

Χωράει παντού

Δημιουργήστε τον ιδανικό χώρο εργασίας σε ένα γραφείο ή στο σπίτι. Τοποθετήστε το μίνι Z2πίσω από την οθόνη σας ή κάτω από το γραφείο σας.[ 3]

Σχεδιασμένο για να εξελίσσεται με τη ροή εργασίας σας.

Η νέα σχεδίαση slide-out παρέχει εσωτερική πρόσβαση χωρίς εργαλεία, ώστε να μπορείτε εύκολα να αλλάζετε γραφικά, μνήμη και πολλά άλλα.

Κορυφαίες στον κλάδο δυνατότητες ασφαλείας. Αξιοπιστία που μπορείτε να εμπιστευτείτε

Εξασφαλίστε ξεγνοιασιά με έναν υπολογιστή που είναι κατασκευασμένος για να αντέχει. Ο Z2 Mini έχει υποβληθεί σε 360.000 χιλιάδες ώρες αυστηρών δοκιμών στρατιωτικών προδιαγραφών[5] και διαθέτει πιστοποίηση για επαγγελματικές εφαρμογές. Επίσης, με το HP Wolf Security for Business[4], διαθέτει προστασία εκτός, εντός και πέρα από το λειτουργικό σύστημα.

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i5
Γενιά επεξεργαστή
Intel Core i5-14xxx
Προδιαγραφές επεξεργαστή *
i5-14600K
Επεξεργαστής αριθμό των πυρήνων
14
Νήματα επεξεργαστή
20
Ενίσχυση συχνότητας επεξεργαστή
5,3 GHz
Πυρήνες απόδοσης
6
Efficient cores
8
Συχνότητα Performance-core Max Turbo
5,3 GHz
Συχνότητα Efficient-core Max Turbo
4 GHz
Συχνότητα βάσης performance-core
3,5 GHz
Συχνότητα βάσης efficient-core
2,6 GHz
Κρυφή μνήμη (cache) επεξεργαστή
24 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
125 W
Μέγιστη ισχύς turbo
181 W
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
1 x 16 GB
Υποδοχές μνήμης
2x SO-DIMM
Ταχύτητα μνήμης
5600 MHz
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA Quadro T1000
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
8 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Αριθμός διακριτών καρτών γραφικών
1
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Δικτύωση
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
4
Ποσότητα θυρών USB 3.2 Gen 2x2 Type-C
2
Ποσότητα θύρων USB4 Gen 2x2
2
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
2
Έκδοση DisplayPort
1.4
Αριθμός θυρών ethernet LAN (RJ-45)
1
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Υποδοχές επέκτασης
Υποδοχές PCI Express x4 (Gen 4.x)
2
Υποδοχές PCI Express x8 (Gen 4.x)
1
Σχέδιο
Τύπος πλαισίου *
Mini PC
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2024
Χώρα προέλευσης
Κίνα
Απόδοση
Κατηγορία συσκευής
Απόδοση
Ψηφίδα (chip) ήχου
Realtek ALC3205-VA2-CG
Ενσωματωμένα ηχεία
Yes
Αριθμός ηχείων
1
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
HP Λογισμικό που παρέχεται
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Τεχνητή Νοημοσύνη HP
AI Workstation
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
280 W
Απαιτήσεις ισχύος τάσης εισόδου
100 - 240 V
Απαιτήσεις ισχύος συχνότητας εισόδου
50/60 Hz
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Βάρος και διαστάσεις
Πλάτος *
211 mm
Βάθος *
218 mm
Ύψος *
69 mm
Βάρος *
2,4 kg
Πλάτος συσκευασίας
499 mm
Βάθος συσκευασίας
170 mm
Ύψος συσκευασίας
298 mm
Βάρος πακέτου
4,8 kg
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
Yes
Συνδεσιμότητα ποντικιού
Καλωδιωμένος (Ενσύρματος)
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Χώρα Distributor
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)