location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM SSD NVIDIA RTX 2000 Ada Windows 11 Pro SFF Workstation AI Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T1S7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415551115 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 25 Jun 2025 15:51:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM SSD NVIDIA RTX 2000 Ada Windows 11 Pro SFF Workstation AI Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο)
  • - Intel® Core™ i7 i7-14700K Επεξεργαστής αριθμό των πυρήνων: 20
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - SSD
  • - NVIDIA RTX 2000 Ada 16 GB Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Επεξεργαστής Intel Core™ i7

Εκτελέστε ταυτόχρονα διάφορα βαριά για την CPU προγράμματα χωρίς να θυσιάζετε την απόδοση, με έναν επεξεργαστή Intel Core™ i7.[4]

Μικρότερη, λειτουργική σχεδίαση

Η εντυπωσιακή νέα σχεδίαση διαθέτει προεξοχές μπροστά και πίσω, ώστε να μπορείτε να μετακινείτε εύκολα το σύστημα από θέση σε θέση.

Πρόσβαση χωρίς εργαλεία

Εξελίξτε την εργασία σας. Εξελίξτε τον εξοπλισμό σας. Χάρη στο συρταρωτό καπάκι του, μπορείτε να αποκτήσετε εύκολη πρόσβαση στο εσωτερικό του, χωρίς εργαλεία, για να διαμορφώσετε τον HP Z ανάλογα με τις ανάγκες σας.

Διαχείριση θερμότητας

Με πρωτοποριακή σχεδίαση ώστε να διατηρεί τα στοιχεία του εξοπλισμού σας δροσερά και αθόρυβα, όσο εντατικά κι αν εργάζεστε. Δουλέψτε το σύστημά σας με σιγουριά 24 ώρες το εικοσιτετράωρο, 7 ημέρες την εβδομάδα.

Προσαρμοσμένες λειτουργίες απόδοσης

Φέρτε σε πέρας τις πλέον απαιτητικές ροές εργασίας με τρεις προσαρμοσμένες προκαθορισμένες λειτουργίες που βελτιστοποιούν την απόδοση από το BIOS: Υψηλή απόδοση, Απόδοση και Αθόρυβη λειτουργία.

Απόδοση χωρίς εμπόδια

Τα πρωτοποριακά στον κλάδο θερμικά στοιχεία του Z διατηρούν τον επεξεργαστή και την κάρτα γραφικών σε χαμηλή θερμοκρασία, ώστε να μπορούν να λειτουργούν με μέγιστη απόδοση για παρατεταμένα χρονικά διαστήματα.

Εξοικονόμηση χώρου

Ιδανικός για περιορισμένους χώρους εργασίας που χρειάζονται απόδοση και αξιοπιστία επιπέδου σταθμού εργασίας.

Βιωσιμότητα

Αυτό το προϊόν περιέχει 60% ανακυκλωμένα πλαστικά, με απόδοση τροφοδοσίας 90% και πληροί τα πρότυπα μεθοδολογίας της GreenScreen️ για ασφαλέστερα χημικά.[5]

Φίλτρο σκόνης

Διατηρήστε το σύστημά σας καθαρό ενώ βρίσκεται τοποθετημένο στο πάτωμα του εργοστασίου ή σε περιβάλλον με μηχανήματα χάρη στο φίλτρο σκόνης μπροστινής πρόσβασης.[6]

Με δυνατότητα απολύμανσης

Σχεδιάστηκε για να καθαρίζεται με πολλά από τα ευρέως διαθέσιμα οικιακά μαντιλάκια απολύμανσης και καθαρισμού, σύμφωνα με τις οδηγίες καθαρισμού της HP[7]

Απόδοση πλήρους ύψους και μήκους

Σχεδιάστε, προσομοιώστε και κάνετε ray trace σε πραγματικό χρόνο σε ένα Z SFF -- FHFL επαγγελματικά γραφικά και επεξεργαστές Intel Core™.

Δυνατότητα διαμόρφωσης για τις σημερινές ανάγκες. Δυνατότητα επέκτασης για τις μελλοντικές ανάγκες.

Επιταχύνετε την τρέχουσα ροή εργασίας σας με πολλές επιλογές επεξεργαστή, κάρτας γραφικών, μνήμης και θυρών I/O.

Με πιστοποίηση ISV

Εργαστείτε με σιγουριά, γνωρίζοντας ότι το PC σας είναι πιστοποιημένο με κορυφαίες εφαρμογές λογισμικού για την εξασφάλιση κορυφαίας απόδοσης.[3]

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i7
Γενιά επεξεργαστή
Intel Core i7-14xxx
Προδιαγραφές επεξεργαστή *
i7-14700K
Επεξεργαστής αριθμό των πυρήνων
20
Νήματα επεξεργαστή
28
Ενίσχυση συχνότητας επεξεργαστή
5,6 GHz
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Μνήμη
Εσωτερική μνήμη *
64 GB
Μέγιστη εσωτερική μνήμη *
128 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
2 x 32 GB
Υποδοχές μνήμης
4x DIMM
Ταχύτητα μνήμης
4800 MHz
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express 4.0
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA RTX 2000 Ada
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
16 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Αριθμός διακριτών καρτών γραφικών
1
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
6
Ποσότητα θυρών USB 3.2 Gen 2x2 Type-C
1
Παράδοση ισχύος USB
Yes
Συνδεσιμότητα
USB Type-C DisplayPort Alternate Mode
Yes
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
2
Έκδοση DisplayPort
1.4
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Υποδοχές επέκτασης
PCI Express x1 (Gen 3.x) υποδοχές
1
PCI Express x4 (Gen 3.x) υποδοχές
2
Υποδοχές PCI Express x16 (Gen 4.x)
3
Σχέδιο
Τύπος πλαισίου *
SFF
Αριθμός βάσεων 3,5 ιντσών
1
Αριθμός βάσεων 2,5 ιντσών
1
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2024
Χώρα προέλευσης
Τσεχική Δημοκρατία
Απόδοση
Κατηγορία συσκευής
Απόδοση
Ψηφίδα (chip) ήχου
Realtek ALC3252
Ενσωματωμένα ηχεία
Yes
Αριθμός ηχείων
1
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Εργαλεία ασφαλείας HP
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Hood Sensor Optional Kit; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
Εργαλεία διαχείρισης HP
HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
HP Λογισμικό που παρέχεται
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
Τεχνητή Νοημοσύνη HP
AI Workstation
Τμήμα HP
Επιχείρηση
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Βάρος και διαστάσεις
Πλάτος *
384 mm
Βάθος *
308 mm
Ύψος *
100 mm
Βάρος *
5 kg
Πλάτος συσκευασίας
100 mm
Βάθος συσκευασίας
384 mm
Ύψος συσκευασίας
308 mm
Βάρος πακέτου
5,9 kg
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Χώρα Distributor
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)