location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 All-in-One PC Windows 11 Pro Wi-Fi 7 (802.11be) Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 870 G9 All-in-One PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99A97ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415436634 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 19 Jul 2025 07:25:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 870 G9 All-in-One PC Windows 11 Pro Wi-Fi 7 (802.11be) Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Άργυρος
  • - Intel UHD Graphics 770
  • - Wi-Fi 7 (802.11be) Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Ισχυρός επεξεργαστής Intel

Ενισχύστε την απόδοση των απαιτητικών επαγγελματικών εφαρμογών σας με την τελευταία γενιά επεξεργαστών Intel Core™.[2]

HP Sure Sense

Το κακόβουλο λογισμικό εξελίσσεται ταχύτατα και τα παραδοσιακά προγράμματα προστασίας από ιούς δεν μπορούν πάντα να αναγνωρίσουν νέες επιθέσεις. Προστατέψτε τον υπολογιστή σας από πρωτόγνωρες επιθέσεις με το HP Sure Sense που χρησιμοποιεί τεχνητή νοημοσύνη βαθιάς μάθησης για εξαιρετική προστασία από προηγμένα κακόβουλα λογισμικά.

Προστασία των κρίσιμων διεργασιών ασφάλειας

Εξασφαλίστε τη λειτουργία των κρίσιμων εφαρμογών και διαδικασιών που εκτελούνται, ακόμα και όταν εμφανίζεται κακόβουλο λογισμικό που προσπαθεί να τις διακόψει, με την προστασία που προσφέρει η αυτόματη αποκατάσταση του HP Sure Run.

Περιηγηθείτε με αυτοπεποίθηση

Προστατεύστε τον υπολογιστή σας από τοποθεσίες web, συνημμένα του Microsoft Office μόνο για ανάγνωση και PDF με ενσωματωμένο κακόβουλο λογισμικό, ransomware ή ιούς, με ασφάλεια μέσω υλικού από το HP Sure Click.[3]

Επιταχύνετε τις βασικές εργασίες διαχείρισης ΙΤ

Το HP Manageability Integration Kit επιταχύνει τη δημιουργία εικόνων και τη διαχείριση του υλικού, του BIOS και της ασφαλείας μέσω του Microsoft System Center Configuration Manager.[5]

HP Auto Frame

Δώστε πνοή στις συσκέψεις σας με κορυφαίες λειτουργίες ήχου και βίντεο.[4]

Ισχυρός επεξεργαστής Intel[2]

Διεκπεραιώστε εύκολα πολλαπλές εργασίες χάρη στον τελευταίο επεξεργαστή Intel[2], τον τεράστιο χώρο αποθήκευσης και την ευέλικτη μνήμη DDR5.

Προστασία από το HP Wolf Security

Το HP Wolf Security for Business δημιουργεί μια ανθεκτική άμυνα που είναι συνεχώς ενεργοποιημένη και επιβάλλεται από το υλισμικό.[6]

Προστατεύστε το κοινό μέλλον μας

Τουλάχιστον το 50% των πλαστικών που χρησιμοποιήθηκαν για την κατασκευή αυτού του υπολογιστή είναι ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση.[7]

Μνήμη
Τύποι υποδοχών μνήμης
SO-DIMM
Μέσα Αποθήκευσης
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Ηχος/ audio
Ενσωματωμένα ηχεία *
Yes
Δικτύωση
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi *
Wi-Fi 7 (802.11be)
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Ποσότητα θύρων USB4 Gen 3x2 *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4
Σχέδιο
Χρώμα όνομα
Silver
Χρώμα προϊόντος *
Άργυρος
Χώρα προέλευσης
Κίνα
Απόδοση
Τύπος προϊόντος *
All-in-One PC
Chipset μητρικής κάρτας
Intel Q670
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Βάρος και διαστάσεις
Βάρος
8,9 kg
Πλάτος συσκευασίας
742 mm
Βάθος συσκευασίας
237 mm
Ύψος συσκευασίας
640 mm
Βάρος πακέτου
15,1 kg
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
10 - 35 °C
Εύρος υγρασίας λειτουργίας
10 - 90%
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Άλλα χαρακτηριστικά
Τύπος πλαισίου
Όλα σε ένα
Οθόνη συμπεριλαμβάνεται
Yes
Ανάγνωση δαχτυλικού αποτυπώματος
Yes