location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 G10 Intel® Core™ i5 i5-1334U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 440 G10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9B9A4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961552010 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 01 Aug 2025 05:33:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 440 G10 Intel® Core™ i5 i5-1334U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα Laptop Clamshell Άργυρος
  • - Intel® Core™ i5 i5-1334U Επεξεργαστής αριθμό των πυρήνων: 10
  • - 35,6 cm (14") Full HD 1920 x 1080 εικονοστοιχεία IPS Οπίσθιος φωτισμός LED 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Ιόντων- λιθίου ( Li - Ion ) 51 Wh 45 W
  • - Windows 11 Pro
Περισσότερα>>>
Windows 11

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση ή την ασφάλεια, με τα Windows 11 και την τεχνολογία συνεργασίας και συνδεσιμότητας της HP.

Πολυπύρηνος επεξεργαστής Intel 13ης γενιάς

Εξασφαλίστε τον ιδανικό συνδυασμό ισχύος, γρήγορης απόδοσης και αξίας με έναν επεξεργαστή Intel Core™ 13ης γενιάς που χειρίζεται πολλαπλές εργασίες ομαλά και αξιόπιστα με πολλαπλούς πυρήνες επεξεργασίας.[2]

Γρήγορο και αποδοτικό ασύρματο LAN

Το πού μπορείτε να δουλέψετε καθορίζεται από τη φορητότητα του υπολογιστή σας και την αξιοπιστία μιας γρήγορης σύνδεσης. Εξασφαλίστε γρήγορη και αξιόπιστη σύνδεση σε πυκνά ασύρματα περιβάλλοντα με Wi-Fi 6 ταχύτητας Gbit.[1]

HP Sure Sense

Το κακόβουλο λογισμικό εξελίσσεται ταχύτατα και τα παραδοσιακά προγράμματα προστασίας από ιούς δεν μπορούν πάντα να αναγνωρίσουν νέες επιθέσεις. Προστατέψτε τον υπολογιστή σας από πρωτόγνωρες επιθέσεις με το HP Sure Sense που χρησιμοποιεί τεχνητή νοημοσύνη βαθιάς μάθησης για εξαιρετική προστασία από προηγμένα κακόβουλα λογισμικά.

Περιηγηθείτε με αυτοπεποίθηση

Προστατεύστε τον υπολογιστή σας από τοποθεσίες web, συνημμένα του Microsoft Office μόνο για ανάγνωση και PDF με ενσωματωμένο κακόβουλο λογισμικό, ransomware ή ιούς, με ασφάλεια μέσω υλικού από το HP Sure Click.[5]

Εργασία χωρίς διακοπές

Διατηρήστε την παραγωγικότητα σε υψηλά επίπεδα και μειώστε τις διακοπές, με τις πλήρως ενσωματωμένες και αυτοματοποιημένες λειτουργίες του οικοσυστήματος υλικολογισμικού HP BIOSphere Gen6. Οι υπολογιστές σας χαίρουν μεγαλύτερης προστασίας χάρη στις αυτόματες ενημερώσεις και τους αυτόματους ελέγχους ασφάλειας.[7]

Επιταχύνετε τις βασικές εργασίες διαχείρισης ΙΤ

Το HP Manageability Integration Kit επιταχύνει τη δημιουργία εικόνων και τη διαχείριση του υλικού, του BIOS και της ασφαλείας μέσω του Microsoft System Center Configuration Manager.[8]

Συνδέστε τον υπολογιστή σας και φορητές συσκευές

Μεταφέρετε ασύρματα έγγραφα, φωτογραφίες και βίντεο, σημειώσεις, τοποθεσίες web, διευθύνσεις και πολλά περισσότερα μεταξύ των συσκευών σας και του υπολογιστή σας, με την εύχρηστη εφαρμογή HP QuickDrop.[9]

Βελτιστοποιημένος για την υβριδική εργασία

Δείξτε στα καλύτερά σας απ' όπου κι αν εργάζεστε, με τις βελτιωμένες λειτουργίες κάμερας και τις ρυθμίσεις προσαρμογής φωτισμού.[3]

Σχεδίαση μεγάλης αντοχής

Υποβλήθηκε επιτυχώς σε 19 δοκιμές MIL-STD[6] για ανθεκτικότητα και είναι εύκολα επισκευάσιμος, συμβάλλοντας στη μέγιστη απόδοση της IT επένδυσής σας.

Απόδοση για την αναπτυσσόμενη επιχείρηση

Φέρτε σε πέρας απαιτητικές εργασίες με τον πιο πρόσφατο επεξεργαστή Intel[2,4], μεγάλη διάρκεια μπαταρίας, καθώς και με μνήμη και αποθηκευτικό χώρο με δυνατότητα αναβάθμισης.

Σχέδιο
Χρώμα όνομα
Pike silver aluminum
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Κάθε μέρα
Έτος εισαγωγής
2024
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
35,6 cm (14")
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
Full HD
Τύπος Panel
IPS
Οπίσθιος φωτισμός LED
Yes
Εγγενής αναλογία εικόνας
16:9
Αντιθαμβωτική οθόνη
Yes
Τεχνολογία οθόνης bezel
Micro-Edge
Φωτεινότητα οθόνης
250 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
35,6 cm
Χώρος χρώματος RGB
NTSC
Γκάμα χρωμάτων
45%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i5
Γενιά επεξεργαστή
Intel® Core™ i5 13ης γενιάς
Προδιαγραφές επεξεργαστή *
i5-1334U
Επεξεργαστής αριθμό των πυρήνων
10
Νήματα επεξεργαστή
12
Ενίσχυση συχνότητας επεξεργαστή
4,6 GHz
Πυρήνες απόδοσης
2
Efficient cores
8
Συχνότητα Performance-core Max Turbo
4,6 GHz
Συχνότητα Efficient-core Max Turbo
3,4 GHz
Κρυφή μνήμη (cache) επεξεργαστή
12 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
15 W
Μέγιστη ισχύς turbo
55 W
Μνήμη
Εσωτερική μνήμη *
8 GB
Τύπος μνήμης
DDR4-SDRAM
Ταχύτητα μνήμης
3200 MHz
Συντελεστής μορφής μνήμης
SO-DIMM
Διάταξη μνήμης
1 x 8 GB
Υποδοχές μνήμης
2x SO-DIMM
Μέγιστη εσωτερική μνήμη *
32 GB
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Οπτικές μονάδες *
No
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Διακριτός προσαρμογέας γραφικών *
No
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel Iris Xe Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Iris Xe Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας
1280 x 720 εικονοστοιχεία
Μέτωπο εμπρόσθιας κάμερας HD
HD
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6E AX211
Κατασκευαστής ελεγκτή WLAN
Intel
Σύνδεση Ethernet/LAN
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Έκδοση bluetooth
5.2
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
1
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
2
Αριθμός θυρών ethernet LAN (RJ-45)
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Πληκτρολόγιο
Ειδικά χαρακτηριστικά του πληκτρολογίου
Spritzwassergeschützt
Συσκευή κατάδειξης
Clickpad
Αριθμητικό πληκτρολόγιο *
No
Φωτιζόμενο πληκτρολόγιο
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Μοντέλο συσκευής εισόδου
HP Premium Keyboard
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
HP Connection Optimizer
Yes
Βοηθός Υποστήριξης HP
Yes
Προσαρμογέας HP Smart AC
Yes
Εμπρόσθια κάμερα HP
HP Webcam
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Ιόντων- λιθίου ( Li - Ion )
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
51 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
45 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
TCO
Βάρος και διαστάσεις
Πλάτος
321,9 mm
Βάθος
213,9 mm
Ύψος
19,9 mm
Βάρος *
1,38 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
449 mm
Ύψος συσκευασίας
305 mm
Περιεχόμενο πακέτου
Γραφίδα
No
Άλλα χαρακτηριστικά
Αριθμός ηχείων
2