location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Tower 600 G9 Wolf Pro Security Edition Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Tower 600 G9 Wolf Pro Security Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H756ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990860060 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 02 Aug 2025 13:59:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP Elite Tower 600 G9 Wolf Pro Security Edition Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Μαύρος (Μαύρο)
  • - Intel® Core™ i5 i5-13500 Επεξεργαστής αριθμό των πυρήνων: 14
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
Περισσότερα>>>
Η HP συνιστά τα Windows 11 Pro για επιχειρήσεις

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση με τα Windows 11 και την τεχνολογία συνεργασίας, ασφάλειας και συνδεσιμότητας της HP. Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις περιεχομένου και παραμείνετε οργανωμένοι με το Microsoft Copilot.[1]

Η ασφάλεια είναι η πρώτη προτεραιότητά σας

Το Wolf HP Pro Security Edition προσφέρει προδιαμορφωμένη προστασία υπολογιστή σε επίπεδο επιχείρησης για επιχειρήσεις μικρού και μεσαίου μεγέθους.[3]

Διαχείριση του BIOS ,μέσω δικτύου

Το HP Sure Admin, ένα σύγχρονο εργαλείο διαχείρισης BIOS, εξαλείφει την ανάγκη κωδικού πρόσβασης ή βοηθητικών προγραμμάτων ρύθμισης παραμέτρων του BIOS στο λειτουργικό σύστημα, δημιουργώντας μια ψηφιακή υπογραφή που επιτρέπει στους διαχειριστές IT να διαχειρίζονται με ασφάλεια τις ρυθμίσεις του BIOS μέσω δικτύου.[4]

Περιηγηθείτε με αυτοπεποίθηση

Προστατεύστε τον υπολογιστή σας από τοποθεσίες web, συνημμένα του Microsoft Office μόνο για ανάγνωση και PDF με ενσωματωμένο κακόβουλο λογισμικό, ransomware ή ιούς, με ασφάλεια μέσω υλικού από το HP Sure Click.[5]

Αυτόματη αποκατάσταση από επιθέσεις στο υλικολογισμικό

Οι επιθέσεις στο υλικολογισμικό μπορούν να καταστρέψουν εντελώς τον υπολογιστή σας. Παραμείνετε προστατευμένοι με το HP Sure Start, το BIOS με δυνατότητα αυτόματης επιδιόρθωσης που αποκαθίσταται αυτόματα από επιθέσεις ή αλλοιώσεις.[6]

Χρησιμοποιήστε τα χαρακτηριστικά ασφάλειας του υπολογιστή σας

Σταματήστε τις ανεπιθύμητες αλλαγές των ρυθμίσεων ασφαλείας και περιορίστε τη διάδοση του κακόβουλου λογισμικού με το HP Sure Run Gen5 που εντοπίζει, απομονώνει και παρέχει αναφορές σχετικά με τις επιθέσεις που επιδιώκουν την καταστροφή διεργασιών.

HP Sure Sense

Το κακόβουλο λογισμικό εξελίσσεται πολύ γρήγορα, ξεπερνώντας τις δυνατότητες των παραδοσιακών προγραμμάτων προστασίας από ιούς. Προστατέψτε τον υπολογιστή σας έναντι πρωτόγνωρων επιθέσεων με το HP Sure Sense, που συνδυάζει τη συμπεριφορική ανάλυση με προηγμένες τεχνικές τεχνητής νοημοσύνης για την παροχή εξαιρετικής προστασίας.[8]

Διαγραφή της μονάδας δίσκου

Το HP Secure Erase διαγράφει μόνιμα τα περιεχόμενα του σκληρού δίσκου, εάν πρόκειται να αλλάξει η χρήση ή ο ιδιοκτήτης του υπολογιστή.[9]

Απλή διαχείριση υπολογιστή

Λάβετε τις ενημερώσεις που χρειάζεστε και αφιερώστε λιγότερο χρόνο στη διαχείρισή τους με τον HP Support Assistant.[10]

Επιταχύνετε τις βασικές εργασίες διαχείρισης ΙΤ

Μειώστε το χρόνο εκτός λειτουργίας και το συνολικό κόστος ιδιοκτησίας των υπολογιστών HP με το HP Manageability Integration Kit. Αυτή η λύση βοηθά στην επιτάχυνση της δημιουργίας εικόνων και απλοποιεί τη διαχείριση ρουτίνας των ενημερώσεων υλικού, BIOS, ασφάλειας και λογισμικού.[11]

Ισχυρός επεξεργαστής Intel

Γρήγορη απόδοση από τον πιο πρόσφατο επεξεργαστή Intel[2] που σας βοηθά να διαχειρίζεστε γρήγορα τα μεγάλα έργα.

Σύνδεση πολλαπλών οθονών

Διατηρήστε τον έλεγχο όλων των ροών εργασίας σας με τρεις εγγενείς θύρες βίντεο.

Προστασία από το HP Wolf Security

Το HP Wolf Security for Business δημιουργεί μια ανθεκτική άμυνα που επιβάλλεται από το υλικό και είναι πάντα ενεργή.[7]

Προστατεύστε το κοινό μέλλον μας

Τουλάχιστον το 60% των πλαστικών που χρησιμοποιήθηκαν για την κατασκευή αυτού του υπολογιστή είναι ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση.[6]

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i5
Γενιά επεξεργαστή
Intel® Core™ i5 13ης γενιάς
Προδιαγραφές επεξεργαστή *
i5-13500
Επεξεργαστής αριθμό των πυρήνων
14
Νήματα επεξεργαστή
20
Ενίσχυση συχνότητας επεξεργαστή
4,8 GHz
Πυρήνες απόδοσης
6
Efficient cores
8
Συχνότητα Performance-core Max Turbo
4,8 GHz
Συχνότητα Efficient-core Max Turbo
3,5 GHz
Συχνότητα βάσης performance-core
2,5 GHz
Συχνότητα βάσης efficient-core
1,8 GHz
Κρυφή μνήμη (cache) επεξεργαστή
24 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
65 W
Μέγιστη ισχύς turbo
154 W
Μνήμη
Εσωτερική μνήμη *
16 GB
Μέγιστη εσωτερική μνήμη *
64 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
1 x 16 GB
Υποδοχές μνήμης
4x DIMM
Ταχύτητα μνήμης
4800 MHz
Ρυθμός μεταφοράς δεδομένων μνήμης
4800 MT/s
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Κατασκευαστής ελεγκτή WLAN
Intel
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6E AX211
Τύπος κεραίας
2x2
Bluetooth
Yes
Δικτύωση
Έκδοση bluetooth
5.2
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
4
Ποσότητα θυρών USB 3.2 Gen 2x2 Type-C
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
3
Έκδοση DisplayPort
1.4
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Υποδοχές επέκτασης
PCI Express x1 (Gen 3.x) υποδοχές
2
PCI Express x16 (Gen 3.x) υποδοχές
1
Υποδοχές PCI Express x16 (Gen 4.x)
1
Σχέδιο
Τύπος πλαισίου *
Tower
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2025
Απόδοση
Κατηγορία συσκευής
Premium
Chipset μητρικής κάρτας
Intel Q670
Ψηφίδα (chip) ήχου
Realtek ALC3252
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Τύπος προϊόντος *
PC
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
10 - 35 °C
Εύρος υγρασίας λειτουργίας
10 - 90%
Βάρος και διαστάσεις
Πλάτος *
337 mm
Βάθος *
308 mm
Ύψος *
155 mm
Βάρος *
6,15 kg
Πλάτος συσκευασίας
287 mm
Βάθος συσκευασίας
400 mm
Ύψος συσκευασίας
499 mm
Βάρος πακέτου
9,24 kg
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
Yes
Συνδεσιμότητα ποντικιού
Καλωδιωμένος (Ενσύρματος)
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Άλλα χαρακτηριστικά
Πληκτρολόγιο
USB