location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop 22-dg0003nv 256 GB SSD Windows 11 Home Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop 22-dg0003nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1KG9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122798964 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 26 Jun 2025 19:21:29
The date of the most recent change of the data-sheet in Icecat's system
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο – τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[8]

Επεξεργαστής Intel
Επεξεργαστής Intel

Εξασφαλίστε την απόδοση και τα γραφικά που χρειάζεστε με έναν οικονομικά προσιτό επεξεργαστή Intel για να συνδέεστε, να μαθαίνετε και να παίζετε όπου κι αν βρίσκεστε.[9]

Κάρτα γραφικών Intel UHD
Κάρτα γραφικών Intel UHD

Απολαύστε ομαλή ροή περιεχομένου σε 4K και παίξτε τα αγαπημένα σας παιχνίδια σε 720p, χωρίς να απαιτείται ειδική κάρτα γραφικών. Με την εξαιρετική απόδοση γραφικών Intel UHD, θα δείτε τη διαφορά σε οτιδήποτε κάνετε.[10]

Οθόνη Full HD
Οθόνη Full HD

Καθίστε αναπαυτικά και απολαύστε εξαιρετικά ευκρινή και ζωντανά γραφικά και εικόνες με την ποιότητα των 2 εκατομμυρίων pixel. Η ανάλυση 1.920 x 1.080 δίνει μια νέα διάσταση σε όλο το ψηφιακό σας περιεχόμενο.[1]

Αντιθαμβωτική οθόνη
Αντιθαμβωτική οθόνη

Απολαύστε τον ήλιο και το αγαπημένο σας περιεχόμενο με αυτή την αντιθαμβωτική οθόνη. Με τις ιδιότητες χαμηλής ανανάκλασης και γυαλάδας, έχετε λιγότερες αντανακλάσεις όταν βρίσκεστε σε εξωτερικό χώρο.

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[11]

Η σχεδίαση περιλαμβάνει ανακυκλωμένα μέταλλα και ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση
Η σχεδίαση περιλαμβάνει ανακυκλωμένα μέταλλα και ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση

Κατασκευασμένη για ένα καλύτερο αύριο. Σχεδίαση με ανακυκλωμένα μέταλλα και ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση για μείωση των επιπτώσεων στο περιβάλλον και προώθηση της υπερενεργειακής απόδοσης.[12]

Ξεκλειδώστε την αξία της αγοράς σας από την HP

Η εφαρμογή myHP παρέχει απλή ρύθμιση και εγγραφή και σας βοηθάει να προσαρμόσετε, να βελτιστοποιήσετε και να ασφαλίσετε τη συσκευή σας με συμβουλές, υποδείξεις και εύκολα προσβάσιμες ρυθμίσεις.

Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP
Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP

Παίξτε εκατοντάδες παιχνίδια σε υπολογιστή με τη νέα σας συσκευή HP και 3 μήνες PC Game Pass — συμπεριλαμβανομένου του EA play. Χάρη στη συνεχή προσθήκη νέων παιχνιδιών, πάντα υπάρχει κάτι καινούργιο για να παίξετε [1],[2].[13]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[14]

Εγγραφή EPEAT Gold
Εγγραφή EPEAT Gold

Τα προϊόντα με την πιστοποίηση EPEAT Gold είναι τα προϊόντα με την υψηλότερη βαθμολογία που πληρούν όλα τα απαιτούμενα κριτήρια EPEAT. Το EPEAT είναι το κορυφαίο οικολογικό σήμα στον κόσμο για ηλεκτρονικά είδη.[15]

Αποθήκευση σε PCIe SSD
Αποθήκευση σε PCIe SSD

Εκκίνηση σε λίγα μόλις δευτερόλεπτα με αστραπιαία ταχύτητα και χώρο αποθήκευσης σε SSD PCIe έως 256 GB.

RAM DDR5
RAM DDR5

Σχεδιασμένο για να λειτουργεί αποτελεσματικά και αξιόπιστα σε υψηλότερες ταχύτητες, το DDR5 είναι το πιο πρόσφατο πρότυπο μνήμης RAM. Με μεγαλύτερο εύρος ζώνης, εξασφαλίζετε μεγαλύτερη ώθηση στην απόδοση.

Κάμερα HP True Vision HD
Κάμερα HP True Vision HD

Πραγματοποιήστε βιντεοκλήσεις με εντυπωσιακή καθαρότητα ακόμα και σε συνθήκες χαμηλού φωτισμού και κάντε κάθε επικοινωνία σας απόλυτα διαπροσωπική, προστατεύοντας τις σχέσεις σας.[16]

Εύκολη σύνδεση
Εύκολη σύνδεση

Απολαύστε μεγαλύτερες ταχύτητες, βελτιωμένη απόδοση και μεγαλύτερη χωρητικότητα με την ασύρματη κάρτα Wi-Fi 6 και λειτουργία Bluetooth️5.3.[17]

δύο ηχεία
δύο ηχεία

Απολαύστε την αγαπημένη σας μουσική, ταινία ή παιχνίδι σε δυνατή ένταση, με τα διπλά στερεοφωνικά ηχεία.

USB Type-A, με ρυθμό σηματοδότησης 5 Gbps
USB Type-A, με ρυθμό σηματοδότησης 5 Gbps

Συνδέστε την εξωτερική σας μονάδα αποθήκευσης με αυτήν τη θύρα USB Type-A, που έχει ρυθμό σηματοδότησης 5 Gbps.[18]

Πληκτρολόγιο πλήρους μεγέθους
Πληκτρολόγιο πλήρους μεγέθους

Το πληκτρολόγιο πλήρους μεγέθους σας επιτρέπει να εργάζεστε οπουδήποτε, με πλήκτρα διαδρομής 1,5 mm για άνετη πληκτρολόγηση και απόλυτη παραγωγικότητα.

Τροφοδοτήστε το σύγχρονο νοικοκυριό σας
Τροφοδοτήστε το σύγχρονο νοικοκυριό σας

Κάντε πολλαπλές εργασίες με ευκολία χάρη στη γρήγορη επεξεργαστική ισχύ, τις πολλές θύρες και τον άφθονο αποθηκευτικό χώρο για φωτογραφίες και βίντεο.

Μεταδώστε εικόνα και ήχο με τους δικούς σας όρους
Μεταδώστε εικόνα και ήχο με τους δικούς σας όρους

Ξεχωρίστε με προηγμένα βίντεο και τη μείωση θορύβου AI και ελέγξτε το απόρρητό σας με το χειροκίνητο κλείστρο της κάμερας.

Χαλαρώστε με μια συναρπαστική εμπειρία ψυχαγωγίας
Χαλαρώστε με μια συναρπαστική εμπειρία ψυχαγωγίας

Χαλαρώστε με οπτική απεικόνιση FHD[1] σε ευρεία οθόνη[2], με ζωντανά χρώματα, υψηλή αντίθεση[3] και ηχεία συντονισμένα με DTS Audio.

Με γνώμονα το κοινό μας μέλλον
Με γνώμονα το κοινό μας μέλλον

Περιέχει ανακυκλωμένα μέταλλα[4] και πλαστικά[5,6] και είναι πιστοποιημένος με EPEAT Gold[7] και ENERGY STAR.

Μνήμη
Υποδοχές μνήμης
1x SO-DIMM
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
256 GB
Μέσα αποθήκευσης *
SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Σχέδιο
Χρώμα όνομα
Ceramic white
Χρώμα προϊόντος *
Λευκός (Άσπρος)
Απόδοση
Κατηγορία συσκευής
Κάθε μέρα
Ενσωματωμένα ηχεία
Yes
Αριθμός ηχείων
2
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
Τμήμα HP
Σπίτι
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
65 W
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος *
493,5 mm
Βάθος *
169,9 mm
Ύψος *
382,7 mm
Βάρος *
4,17 kg
Πλάτος συσκευασίας
596 mm
Βάθος συσκευασίας
155 mm
Ύψος συσκευασίας
398 mm
Βάρος πακέτου
7,52 kg
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Οθόνη
Οθόνη αφής
No