location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cn2006nv 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cn2006nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1WH1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122867493 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 25 Jun 2025 17:10:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 17-cn2006nv 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα Laptop Clamshell Άργυρος
  • - 16:9
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 6,75 h 45 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[5]

Ένας δυναμικός επεξεργαστής που προσαρμόζεται στις ανάγκες σας για ύψιστη απόδοση κατά την ταυτόχρονη εκτέλεση πολλαπλών εργασιών
Ένας δυναμικός επεξεργαστής που προσαρμόζεται στις ανάγκες σας για ύψιστη απόδοση κατά την ταυτόχρονη εκτέλεση πολλαπλών εργασιών

Οι επεξεργαστές Intel Core™ 12ης γενιάς κατανέμουν την απόδοση εκεί που τη χρειάζεστε περισσότερο — εξοικονομώντας σας χρόνο και αυξάνοντας τη δυνατότητά σας να κάνετε τα πράγματα που πραγματικά θέλετε.[1]

Κάρτα γραφικών Intel UHD
Κάρτα γραφικών Intel UHD

Απολαύστε ομαλή ροή περιεχομένου σε 4K και παίξτε τα αγαπημένα σας παιχνίδια σε 720p, χωρίς να απαιτείται ειδική κάρτα γραφικών. Με την εξαιρετική απόδοση γραφικών Intel UHD, θα δείτε τη διαφορά σε οτιδήποτε κάνετε.[6]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[7]

Οθόνη Full HD
Οθόνη Full HD

Καθίστε αναπαυτικά και απολαύστε εξαιρετικά ευκρινή και ζωντανά γραφικά και εικόνες με την ποιότητα των 2 εκατομμυρίων pixel. Η ανάλυση 1.920 x 1.080 δίνει μια νέα διάσταση σε όλο το ψηφιακό σας περιεχόμενο.[8]

Αντιθαμβωτική οθόνη
Αντιθαμβωτική οθόνη

Απολαύστε τον ήλιο και το αγαπημένο σας περιεχόμενο με αυτή την αντιθαμβωτική οθόνη. Με τις ιδιότητες χαμηλής ανανάκλασης και γυαλάδας, έχετε λιγότερες αντανακλάσεις όταν βρίσκεστε σε εξωτερικό χώρο.

Λόγος διαστάσεων 16:9
Λόγος διαστάσεων 16:9

Ο λόγος διαστάσεων 16:9 σας επιτρέπει να βλέπετε όλο το παιχνίδι σας.

Βιώσιμη σχεδίαση
Βιώσιμη σχεδίαση

Κι επειδή οι μικρές λεπτομέρειες κάνουν τη μεγάλη διαφορά, αυτό το προϊόν περιλαμβάνει βιώσιμα υλικά, όπως πλαστικά που θα κατέληγαν στους ωκεανούς και ανακυκλωμένα πλαστικά μετά από την κατανάλωσή τους.[9]

Τα καπάκια των πλήκτρων περιέχουν ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση
Τα καπάκια των πλήκτρων περιέχουν ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση

Υιοθετούμε μια πιο βιώσιμη σχεδίαση για τα πληκτρολόγιά μας, κατασκευάζοντας τα πλήκτρα από ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση.[10]

Προσφορά Adobe

Αποκτήστε έναν μήνα δωρεάν δοκιμής των καλύτερων εφαρμογών για δημιουργικότητα και παραγωγικότητα από την Adobe με την αγορά υπολογιστή από την HP.[11]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε τη συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 45 λεπτά.[12]

Αποθήκευση σε PCIe SSD
Αποθήκευση σε PCIe SSD

Εκκίνηση μέσα σε λίγα μόλις δευτερόλεπτα με αστραπιαία ταχύτητα και χώρο αποθήκευσης σε PCIe SSD έως 512 GB.

Εύκολη σύνδεση
Εύκολη σύνδεση

Απολαύστε μεγαλύτερες ταχύτητες, βελτιωμένη απόδοση και μεγαλύτερη χωρητικότητα με την ασύρματη κάρτα Wi-Fi 6 και λειτουργία Bluetooth️5.3.[13]

Υποστήριξη MU-MIMO
Υποστήριξη MU-MIMO

Εάν στο σπίτι σας έχετε πολλές συσκευές MU-MIMO, η υποστήριξη MU-MIMO λειτουργεί συνδυαστικά με έναν δρομολογητή MU-MIMO και μεγιστοποιεί την κυκλοφορία του δικτύου επιτυγχάνοντας ομαλότερη εμπειρία online χρήσης.

Δύο ηχεία
Δύο ηχεία

Απολαύστε την αγαπημένη σας μουσική, ταινία ή παιχνίδι σε δυνατή ένταση, με τα διπλά στερεοφωνικά ηχεία.

Μνήμη διπλού καναλιού
Μνήμη διπλού καναλιού

Με τεχνολογία διπλών καναλιών, τα δυο κανάλια λειτουργούν ταυτόχρονα για διπλασιασμό της ταχύτητας επικοινωνίας μεταξύ του ελεγκτή μνήμης και της RAM, αυξάνοντας τις επιδόσεις του συστήματος.

USB Type-C, με ρυθμό σηματοδότησης 5 Gbps
USB Type-C, με ρυθμό σηματοδότησης 5 Gbps

Συνδέστε την εξωτερική σας μονάδα αποθήκευσης με αυτήν τη θύρα USB Type-C, που έχει ρυθμό σηματοδότησης 5 Gbps. Επίσης είναι αντιστρεπτή για να μην ανησυχείτε μήπως συνδέσετε το βύσμα ανάποδα.[14]

Συνδεδεμένη σύγχρονη αναμονή

Ελέγξτε τα email σας και λάβετε ειδοποιήσεις ημερολογίου και πολλά άλλα, ακόμα και όταν δεν χρησιμοποιείτε τον υπολογιστή. Ο υπολογιστής παραμένει συνδεδεμένος για άμεσες ενημερώσεις.

Ενίσχυση ολόκληρη τη μέρα με επεξεργαστή Intel
Ενίσχυση ολόκληρη τη μέρα με επεξεργαστή Intel

Πολλαπλές εργασίες με ευκολία χάρη στον ισχυρό επεξεργαστή AMD[1], την τεχνολογία γρήγορου Wi-Fi και τον μεγάλο χώρο αποθήκευσης.

Μπορείτε να ανασάνετε, σας έχουμε καλυμμένους
Μπορείτε να ανασάνετε, σας έχουμε καλυμμένους

Με βελτιωμένα χαρακτηριστικά, όπως το μεγεθυμένο click pad και το HP Fast Charge[4], μπορείτε να να δημιουργείτε, να παρακολουθείτε και να κάνετε ό,τι σας αρέσει.

Δείτε και κάντε περισσότερα με άνεση
Δείτε και κάντε περισσότερα με άνεση

Απολαύστε την οθόνη υψηλής ανάλυσης 17,3 ιντσών με στενό πλαίσιο και πληκτρολόγιο με μεντεσέδες ανύψωσης για πιο φυσική πληκτρολόγηση.

Βιώσιμη σχεδίαση με το βλέμμα στραμμένο στο μέλλον
Βιώσιμη σχεδίαση με το βλέμμα στραμμένο στο μέλλον

Προσεκτικά σχεδιασμένος με ανακυκλωμένα πλαστικά[3], εγγραφή EPEAT Gold[2] και πιστοποίηση ENERGY STAR.

Σχέδιο
Χρώμα όνομα
Natural silver
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Κάθε μέρα
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
No
Εγγενής αναλογία εικόνας
16:9
Επεξεργαστής
Γενιά επεξεργαστή
Intel® Core™ i3 12ης γενιάς
Μνήμη
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
MIMO
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4b
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
6,75 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
9 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
45 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
45 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, EPEAT Gold
Βάρος και διαστάσεις
Πλάτος
400,7 mm
Βάθος
257,8 mm
Ύψος
19,9 mm
Βάρος *
2,08 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
520 mm
Ύψος συσκευασίας
345 mm
Βάρος πακέτου
2,96 kg
Άλλα χαρακτηριστικά
Αριθμός ηχείων
2