location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy Laptop 17-da0004nv Οθόνη αφής Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy Laptop 17-da0004nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A24C9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122911783 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 30 Jun 2025 16:00:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Envy Laptop 17-da0004nv Οθόνη αφής Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell
  • - Οθόνη αφής 16:9
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 10,75 h 65 W
  • - Windows 11 Pro
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[5]

Intel Core™ Ultra
Intel Core™ Ultra

Απολαύστε ισχυρή και δυναμική απόδοση και εκτινάξτε την παραγωγικότητά σας στα ύψη. Επεξεργαστείτε, μοιραστείτε και απολαύστε φανταστική ψυχαγωγία 4K με αστραπιαία ταχύτητα, χωρίς διακοπές.[6]

Οθόνη αφής FHD
Οθόνη αφής FHD

Η έξυπνη τεχνολογία αφής σάς επιτρέπει να ελέγχετε τον υπολογιστή σας απευθείας από την οθόνη. Και η ανάλυση 1920 x 1080 παρέχει 2 εκατομμύρια pixel για ζωντανά, εξαιρετικά ευκρινή γραφικά.[7]

100% sRGB
100% sRGB

Παρουσιάστε τις δημιουργίες σας σε όλα τα χρώματά τους στην οθόνη 100% sRGB για μέγιστη χρωματική γκάμα και ακρίβεια.

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[8]

Λόγος διαστάσεων 16:9
Λόγος διαστάσεων 16:9

Ο λόγος διαστάσεων 16:9 σας επιτρέπει να προβάλλετε περισσότερο περιεχόμενο κάνοντας λιγότερη κύλιση.[9]

Copilot στα Windows με κλειδί Copilot
Copilot στα Windows με κλειδί Copilot

Το Copilot στα Windows σας δίνει έξυπνες απαντήσεις. Πρόσβαση με το πάτημα του πλήκτρου Copilot.[10]

Ανακυκλωμένο αλουμίνιο
Ανακυκλωμένο αλουμίνιο

Επειδή οι λεπτομέρειες κάνουν τη διαφορά, αυτός ο σχεδιασμός φορητού υπολογιστή περιλαμβάνει βιώσιμα υλικά όπως το ανακυκλωμένο αλουμίνιο.[11]

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[12]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[13]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[14]

Διάρκεια ζωής μπαταρίας που σας απελευθερώνει
Διάρκεια ζωής μπαταρίας που σας απελευθερώνει

Αντεπεξέλθετε στις απαιτήσεις της ημέρας χωρίς να ανησυχείτε για την επαναφόρτιση. Με διάρκεια ζωής μπαταρίας έως 10 ώρες και 45 λεπτά, μπορείτε να εργάζεστε, να βλέπετε περισσότερα και να περνάτε τον χρόνο σας με απόλυτη ξεγνοιασιά.[15]

Wi-Fi 6E
Wi-Fi 6E

Απολαύστε υψηλότερες ταχύτητες, βελτιωμένη απόδοση, μεγαλύτερη χωρητικότητα και μικρότερες καθυστερήσεις σε σύγκριση με προηγούμενες επαναληπτικές διαδικασίες με την τεχνολογία Wi-Fi 6E.[16]

Σίγαση μικροφώνου
Σίγαση μικροφώνου

Απολαύστε μεγαλύτερη ξεγνοιασιά και την άνεση ενός ειδικού κουμπιού σίγασης μικροφώνου, το οποίο μπορείτε εύκολα να ενεργοποιήσετε αλλά και να γνωρίζετε αν είναι ενεργοποιημένο ή όχι, μέσω μιας φωτεινής ένδειξης LED.

Κλείστρο κάμερας
Κλείστρο κάμερας

Τέρμα στις άκομψες κολλητικές ταινίες για τη διαφύλαξη των ιδιωτικών σας στιγμών. Εξασφαλίστε ιδιωτικότητα και ασφάλεια με ένα ορατό, απτό κλείστρο που απενεργοποιεί την κάμερα του υπολογιστή σας όταν δεν την χρησιμοποιείτε.

Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας
Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας

Η υψηλής ποιότητας κάμερα σας επιτρέπει να πραγματοποιείτε βιντεοκλήσεις με εκπληκτικές λεπτομέρειες και ανάλυση έως και 2592x1944.[17]

Thunderbolt™ 4 με USB4™ Type-C
Thunderbolt™ 4 με USB4™ Type-C

Η πιο πρόσφατη λύση Thunderbolt™ σάς επιτρέπει την τροφοδοσία της συσκευής σας ή τη σύνδεση έως και δύο οθονών 4K με ένα μόνο καλώδιο και ταχύτατο ρυθμό σηματοδότησης 40 Gbps.

Δοκιμαστική έκδοση McAfee Online Protection διάρκειας 12 μηνών
Δοκιμαστική έκδοση McAfee Online Protection διάρκειας 12 μηνών

Ασφαλίστε τη συσκευή σας με βραβευμένα antivirus και προστασία στο Internet. Η δωρεάν δοκιμή περιλαμβάνει ασφαλές VPN για προστασία της ιδιωτικής ζωής και των δεδομένων κατά την περιήγηση σε δημόσιο Wi-Fi[18]

Αυξήστε την παραγωγικότητά σας με ενσωματωμένη τεχνητή νοημοσύνη
Αυξήστε την παραγωγικότητά σας με ενσωματωμένη τεχνητή νοημοσύνη

Ανταποκριθείτε με απόλυτη επιτυχία στις απαιτήσεις της ημέρας με ενσωματωμένη ισχύ επεξεργασίας βάσει τεχνητής νοημοσύνης για βελτιστοποιημένη διάρκεια ζωής μπαταρίας και απρόσκοπτη πολυδιεργασία.

Τα κατάλληλα εργαλεία για κάθε εργασία
Τα κατάλληλα εργαλεία για κάθε εργασία

Συνδέστε απρόσκοπτα το smartphone για μεταφορά αρχείων και απολαύστε πεντακάθαρες συνδέσεις με την κάμερα 5 MP.

Ισχύς και φορητότητα σε μία συσκευή
Ισχύς και φορητότητα σε μία συσκευή

Ανταποκριθείτε με απόλυτη επιτυχία στις απαιτήσεις της ημέρας με άφθονο χώρο αποθήκευσης και μνήμη για απρόσκοπτη απόδοση εφαρμογών σε μια μεγάλη οθόνη 17".

Με γνώμονα το κοινό μας μέλλον
Με γνώμονα το κοινό μας μέλλον

Περιέχει ανακυκλωμένα μέταλλα[2] και πλαστικά[3] και είναι πιστοποιημένος με EPEAT Gold Climate+[4] και ENERGY STAR.

Σχέδιο
Χρώμα όνομα
Glacier silver
Τύπος προϊόντος *
Laptop
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Premium
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
Yes
Εγγενής αναλογία εικόνας
16:9
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B
3
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Θύρες USB Sleep-and-Charge
3
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Επιταχυνσιόμετρο
Yes
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Πληκτρολόγιο
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τεχνητή Νοημοσύνη HP
AI PC
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
10,75 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
16,5 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, EPEAT Gold
Βάρος και διαστάσεις
Πλάτος
396 mm
Βάθος
258,6 mm
Ύψος
19,9 mm
Βάρος *
2,5 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
80 mm
Βάθος συσκευασίας
475 mm
Ύψος συσκευασίας
335 mm
Βάρος πακέτου
3,81 kg