location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Ultra G1q Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Οθόνη αφής 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Ultra
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook Ultra G1q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A37A4ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701365686 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 17 Jun 2025 22:54:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook Ultra G1q Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Οθόνη αφής 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Μπλε
  • - Qualcomm Snapdragon X1E-78-100 Επεξεργαστής αριθμό των πυρήνων: 12
  • - Οθόνη αφής 35,6 cm (14") 2.2K 2240 x 1400 εικονοστοιχεία IPS Στιλπνότητα
  • - 16 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - Qualcomm Adreno GPU
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Πολυμερές λιθίου (LiPo) 59 Wh 65 W
  • - Windows 11 Pro
Περισσότερα>>>
Η HP συνιστά τα Windows 11 Pro για επιχειρήσεις

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση με τα Windows 11 και την τεχνολογία συνεργασίας, ασφάλειας και συνδεσιμότητας της HP. Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις περιεχομένου και παραμείνετε οργανωμένοι με το Microsoft Copilot.[1]

Αστραπιαίες ταχύτητες

Αυτή η εξαιρετικά αποδοτική πλατφόρμα Snapdragon™ X Elite, με Hexagon™ NPU και κάρτα γραφικών Qualcomm™ Adreno™, υποστηρίζει αστραπιαίες ταχύτητες και βέλτιστη διάρκεια ζωής μπαταρίας για αυτόν τον λεπτό και κομψό υπολογιστή, παρέχοντας ταυτόχρονα τις εφαρμογές και τις δυνατότητες των Windows που ήδη γνωρίζετε.[2]

HP Sure Sense

Το κακόβουλο λογισμικό εξελίσσεται πολύ γρήγορα, ξεπερνώντας τις δυνατότητες των παραδοσιακών προγραμμάτων προστασίας από ιούς. Προστατέψτε τον υπολογιστή σας έναντι πρωτόγνωρων επιθέσεων με το HP Sure Sense, που συνδυάζει τη συμπεριφορική ανάλυση με προηγμένες τεχνικές τεχνητής νοημοσύνης για την παροχή εξαιρετικής προστασίας.[9]

Εξερευνήστε νέα πράγματα και βρείτε απαντήσεις

Εξερευνήστε απρόσκοπτα νέα πράγματα και βρείτε απαντήσεις σε οτιδήποτε χρειάζεστε, χρησιμοποιώντας διαδικτυακό περιεχόμενο. Μη διστάσετε να ανακαλύψετε πληροφορίες, συμβουλές, δημιουργικές ιδέες ή απλώς να συνομιλήσετε.[10]

Συνεργασία μέσω της NPU

Δείξτε στα καλύτερά σας κατά τις βιντεοκλήσεις, χρησιμοποιώντας λιγότερη ισχύ. Διαχειριστείτε τα στοιχεία ελέγχου βίντεο για εσωτερικές και εξωτερικές κάμερες με το Poly Camera Pro. Πλέον, το αυτόματο καδράρισμα, η εστίαση, το θάμπωμα φόντου και το εικονικό φόντο χρησιμοποιούν λιγότερη ισχύ καθώς εκτελούνται στην NPU.[11]

Συλλάβετε όλες τις λεπτομέρειες

Είτε πραγματοποιείτε κλήση είτε εγγραφή βίντεο, η κάμερα υπερύθρων 5 MP που διαθέτει χρονική μείωση θορύβου, παρέχει εξαιρετική ευκρίνεια και αυξημένη ανάλυση. Θέλετε να είστε σίγουροι ότι δεν σας βλέπει κανείς; Απλώς κλείστε το φυσικό κλείστρο για να αποκλείσετε τη λήψη εικόνας από την κάμερα.

Απόδοση πέρα από τα συνηθισμένα

Δώστε αξία σε κάθε στιγμή με έναν υπολογιστή AI που διαθέτει την απαιτούμενη ισχύ για να εκτελεί τεχνολογία τεχνητής νοημοσύνης τοπικά.[4]

Πρωτοποριακή συνεργασία

Παρουσιάστε τις ιδέες σας μέσω της κάμερας 5 MP με κλείστρο ιδιωτικότητας και το Poly Camera Pro.[5]

Επικεντρωθείτε στην εργασία σας

Η μεγάλη διάρκεια ζωής της μπαταρίας και το HP Fast Charge[7] (50% σε 30 λεπτά) σας βοηθούν να διατηρείτε τη ροή των εργασιών σας.

Προστατεύστε το κοινό μέλλον μας

Αυτός ο υπολογιστής ΑΙ HP EliteBook Ultra G1q έχει σχεδιαστεί με 50% ανακυκλωμένο αλουμίνιο στα καλύμματα A, C και D.[8]

Σχέδιο
Χρώμα όνομα
Atmosphere blue
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Μπλε
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Premium
Έτος εισαγωγής
2024
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
35,6 cm (14")
Βήμα εικονοστοιχείων *
2240 x 1400 εικονοστοιχεία
Οθόνη αφής *
Yes
Τύπος HD
2.2K
Τύπος Panel
IPS
Επιφανεία απεικονίσεως
Στιλπνότητα
Αντιθαμβωτική οθόνη
Yes
Φωτεινότητα οθόνης
400 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
35,6 cm
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Qualcomm
Τύπος επεξεργαστή *
Qualcomm Snapdragon
Γενιά επεξεργαστή
Snapdragon X Elite
Προδιαγραφές επεξεργαστή *
X1E-78-100
Επεξεργαστής αριθμό των πυρήνων
12
Ενίσχυση συχνότητας επεξεργαστή
3,4 GHz
Κρυφή μνήμη (cache) επεξεργαστή
42 MB
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
Qualcomm Hexagon
Απόδοση NPU έως
45 TOPs
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
LPDDR5x-SDRAM
Συντελεστής μορφής μνήμης
On-board
Μέγιστη εσωτερική μνήμη *
16 GB
Ρυθμός μεταφοράς δεδομένων μνήμης
8400 MT/s
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Διασυνδετικά οδηγού Solid State Disk
PCI Express 4.0
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
No
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Qualcomm
Διακριτός προσαρμογέας γραφικών *
No
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Qualcomm Adreno
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Qualcomm Adreno GPU
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας (αριθμητικά)
5 MP
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Qualcomm FastConnect 6900
Κατασκευαστής ελεγκτή WLAN
Qualcomm
Bluetooth
Yes
Έκδοση bluetooth
5.3
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Ποσότητα θύρων USB4 Gen 3x2
1
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Πληκτρολόγιο
Συσκευή κατάδειξης
Clickpad
Αριθμητικό πληκτρολόγιο *
No
Φωτιζόμενο πληκτρολόγιο
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
Atmosphere blue
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Υπολογιστής Copilot+
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
HP Connection Optimizer
Yes
Βοηθός Υποστήριξης HP
Yes
Προσαρμογέας HP Smart AC
Yes
Εμπρόσθια κάμερα HP
HP Webcam 5MP
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
59 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Θύρα φόρτισης USB Type-C *
No
Ασφάλεια
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Πιστοποιητικά
Πιστοποιητικά συμμόρφωσης
RoHS, VCCI
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Βάρος και διαστάσεις
Πλάτος
312,9 mm
Βάθος
223,5 mm
Ύψος ( μπροστά )
8,4 mm
Ύψος (πίσω)
1,12 cm
Βάρος *
1,34 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
80 mm
Βάθος συσκευασίας
430 mm
Ύψος συσκευασίας
315 mm
Περιεχόμενο πακέτου
Δεσμίδα προσαρμογέων AC *
Yes