location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 14 inch G11 Notebook PC Laptop Wi-Fi 6E (802.11ax) FreeDOS AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 640 14 inch G11 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A37FHET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485155425 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 03 Jul 2025 04:09:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 640 14 inch G11 Notebook PC Laptop Wi-Fi 6E (802.11ax) FreeDOS AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - FreeDOS
Περισσότερα>>>
Ισχυρός επεξεργαστής Intel

Ενισχύστε την απόδοση των απαιτητικών επαγγελματικών εφαρμογών σας με τον επεξεργαστή Intel Core™ τελευταίας γενιάς.[2]

Γρήγορο και αποδοτικό ασύρματο LAN

Το πού μπορείτε να δουλέψετε καθορίζεται από τη φορητότητα του υπολογιστή σας και την αξιοπιστία μιας γρήγορης σύνδεσης. Εξασφαλίστε γρήγορη και αξιόπιστη σύνδεση σε πυκνά ασύρματα περιβάλλοντα με ρυθμό μετάδοσης δεδομένων Gbit Wi-Fi 6E.[1]

Περιηγηθείτε με αυτοπεποίθηση

Προστατεύστε τον υπολογιστή σας από τοποθεσίες web, συνημμένα του Microsoft Office μόνο για ανάγνωση και PDF με ενσωματωμένο κακόβουλο λογισμικό, ransomware ή ιούς, με ασφάλεια μέσω υλικού από το HP Sure Click.[4]

Αυτόματη αποκατάσταση από επιθέσεις στο υλικολογισμικό

Οι επιθέσεις στο υλικολογισμικό μπορούν να καταστρέψουν εντελώς τον υπολογιστή σας. Παραμείνετε προστατευμένοι με το HP Sure Start, το BIOS με δυνατότητα αυτόματης επιδιόρθωσης που αποκαθίσταται αυτόματα από επιθέσεις ή αλλοιώσεις.[5]

Το δικό σας δακτυλικό αποτύπωμα, ο δικός σας κωδικός πρόσβασης

Ξεχάστε τα ονόματα χρήστη και τους κωδικούς πρόσβασης. Συνδεθείτε απλώς στα Windows και σε τοποθεσίες web μέσω του προαιρετικού αισθητήρα δακτυλικών αποτυπωμάτων.

Εύκολη διαχείριση μπαταρίας

Διαχειριστείτε και παρακολουθήστε την απόδοση και την κατάσταση της μπαταρίας και προσαρμόστε τις επιλογές ρύθμισης με τον εύχρηστο πίνακα εργαλείων HP Power Manager.[8]

Βελτιώσεις στην απόδοση επαγγελματικής κατηγορίας

Απολαύστε τη νέα οθόνη 16:10 14 ιντσών, καθώς και το μεγάλο πληκτρολόγιο και clickpad.

Προστασία από το HP Wolf Security

Το HP Wolf Security for Business δημιουργεί μια ανθεκτική άμυνα επιβαλλόμενη από το υλικό που είναι διαρκώς ενεργοποιημένη.[3]

Ηχεία με πεντακάθαρο ήχο

Απολαύστε τον κρυστάλλινο ήχο που προσφέρει το Dynamic Voice Leveling[6] με μείωση θορύβου μέσω τεχνητής νοημοσύνης. [6]

Προστατεύστε το κοινό μέλλον μας

Αυτός ο υπολογιστής περιέχει τουλάχιστον 50% ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στα καπάκια των πλήκτρων.[7]

Σχέδιο
Χρώμα όνομα
Pike silver aluminum
Τύπος προϊόντος *
Laptop
Κατηγορία συσκευής
Premium
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
No
Μνήμη
Υποδοχές μνήμης
2x SO-DIMM
Μη- ECC
Yes
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Συνδεσιμότητα
USB Type-C DisplayPort Alternate Mode
Yes
Πληκτρολόγιο
Αδιάβροχο πληκτρολόγιο
Yes
Μοντέλο συσκευής εισόδου
HP Premium Keyboard
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
FreeDOS
Εδικά χαρακτηριστικά εμπορικού σήματος
Τεχνητή Νοημοσύνη HP
AI PC
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Παράδοση ισχύος USB
Yes
Ασφάλεια
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Προστασία με κωδικό πρόσβασης
Yes
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
449 mm
Ύψος συσκευασίας
305 mm