location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 2-in-1 Laptop 14-ek2001nv Υβριδικό (2-σε-1) Οθόνη αφής 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion x360 2-in-1 Laptop 14-ek2001nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3HQ1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415126108 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 25 Jun 2025 16:48:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion x360 2-in-1 Laptop 14-ek2001nv Υβριδικό (2-σε-1) Οθόνη αφής 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα Υβριδικό (2-σε-1) Άργυρος
  • - Οθόνη αφής 16:9
  • - 512 GB SSD
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 9 h 65 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[5]

Intel Core™ 5 120U
Intel Core™ 5 120U

Αξιόπιστη απόδοση για καθημερινή χρήση υπολογιστή[6]

Κάρτα γραφικών Intel
Κάρτα γραφικών Intel

Απολαύστε ζωντανά και καθηλωτικά γραφικά σε δημιουργικές εφαρμογές και παιχνίδια.[6]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[7]

Οθόνη αφής FHD IPS
Οθόνη αφής FHD IPS

Απολαμβάνετε πάντα το περιεχόμενό σας, με ευρεία γωνία προβολής 178° και ολοζώντανη εικόνα. Με την τεχνολογία οθόνης αφής, μπορείτε να ελέγχετε τον υπολογιστή σας απευθείας από την οθόνη.[8]

Εμφανής εξαιρετική λεπτομέρεια
Εμφανής εξαιρετική λεπτομέρεια

Με φωτεινότητα 300 nit, δείτε όμορφες λεπτομέρειες, βελτιωμένη ποιότητα εικόνας και ξεχωριστές χρωματικές αποχρώσεις – ακόμη και σε συνθήκες έντονου φωτισμού.[9]

Τα καπάκια των πλήκτρων περιέχουν ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση
Τα καπάκια των πλήκτρων περιέχουν ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση

Υιοθετούμε μια πιο βιώσιμη σχεδίαση για τα πληκτρολόγιά μας, κατασκευάζοντας τα πλήκτρα από ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση.[10]

Εγγραφή EPEAT Gold
Εγγραφή EPEAT Gold

Τα προϊόντα με την πιστοποίηση EPEAT Gold είναι τα προϊόντα με την υψηλότερη βαθμολογία που πληρούν όλα τα απαιτούμενα κριτήρια EPEAT. Το EPEAT είναι το κορυφαίο οικολογικό σήμα στον κόσμο για ηλεκτρονικά είδη.[11]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[12]

Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP
Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP

Παίξτε εκατοντάδες παιχνίδια σε υπολογιστή με τη νέα σας συσκευή HP και 3 μήνες PC Game Pass — συμπεριλαμβανομένου του EA play. Χάρη στη συνεχή προσθήκη νέων παιχνιδιών, πάντα υπάρχει κάτι καινούργιο για να παίξετε [1],[2].[13]

Διάρκεια ζωής μπαταρίας που σας απελευθερώνει
Διάρκεια ζωής μπαταρίας που σας απελευθερώνει

Ανταποκριθείτε στις απαιτήσεις της ημέρας χωρίς να ανησυχείτε για την επαναφόρτιση. Με διάρκεια μπαταρίας έως 9 ώρες, μπορείτε να εργάζεστε περισσότερο, να βλέπετε περισσότερα και να περνάτε τον χρόνο σας τελείως ξέγνοιαστα.[14]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[15]

Αποθήκευση σε PCIe SSD
Αποθήκευση σε PCIe SSD

Εκκίνηση μέσα σε λίγα μόλις δευτερόλεπτα με αστραπιαία ταχύτητα και χώρο αποθήκευσης σε PCIe SSD έως 512 GB.

Συνδεδεμένη σύγχρονη αναμονή

Ελέγξτε τα email σας και λάβετε ειδοποιήσεις ημερολογίου και πολλά άλλα, ακόμα και όταν δεν χρησιμοποιείτε τον υπολογιστή. Ο υπολογιστής παραμένει συνδεδεμένος για άμεσες ενημερώσεις.

δύο ηχεία
δύο ηχεία

Απολαύστε την αγαπημένη σας μουσική, ταινία ή παιχνίδι σε δυνατή ένταση, με τα διπλά στερεοφωνικά ηχεία.

RAM DDR4
RAM DDR4

Ειδικά σχεδιασμένο για πιο αποδοτική και αξιόπιστη λειτουργία σε μεγαλύτερες ταχύτητες, το DDR4 είναι το μέλλον στη μνήμη RAM. Χάρη στο υψηλότερο εύρος ζώνης, τα πάντα –από την ταυτόχρονη εκτέλεση πολλών εργασιών ως τα παιχνίδια– πετυχαίνουν καλύτερες επιδόσεις.

USB Type-C Power + Display + ρυθμός σηματοδότησης 10Gbps
USB Type-C Power + Display + ρυθμός σηματοδότησης 10Gbps

Τροφοδοτήστε τη συσκευή σας ή συνδεθείτε με μια εξωτερική οθόνη από την ίδια θύρα USB-C με ρυθμό σηματοδότησης 10 Gbps. Επιπλέον, είναι αντιστρεπτή για να μην ανησυχείτε μήπως συνδέσετε το βύσμα ανάποδα.[16]

HP Imagepad με κινήσεις πολλαπλής αφής
HP Imagepad με κινήσεις πολλαπλής αφής

Αυτό το πραγματικά multi-touch touchpad υποστηρίζει κινήσεις τεσσάρων δαχτύλων και σας επιτρέπει να κάνετε κύλιση, μεγέθυνση και πλοήγηση με ένα απλό άγγιγμα.

Ψυχαγωγία οπουδήποτε, με κάθε τρόπο
Ψυχαγωγία οπουδήποτε, με κάθε τρόπο

Ψυχαγωγηθείτε όπως θέλετε με τη σχεδίαση 360 μοιρών αυτού του υπολογιστή και καθηλωτικό ήχο με δύο ηχεία.

Απόδοση που θα σας κρατήσει όλη μέρα
Απόδοση που θα σας κρατήσει όλη μέρα

Παραμείνετε σε λειτουργία όπου κι αν βρεθείτε με τον ισχυρό επεξεργαστή Intel[1] και το HP Fast Charge[2].

Παρουσιάστε την καλύτερη εκδοχή του εαυτού σας
Παρουσιάστε την καλύτερη εκδοχή του εαυτού σας

Δείξτε την καλύτερη εκδοχή του εαυτού σας με την κάμερα HD[3] και τα ενσωματωμένα ψηφιακά μικρόφωνα διπλής συστοιχίας.

Κατασκευασμένος για ένα καλύτερο αύριο
Κατασκευασμένος για ένα καλύτερο αύριο

Ο υπολογιστής HP Pavilion x360 έχει σχεδιαστεί χρησιμοποιώντας ανακυκλωμένα μέταλλα και πλαστικά που θα κατέληγαν στους ωκεανούς μετά την κατανάλωσή τους[4].

Σχέδιο
Χρώμα όνομα
Natural silver
Τύπος προϊόντος *
Υβριδικό (2-σε-1)
Χρώμα προϊόντος *
Άργυρος
Κατηγορία συσκευής
Κάθε μέρα
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
Yes
Εγγενής αναλογία εικόνας
16:9
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Card reader ενσωματωμένο
Yes
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Θύρες USB Sleep-and-Charge
1
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Επιταχυνσιόμετρο
Yes
Απόδοση
Γυροσκόπιο
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
No
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
Natural silver
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
9 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
12 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Θύρα φόρτισης USB Type-C *
Yes
Παράδοση ισχύος USB
Yes
Ασφάλεια
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, EPEAT Gold
Βάρος και διαστάσεις
Πλάτος
322 mm
Βάθος
210 mm
Ύψος ( μπροστά )
1,89 cm
Ύψος (πίσω)
1,99 cm
Βάρος *
1,51 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
483 mm
Ύψος συσκευασίας
305 mm
Βάρος πακέτου
2,16 kg
Περιεχόμενο πακέτου
Γραφίδα
Yes