location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G1i Workstation Desktop PC Windows 11 Pro AI PC, AI Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G1i Workstation Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40NNET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251561641 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 22 Jun 2025 02:40:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Tower G1i Workstation Desktop PC Windows 11 Pro AI PC, AI Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο)
  • - Σύνδεση Ethernet/LAN
  • - Windows 11 Pro
Περισσότερα>>>
Η HP συνιστά τα Windows 11 Pro για επιχειρήσεις

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση με τα Windows 11 και την τεχνολογία συνεργασίας, ασφάλειας και συνδεσιμότητας της HP. Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις περιεχομένου και παραμείνετε οργανωμένοι με το Microsoft Copilot.[7]

Μικρότερη, λειτουργική σχεδίαση

Η εντυπωσιακή νέα σχεδίαση διαθέτει προεξοχές μπροστά και πίσω, ώστε να μπορείτε να μετακινείτε εύκολα το σύστημα από θέση σε θέση.

Πιστοποιήσεις από ανεξάρτητους παρόχους λογισμικού

Εργαστείτε με σιγουριά, γνωρίζοντας ότι το PC σας είναι πιστοποιημένο από κορυφαίους προμηθευτές λογισμικού για την εξασφάλιση κορυφαίας απόδοσης, ακόμα και σε περίπτωση σύνθετων εργασιών.

HP Anyware

Αποκτήστε πρόσβαση στην ισχύ του Z από οποιαδήποτε συσκευή με το HP Anyware—το λογισμικό απομακρυσμένης πρόσβασης που προσφέρει γρήγορη απόκριση και ποιότητα εικόνας, ακόμα και κατά την επεξεργασία ταινιών και την απεικόνιση δεδομένων.[8]

Επανασχεδιασμένη απόδοση. Βελτιωμένη ψύξη.

Απελευθερώστε την ισχύ των γραφικών τριπλού πλάτους έως και 600 Watt και του επεξεργαστή Intel Core™ Ultra[1]. Ο έξυπνος έλεγχος ανεμιστήρα ρυθμίζει τις ταχύτητες των ανεμιστήρων σε πραγματικό χρόνο. Ο νέος εξαερισμός πλέγματος βελτιστοποιεί την εισαγωγή ροής αέρα.

Κατασκευασμένος με γνώμονα την επεκτασιμότητα. Πανίσχυρος και εξελισσόμενος.

Χρειάζονται αναβάθμιση οι κάρτες γραφικών σας; Θέλετε να αυξήσετε τη μνήμη ή τον αποθηκευτικό χώρο; [2] Θέλετε να προσθέσετε εξειδικευμένες κάρτες PCIe; Με άφθονο χώρο για επέκταση και πρόσβαση χωρίς χρήση εργαλείων, μπορείτε να εύκολα να προσθέτετε και να αναβαθμίζετε στοιχεία καθώς εξελίσσονται οι ανάγκες. Κατάλληλο για περιβάλλοντα rack, τώρα χωράει 1 μονάδα σε rack 4U. [3]

Τροφοδοτήστε ροές εργασίας με επιτάχυνση της τεχνητής νοημοσύνης

Επιταχύνετε την εξαγωγή συμπερασμάτων και την ανάπτυξη AI με τον σταθμό εργασίας AI Tower Z2 . Επαναλάβετε και επιλύστε προβλήματα πιο γρήγορα στην τοπική συσκευή σας με μια ισχυρή, διακριτή GPU που παρέχει AI TOPS, ενώ μια ενσωματωμένη NPU[4] αναλαμβάνει εργασίες παραγωγικότητας.

Προστατεύστε το κοινό μέλλον μας

Στην HP, νοιαζόμαστε για τον αντίκτυπο που έχουν τα προϊόντα μας στους ανθρώπους, τις κοινότητες και τον πλανήτη μας. Γι' αυτόν τον λόγο, αυτή η συσκευή είναι EPEAT Gold[5] με Climate+ και το εξωτερικό χαρτοκιβώτιο συσκευασίας είναι 100% βιώσιμης προέλευσης. [6]

Μνήμη
Μη- ECC
Yes
Μέσα Αποθήκευσης
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Αριθμός διακριτών καρτών γραφικών
1
Κατασκευαστής ενσωματωμένης GPU
Intel
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Σχέδιο
Τύπος πλαισίου *
Tower
Χρώμα όνομα
Black
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Απόδοση
Κατηγορία συσκευής
Απόδοση
Ψηφίδα (chip) ήχου
Realtek ALC3205
Απόδοση
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Τεχνητή Νοημοσύνη HP
AI PC, AI Workstation
Τμήμα HP
Επιχείρηση
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Βάρος και διαστάσεις
Πλάτος *
175 mm
Βάθος *
426 mm
Ύψος *
388 mm
Πλάτος συσκευασίας
590 mm
Βάθος συσκευασίας
490 mm
Ύψος συσκευασίας
295 mm