location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy x360 2-in-1 Laptop 14-fc0000nv Υβριδικό (2-σε-1) Οθόνη αφής Wi-Fi 6E (802.11ax) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy x360 2-in-1 Laptop 14-fc0000nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A44SWEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415214515 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 25 Jun 2025 16:21:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Envy x360 2-in-1 Laptop 14-fc0000nv Υβριδικό (2-σε-1) Οθόνη αφής Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Υβριδικό (2-σε-1)
  • - Οθόνη αφής Οπίσθιος φωτισμός LED 16:10
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 10,5 h 65 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[6]

Παιχνίδι χωρίς συμβιβασμούς. Ξεπεράστε τις επιδόσεις με επεξεργαστές Intel Core Ultra.
Παιχνίδι χωρίς συμβιβασμούς. Ξεπεράστε τις επιδόσεις με επεξεργαστές Intel Core Ultra.

Γίνετε όλα όσα θέλετε να είστε, εντός και εκτός παιχνιδιού με βελτιστοποιημένη απόδοση και νέες δυνατότητες. Παίξτε σκληρότερα και εργαστείτε πιο έξυπνα με τους επεξεργαστές Intel Core.[7]

Intel Evo™
Intel Evo™

Η πλατφόρμα Intel Evo™ προσφέρει τον ιδανικό συνδυασμό απόδοσης, ανταπόκρισης και διάρκειας ζωής μπαταρίας με εντυπωσιακά γραφικά σε μια νέα κατηγορία φορητών υπολογιστών. Αυτά τα σχέδια επαληθεύονται από την Intel για τη διασφάλιση μιας εξαιρετικής εμπειρίας φορητού υπολογιστή, σε κάθε περιβάλλον.[1]

Κάρτα γραφικών Intel
Κάρτα γραφικών Intel

Απολαύστε ζωντανά και καθηλωτικά γραφικά σε δημιουργικές εφαρμογές και παιχνίδια.[8]

Οθόνη Micro-Edge
Οθόνη Micro-Edge

Συμπιέζοντας μια μεγαλύτερη οθόνη σε μικρότερο πλαίσιο, αυτό το εξαιρετικά λεπτό, σχεδόν αόρατο πλαίσιο φέρνει την επανάσταση στην εμφάνιση της οθόνης σας, με ελκυστικά αποδοτική σχεδίαση.[9]

Οθόνη OLED

Με τεχνολογία οθόνης που φωτίζει κάθε pixel χωριστά, εξασφαλίζετε βαθύτερο μαύρο για πιο πλούσια αντίθεση, βελτιωμένο βάθος χρωμάτων και μεγαλύτερη απόδοση σε σύγκριση με τις οθόνες LED.

Οθόνη με πιστοποίηση Eyesafe

Οι οθόνες με πιστοποίηση Eyesafe πληρούν τις απαιτήσεις χαμηλού μπλε φωτός TÜV και τα πρότυπα Eyesafe για την προστασία των ματιών σας από το επιβλαβές μπλε φως χωρίς παραμόρφωση των χρωμάτων για τη μείωση της καταπόνησης των ματιών κατά την εργασία για μεγάλο χρονικό διάστημα.[10]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[11]

Copilot στα Windows με κλειδί Copilot
Copilot στα Windows με κλειδί Copilot

Το Copilot στα Windows σας δίνει έξυπνες απαντήσεις. Πρόσβαση με το πάτημα του πλήκτρου Copilot.[12]

Ανακυκλωμένο αλουμίνιο
Ανακυκλωμένο αλουμίνιο

Επειδή οι λεπτομέρειες κάνουν τη διαφορά, αυτός ο σχεδιασμός φορητού υπολογιστή περιλαμβάνει βιώσιμα υλικά όπως το ανακυκλωμένο αλουμίνιο.[13]

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[14]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[15]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[16]

Wi-Fi 6E
Wi-Fi 6E

Απολαύστε υψηλότερες ταχύτητες, βελτιωμένη απόδοση, μεγαλύτερη χωρητικότητα και μικρότερες καθυστερήσεις σε σύγκριση με προηγούμενες επαναληπτικές διαδικασίες με την τεχνολογία Wi-Fi 6E.[17]

Σίγαση μικροφώνου
Σίγαση μικροφώνου

Απολαύστε μεγαλύτερη ξεγνοιασιά και την άνεση ενός ειδικού κουμπιού σίγασης μικροφώνου, το οποίο μπορείτε εύκολα να ενεργοποιήσετε αλλά και να γνωρίζετε αν είναι ενεργοποιημένο ή όχι, μέσω μιας φωτεινής ένδειξης LED.

Κλείστρο κάμερας
Κλείστρο κάμερας

Τέρμα στις άκομψες κολλητικές ταινίες για τη διαφύλαξη των ιδιωτικών σας στιγμών. Εξασφαλίστε ιδιωτικότητα και ασφάλεια με ένα ορατό, απτό κλείστρο που απενεργοποιεί την κάμερα του υπολογιστή σας όταν δεν την χρησιμοποιείτε.

Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας
Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας

Η υψηλής ποιότητας κάμερα σας επιτρέπει να πραγματοποιείτε βιντεοκλήσεις με εκπληκτικές λεπτομέρειες και ανάλυση έως και 2592x1944.[18]

Thunderbolt™ 4 με USB4™ Type-C
Thunderbolt™ 4 με USB4™ Type-C

Η πιο πρόσφατη λύση Thunderbolt™ σάς επιτρέπει την τροφοδοσία της συσκευής σας ή τη σύνδεση έως και δύο οθονών 4K με ένα μόνο καλώδιο και ταχύτατο ρυθμό σηματοδότησης 40 Gbps.

Αυξήστε την παραγωγικότητά σας με ενσωματωμένη τεχνητή νοημοσύνη
Αυξήστε την παραγωγικότητά σας με ενσωματωμένη τεχνητή νοημοσύνη

Ανταποκριθείτε με απόλυτη επιτυχία στις απαιτήσεις της ημέρας με ενσωματωμένη ισχύ επεξεργασίας βάσει τεχνητής νοημοσύνης για βελτιωμένη διάρκεια ζωής μπαταρίας και απρόσκοπτη πολυδιεργασία.

Τα κατάλληλα εργαλεία για κάθε εργασία
Τα κατάλληλα εργαλεία για κάθε εργασία

Συνδέστε απρόσκοπτα το smartphone για μεταφορά αρχείων και απολαύστε πεντακάθαρες συνδέσεις με την κάμερα 5 MP.

Συνδυασμός μορφής και λειτουργίας
Συνδυασμός μορφής και λειτουργίας

Μεταβείτε από λειτουργία laptop σε λειτουργία tablet και αντίστροφα και απολαύστε άφθονο χώρο προβολής χάρη στον λόγο διαστάσεων 16:10.

Με γνώμονα το κοινό μας μέλλον
Με γνώμονα το κοινό μας μέλλον

Περιέχει ανακυκλωμένα μέταλλα[2] και πλαστικά[3,4] και είναι πιστοποιημένος με EPEAT Gold Climate+[5] και ENERGY STAR.

Σχέδιο
Χρώμα όνομα
Meteor silver
Τύπος προϊόντος *
Υβριδικό (2-σε-1)
Κατηγορία συσκευής
Premium
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
Yes
Οπίσθιος φωτισμός LED
Yes
Εγγενής αναλογία εικόνας
16:10
Υποστήριξη HDR
Yes
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Επιταχυνσιόμετρο
Yes
Γυροσκόπιο
Yes
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
No
Πληκτρολόγιο
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
10,5 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
11,75 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, EPEAT Gold
Βάρος και διαστάσεις
Πλάτος
313,3 mm
Βάθος
218,9 mm
Ύψος
16,9 mm
Βάρος *
1,39 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
80 mm
Βάθος συσκευασίας
380 mm
Ύψος συσκευασίας
280 mm
Βάρος πακέτου
2,24 kg
Περιεχόμενο πακέτου
Γραφίδα
Yes