location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X 14-fe0001nv Copilot+ PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Οθόνη αφής 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fe0001nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8TG1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415797940 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 14 Jun 2025 00:07:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook X 14-fe0001nv Copilot+ PC Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Οθόνη αφής 2.2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Άργυρος
  • - Qualcomm Snapdragon X1E-78-100 Επεξεργαστής αριθμό των πυρήνων: 12
  • - Οθόνη αφής 35,6 cm (14") 2.2K 2240 x 1400 εικονοστοιχεία IPS Οπίσθιος φωτισμός LED 16:10
  • - 16 GB LPDDR5x-SDRAM 8448 MHz
  • - 1 TB SSD
  • - Qualcomm Adreno GPU
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Πολυμερές λιθίου (LiPo) 59 Wh 65 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[7]

Snapdragon X Elite
Snapdragon X Elite

Απελευθερώστε τις πλήρεις δυνατότητες του κορυφαίου laptop σας με έναν ισχυρό, έξυπνο και ενεργειακά αποδοτικό επεξεργαστή για Windows, που δίνει νέα ώθηση στην παραγωγικότητα με δυνατότητες τεχνητής νοημοσύνης αιχμής και απόδοση που αλλάζει τους όρους του παιχνιδιού.[1]

Κάρτα γραφικών Qualcomm Adreno™
Κάρτα γραφικών Qualcomm Adreno™

Απολαύστε γραφικά υψηλής απόδοσης και μια πλούσια εμπειρία χρήστη βελτιστοποιώντας παράλληλα την κατανάλωση ενέργειας. Αναβαθμίστε το περιβάλλον εργασίας χρήστη της φορητής συσκευής, τα παιχνίδια και τις εφαρμογές με προηγμένα γραφικά με γρήγορη ανταπόκριση και κορυφαία φορητή συνδεσιμότητα.[8]

Οθόνη αφής IPS 2,2K
Οθόνη αφής IPS 2,2K

Η ανάλυση 2240 x 1400 προσφέρει εντυπωσιακές λεπτομέρειες και ρεαλιστικά χρώματα. Με την τεχνολογία αφής, μπορείτε να ελέγχετε τον υπολογιστή σας απευθείας από την οθόνη.[9]

Οθόνη 14 ιντσών με πιστοποίηση Eyesafe και λόγο διαστάσεων 16:10

Οθόνη 14 ιντσών με πιστοποίηση Eyesafe για δημιουργία και επεξεργασία περιεχομένου και έξυπνη τεχνολογία οθόνης αφής για απευθείας έλεγχο του υπολογιστή σας.[10]

Corning Gorilla Glass NBT™
Corning Gorilla Glass NBT™

Με ισχυρή και πιο ανθεκτική προστασία, οι οθόνες Corning Gorilla Glass NBT™ είναι ανθεκτικές σε χτυπήματα και γρατζουνιές.

Λόγος διαστάσεων 16:10
Λόγος διαστάσεων 16:10

Ο λόγος διαστάσεων 16:10 σας επιτρέπει να προβάλλετε περισσότερο περιεχόμενο κάνοντας λιγότερη κύλιση.

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[11]

Copilot στα Windows με κλειδί Copilot
Copilot στα Windows με κλειδί Copilot

Το Copilot στα Windows σας δίνει έξυπνες απαντήσεις. Πρόσβαση με το πάτημα του πλήκτρου Copilot.[12]

HP AI Companion
HP AI Companion

Αξιοποιήστε στο έπακρο την τεχνητή νοημοσύνη του υπολογιστή σας με τη νέα εφαρμογή HP AI Companion. Αναβαθμίστε τις καθημερινές εργασίες σας με μια συλλογή εργαλείων και λύσεων τεχνητής νοημοσύνης που μπορούν να αυξήσουν την παραγωγικότητά σας και να διατηρήσουν την απόδοσή σας σε υψηλό επίπεδο.[13]

Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση
Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση

Υιοθετούμε μια πιο προσεκτική σχεδίαση για τα πληκτρολόγιά μας, χρησιμοποιώντας ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στη σχεδίαση.[14]

Έξυπνή σχεδίαση
Έξυπνή σχεδίαση

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Επειδή τα μικρά πράγματα είναι εκείνα που κάνουν τη διαφορά, αυτό το προϊόν περιλαμβάνει ένα ποσοστό ανακυκλωμένων μετάλλων στη σχεδίασή του.[15]

Έξυπνή σχεδίαση
Έξυπνή σχεδίαση

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[16]

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[17]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[18]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[19]

Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E διπλής ζώνης ταυτόχρονα
Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E διπλής ζώνης ταυτόχρονα

Ξεκλειδώστε πρωτοφανή ασύρματη απόδοση με την τεχνολογία Qualcomm Wi-Fi 6E. Αξιοποιήστε την ισχύ του φάσματος 6 GHz για μεγαλύτερες ταχύτητες και βελτιωμένη συνδεσιμότητα.[20]

Κλείστρο κάμερας
Κλείστρο κάμερας

Τέρμα στις άκομψες κολλητικές ταινίες για τη διαφύλαξη των ιδιωτικών σας στιγμών. Εξασφαλίστε ιδιωτικότητα και ασφάλεια με ένα ορατό, απτό κλείστρο που απενεργοποιεί την κάμερα του υπολογιστή σας όταν δεν την χρησιμοποιείτε.

Ξεκλειδώστε τις υπερδυνάμεις παραγωγικότητας με τεχνητή νοημοσύνη
Ξεκλειδώστε τις υπερδυνάμεις παραγωγικότητας με τεχνητή νοημοσύνη

Η μηχανή τεχνητής νοημοσύνης με αποκλειστική NPU[6] μαθαίνει από εσάς και σας απαλλάσσει από επαναλαμβανόμενες εργασίες, αναβαθμίζοντας τις δεξιότητές σας.

Ο ιδανικός συνδυασμός απόδοσης και φορητότητας
Ο ιδανικός συνδυασμός απόδοσης και φορητότητας

Εργαστείτε από οπουδήποτε με τον Snapdragon X Elite[1], με διάρκεια ζωής μπαταρίας έως 26 ώρες[2].

Εργαλεία συνεργασίας για γνήσιες συνδέσεις
Εργαλεία συνεργασίας για γνήσιες συνδέσεις

Αναβαθμίστε κάθε κλήση με κάμερα 5MP, εφέ Windows Studio[3], οθόνη αφής 14" και ρύθμιση ήχου Poly Studio.

Κατασκευασμένος για ένα καλύτερο αύριο
Κατασκευασμένος για ένα καλύτερο αύριο

Περιέχει ανακυκλωμένα μέταλλα και πλαστικά[4]; Εγγραφή EPEAT Gold[5] και πιστοποίηση ENERGY STAR.

Σχέδιο
Χρώμα όνομα
Meteor silver
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Premium
Έτος εισαγωγής
2024
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
35,6 cm (14")
Βήμα εικονοστοιχείων *
2240 x 1400 εικονοστοιχεία
Οθόνη αφής *
Yes
Τύπος HD
2.2K
Τύπος Panel
IPS
Οπίσθιος φωτισμός LED
Yes
Εγγενής αναλογία εικόνας
16:10
Τύπος γυαλιού οθόνης
Corning Glass
Τεχνολογία οθόνης bezel
Micro-Edge
Φωτεινότητα οθόνης
300 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
35,6 cm
Χώρος χρώματος RGB
sRGB
Γκάμα χρωμάτων
100%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Qualcomm
Τύπος επεξεργαστή *
Qualcomm Snapdragon
Γενιά επεξεργαστή
Snapdragon X Elite
Προδιαγραφές επεξεργαστή *
X1E-78-100
Επεξεργαστής αριθμό των πυρήνων
12
Ενίσχυση συχνότητας επεξεργαστή
3,4 GHz
Κρυφή μνήμη (cache) επεξεργαστή
42 MB
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
Qualcomm Hexagon
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
LPDDR5x-SDRAM
Ταχύτητα μνήμης
8448 MHz
Συντελεστής μορφής μνήμης
On-board
Μέγιστη εσωτερική μνήμη *
16 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
No
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Qualcomm
Διακριτός προσαρμογέας γραφικών *
No
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Qualcomm Adreno GPU
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Φωτογραφική μηχανή
Ανάλυση εμπρόσθιας κάμερας (αριθμητικά)
5 MP
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Qualcomm FastConnect 6900
Κατασκευαστής ελεγκτή WLAN
Qualcomm
Bluetooth
Yes
Έκδοση bluetooth
5.3
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Ποσότητα θύρων USB4 Gen 3x2
1
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Θύρες USB Sleep-and-Charge
3
Απόδοση
Chipset μητρικής κάρτας
Qualcomm SoC
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
No
Φωτιζόμενο πληκτρολόγιο
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Copilot+ PC
Yes
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
Τύπος ηχείου ΗΡ
HP Dual Speakers
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
59 Wh
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
312,9 mm
Βάθος
223,5 mm
Ύψος ( μπροστά )
1,43 cm
Ύψος (πίσω)
1,44 cm
Βάρος *
1,34 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
315 mm
Βάθος συσκευασίας
430 mm
Ύψος συσκευασίας
100 mm
Βάρος πακέτου
2,44 kg