location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip Laptop 14-fh0002nv Copilot+ PC Οθόνη αφής Windows 11 Home Μπλε

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip Laptop 14-fh0002nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B17ZNEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828321763 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 12 Jul 2025 11:02:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra Flip Laptop 14-fh0002nv Copilot+ PC Οθόνη αφής Windows 11 Home Μπλε
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Μπλε
  • - Οθόνη αφής Οπίσθιος φωτισμός LED 16:10
  • - Bluetooth
  • - 16,25 h 65 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[8]

Επεξεργαστές Intel Core™ Ultra
Επεξεργαστές Intel Core™ Ultra

Κάντε τα δύσκολα εύκολα με επεξεργαστές Intel Core™ Ultra. Επιταχύνετε τις εμπειρίες τεχνητής νοημοσύνης σε εκατοντάδες εφαρμογές.[9]

Intel Arc™,
Intel Arc™,

Απελευθερώστε τη φαντασία σας με νέες λύσεις, υλικό, λογισμικό και υπηρεσίες γραφικών Intel Arc™. Όλα όσα έχουν σχεδιαστεί για να σας βοηθούν να παίζετε, να δημιουργείτε και να κάνετε streaming, χωρίς όρια.

Οθόνη 2.8K OLED
Οθόνη 2.8K OLED

Η ανάλυση 2880 x 1800 προσφέρει εντυπωσιακές λεπτομέρειες και ρεαλιστικά χρώματα.

Corning Gorilla Glass 5
Corning Gorilla Glass 5

Αναβαθμίστε την προστασία της οθόνης του υπολογιστή σας με Corning Gorilla Glass 5. Απολαύστε αυξημένη ανθεκτικότητα, ειδικές ενισχυτικές μεθόδους και ελαφρύτερα συστήματα για ανώτερη εμπειρία χρήστη.

Copilot στα Windows με κλειδί Copilot
Copilot στα Windows με κλειδί Copilot

Το Copilot στα Windows σας δίνει έξυπνες απαντήσεις. Πρόσβαση με το πάτημα του πλήκτρου Copilot.[10]

Intel Evo™
Intel Evo™

Η πλατφόρμα Intel Evo™ προσφέρει τον ιδανικό συνδυασμό απόδοσης, ανταπόκρισης και διάρκειας ζωής μπαταρίας με εντυπωσιακά γραφικά σε μια νέα κατηγορία φορητών υπολογιστών. Αυτά τα σχέδια επαληθεύονται από την Intel για τη διασφάλιση μιας εξαιρετικής εμπειρίας φορητού υπολογιστή, σε κάθε περιβάλλον.[11]

McAfee Online Protection δοκιμαστική έκδοση 30 ημερών
McAfee Online Protection δοκιμαστική έκδοση 30 ημερών

Ασφαλίστε τη συσκευή σας με βραβευμένα antivirus και προστασία στο Internet. Η δωρεάν δοκιμή περιλαμβάνει ασφαλές VPN για προστασία της ιδιωτικής ζωής και των δεδομένων κατά την περιήγηση σε δημόσιο Wi-Fi[12]

Έξυπνή σχεδίαση
Έξυπνή σχεδίαση

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Επειδή τα μικρά πράγματα είναι εκείνα που κάνουν τη διαφορά, αυτό το προϊόν περιλαμβάνει ένα ποσοστό ανακυκλωμένων μετάλλων στη σχεδίασή του.[13]

Έξυπνή σχεδίαση
Έξυπνή σχεδίαση

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[14]

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[15]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[16]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε τη συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 45 λεπτά.[17]

Ασύρματη κάρτα Bluetooth 5.4
Ασύρματη κάρτα Bluetooth 5.4

Το Bluetooth 5.4 έρχεται με δύο νέα χαρακτηριστικά που μαζί παρέχουν απρόσκοπτη συνδεσιμότητα.[18]

Κλείστρο κάμερας
Κλείστρο κάμερας

Τέρμα στις άκομψες κολλητικές ταινίες για τη διαφύλαξη των ιδιωτικών σας στιγμών. Εξασφαλίστε ιδιωτικότητα και ασφάλεια με ένα ορατό, απτό κλείστρο που απενεργοποιεί την κάμερα του υπολογιστή σας όταν δεν την χρησιμοποιείτε.

Κάμερα υπερύθρων AI 9 MP
Κάμερα υπερύθρων AI 9 MP

Απολαύστε εντυπωσιακή ευκρίνεια και προσαρμοστικό φωτισμό με την προηγμένη κάμερα 9 MP που διαθέτει AI ISP και HDR Auto Switch. Καταγράψτε φωτεινές και καθαρές εικόνες υπό οποιεσδήποτε συνθήκες φωτισμού.[19]

Μονάδα στερεάς κατάστασης PCIe Gen4 NVMe™ Performance M.2 1 TB
Μονάδα στερεάς κατάστασης PCIe Gen4 NVMe™ Performance M.2 1 TB

Με μεταφορά δεδομένων υψηλής ταχύτητας, η μονάδα SSD PCIe Gen4 NVMe Performance M.2 1 TB προσφέρει αστραπιαία ταχύτητα και αποδοτική αποθήκευση.[20]

DTS: X Προηγμένη τεχνολογία
DTS: X Προηγμένη τεχνολογία

Αυτή η τεχνολογία, αναπαράγοντας αυθεντικό, ακριβή ως προς τον χώρο 3D ήχο μέσα από οποιαδήποτε ακουστικά, προσφέρει ειδικά προρυθμισμένους τρόπους λειτουργίας για διαφορετικά είδη παιχνιδιών, ώστε να σας δίνεται η αίσθηση ότι «ζείτε» το παιχνίδι, ώστε να έχετε την καλύτερη δυνατή εμπειρία παιχνιδιού.[21]

Επιταχύνετε τη δημιουργικότητα με απόδοση με την υποστήριξη τεχνητής νοημοσύνης
Επιταχύνετε τη δημιουργικότητα με απόδοση με την υποστήριξη τεχνητής νοημοσύνης

Αυξήστε τη δημιουργικότητά σας με τον επεξεργαστή Intel Core™ Ultra με υποστήριξη τεχνητής νοημοσύνης[1] και μπαταρία που διαρκεί όλη μέρα[2].

Κάντε περισσότερα σε λιγότερο χρόνο με εξατομικευμένη τεχνητή νοημοσύνη
Κάντε περισσότερα σε λιγότερο χρόνο με εξατομικευμένη τεχνητή νοημοσύνη

Βελτιστοποιήστε τις ροές εργασιών και τις εργασίες με μια αποκλειστική μηχανή τεχνητής νοημοσύνης με έως 48 TOP[3] και εξατομικευμένες δυνατότητες AI.

Απολαύστε απρόσκοπτες και ασφαλείς συνδέσεις
Απολαύστε απρόσκοπτες και ασφαλείς συνδέσεις

Συνδεθείτε πραγματικά με την κάμερα 9 MP με δυνατότητες τεχνητής νοημοσύνης, Windows Studio Effects[4], Wi-Fi 7[5] και Poly Camera Pro.

Κατασκευασμένος με γνώμονα τον πλανήτη
Κατασκευασμένος με γνώμονα τον πλανήτη

Σχεδιασμένος με ανακυκλωμένα μέταλλα και πλαστικά[6] και με εγγραφή EPEAT Gold με Climate+[7].

Σχέδιο
Χρώμα όνομα
Atmospheric blue
Χρώμα προϊόντος *
Μπλε
Κατηγορία συσκευής
Premium
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
Yes
Οπίσθιος φωτισμός LED
Yes
Εγγενής αναλογία εικόνας
16:10
Υποστήριξη HDR
Yes
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
Intel AI Boost
Απόδοση NPU έως
47 TOPs
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Επιταχυνσιόμετρο
Yes
Γυροσκόπιο
Yes
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
No
Πληκτρολόγιο πλήρους μεγέθους
Yes
Πληκτρολόγιο
Όνομα χρώματος πληκτρολογίου
darker atmospheric blue opaque
Λογισμικό
Copilot+ PC
Yes
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
16,25 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
20,5 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
45 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
313,7 mm
Βάθος
216,2 mm
Ύψος
14,9 mm
Βάρος *
1,34 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
80 mm
Βάθος συσκευασίας
380 mm
Ύψος συσκευασίας
280 mm
Βάρος πακέτου
2,5 kg
Περιεχόμενο πακέτου
Γραφίδα
Yes