location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Plus Laptop 16-ab1007nn 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Plus Laptop 16-ab1007nn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B17ZSEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828321794 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 25 Jun 2025 17:07:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Plus Laptop 16-ab1007nn 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα Laptop Clamshell Άργυρος
  • - 16:10
  • - 1 TB SSD
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 9,5 h 90 W
  • - Windows 11 Pro
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[7]

Παιχνίδι χωρίς συμβιβασμούς. Ξεπεράστε τις επιδόσεις με επεξεργαστές Intel Core Ultra.
Παιχνίδι χωρίς συμβιβασμούς. Ξεπεράστε τις επιδόσεις με επεξεργαστές Intel Core Ultra.

Γίνετε όλα όσα θέλετε να είστε, εντός και εκτός παιχνιδιού με βελτιστοποιημένη απόδοση και νέες δυνατότητες. Παίξτε σκληρότερα και εργαστείτε πιο έξυπνα με τους επεξεργαστές Intel Core.[8]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[9]

Ευρεία οθόνη Wide Quad Extended Graphics Array
Ευρεία οθόνη Wide Quad Extended Graphics Array

Άντε χάσου σε καθηλωτική ευκρίνεια με 2560 × 1600 pixel.[10]

Οθόνη με πιστοποίηση Eyesafe

Οι οθόνες με πιστοποίηση Eyesafe πληρούν τις απαιτήσεις χαμηλού μπλε φωτός TÜV και τα πρότυπα Eyesafe για την προστασία των ματιών σας από το επιβλαβές μπλε φως χωρίς παραμόρφωση των χρωμάτων για τη μείωση της καταπόνησης των ματιών κατά την εργασία για μεγάλο χρονικό διάστημα.[11]

100% sRGB
100% sRGB

Παρουσιάστε τις δημιουργίες σας σε όλα τα χρώματά τους στην οθόνη 100% sRGB για μέγιστη χρωματική γκάμα και ακρίβεια.

Λόγος διαστάσεων 16:10
Λόγος διαστάσεων 16:10

Ο λόγος διαστάσεων 16:10 σας επιτρέπει να προβάλλετε περισσότερο περιεχόμενο κάνοντας λιγότερη κύλιση.

Τα καπάκια των πλήκτρων περιέχουν ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση
Τα καπάκια των πλήκτρων περιέχουν ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση

Υιοθετούμε μια πιο βιώσιμη σχεδίαση για τα πληκτρολόγιά μας, κατασκευάζοντας τα πλήκτρα από ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση.[12]

Ανακυκλωμένο αλουμίνιο
Ανακυκλωμένο αλουμίνιο

Επειδή οι λεπτομέρειες κάνουν τη διαφορά, αυτός ο σχεδιασμός φορητού υπολογιστή περιλαμβάνει βιώσιμα υλικά όπως το ανακυκλωμένο αλουμίνιο.[13]

Δοκιμαστική έκδοση McAfee Online Protection διάρκειας 12 μηνών
Δοκιμαστική έκδοση McAfee Online Protection διάρκειας 12 μηνών

Ασφαλίστε τη συσκευή σας με βραβευμένα antivirus και προστασία στο Internet. Η δωρεάν δοκιμή περιλαμβάνει ασφαλές VPN για προστασία της ιδιωτικής ζωής και των δεδομένων κατά την περιήγηση σε δημόσιο Wi-Fi[14]

Διάρκεια ζωής μπαταρίας που σας απελευθερώνει
Διάρκεια ζωής μπαταρίας που σας απελευθερώνει

Ανταποκριθείτε στις απαιτήσεις της ημέρας χωρίς να ανησυχείτε για την επαναφόρτιση. Με διάρκεια μπαταρίας έως 9 ώρες, μπορείτε να εργάζεστε περισσότερο, να βλέπετε περισσότερα και να περνάτε τον χρόνο σας τελείως ξέγνοιαστα.[15]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[16]

Αποθήκευση σε PCIe SSD
Αποθήκευση σε PCIe SSD

Εκκίνηση μέσα σε λίγα δευτερόλεπτα με αστραπιαία ταχύτητα και χώρο αποθήκευσης σε PCIe SSD έως 1 TB.

Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3
Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3

Απολαύστε υψηλότερες ταχύτητες, βελτιωμένη απόδοση, μεγαλύτερη χωρητικότητα και μικρότερες καθυστερήσεις σε σύγκριση με προηγούμενες επαναληπτικές διαδικασίες με την ασύρματη κάρτα Wi-Fi 6E και Bluetooth 5.3.[17]

δύο ηχεία
δύο ηχεία

Απολαύστε την αγαπημένη σας μουσική, ταινία ή παιχνίδι σε δυνατή ένταση, με τα διπλά στερεοφωνικά ηχεία.

HP Audio Boost
HP Audio Boost

Αναβαθμίστε την εμπειρία ήχου σας με την έξυπνη τεχνολογία ενίσχυσης, χαρίζοντάς σας δυνατό, κρυστάλλινο και δυναμικό ήχο.

LPDDR5X RAM
LPDDR5X RAM

Απολαύστε γρήγορη απόδοση με γρήγορη απόκριση με την ενεργειακά αποδοτική μνήμη LPDDR5X. Σχεδιασμένο να υποστηρίζει υψηλότερους ρυθμούς μεταφοράς δεδομένων με μικρότερο χρόνο καθυστέρησης, καθώς και ταχύτερη μεταφορά αρχείων και φόρτωση εφαρμογών.

Σίγαση μικροφώνου
Σίγαση μικροφώνου

Απολαύστε μεγαλύτερη ξεγνοιασιά και την άνεση ενός ειδικού κουμπιού σίγασης μικροφώνου, το οποίο μπορείτε εύκολα να ενεργοποιήσετε αλλά και να γνωρίζετε αν είναι ενεργοποιημένο ή όχι, μέσω μιας φωτεινής ένδειξης LED.

Ισχυρή απόδοση με έναν επεξεργαστή Intel
Ισχυρή απόδοση με έναν επεξεργαστή Intel

Με επεξεργαστή Intel Core™[1] και βελτιωμένο λογισμικό, το HP Pavilion Plus είναι έτοιμο για τις πιο απαιτητικές εργασίες.

Απολαύστε κάθε λεπτομέρεια σε μια άψογη οθόνη
Απολαύστε κάθε λεπτομέρεια σε μια άψογη οθόνη

Απολαύστε κάθε ζωντανή λεπτομέρεια για εργασία και ψυχαγωγία σε μια οθόνη WQXGA 16"[3] με πιστοποίηση Eyesafe[4].

Απρόσκοπτη συνδεσιμότητα και συνεργασία
Απρόσκοπτη συνδεσιμότητα και συνεργασία

Δώστε το παρόν με μια κάμερα 5 MP και μικρόφωνο διπλής συστοιχίας για απρόσκοπτη συνδεσιμότητα και συνεργασία.

Ένας υπολογιστής που είναι καλός για τον πλανήτη και εκπληκτικός για εσάς.
Ένας υπολογιστής που είναι καλός για τον πλανήτη και εκπληκτικός για εσάς.

Πιστοποίηση EPEAT Gold[5] και ENERGY STAR. Κατασκευάζεται από ανακυκλωμένα πλαστικά που θα κατέληγαν στους ωκεανούς και προέρχονται από την ευρεία κατανάλωση[6].

Σχέδιο
Χρώμα όνομα
Natural silver
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Κάθε μέρα
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
No
Εγγενής αναλογία εικόνας
16:10
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
2
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Συνδεσιμότητα
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
No
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
9,5 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
90 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
357 mm
Βάθος
253,5 mm
Ύψος ( μπροστά )
1,77 cm
Ύψος (πίσω)
1,99 cm
Βάρος *
1,89 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
552 mm
Ύψος συσκευασίας
345 mm
Βάρος πακέτου
2,7 kg