location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-wd0002nv 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-wd0002nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B18A0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828321862 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Jul 2025 13:43:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Gaming Laptop 16-wd0002nv 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Παιχνίδι Clamshell Μαύρος (Μαύρο)
  • - 16:9
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Bluetooth
  • - 6,5 h 230 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[2]

Υπερβείτε τα όρια της απόδοσης του υπολογιστή σας και εκτελέστε ακόμα περισσότερες λειτουργίες ταυτόχρονα
Υπερβείτε τα όρια της απόδοσης του υπολογιστή σας και εκτελέστε ακόμα περισσότερες λειτουργίες ταυτόχρονα

Προσφέροντας κάτι περισσότερο από μια βαθμολογία απόδοσης. Οι επεξεργαστές Intel Core™ 13ης γενιάς προωθούν την χρήση υπολογιστών σε πραγματικές συνθήκες και παρέχουν πιο αποτελεσματική πολυδιεργασία.[3]

Πέρα από το γρήγορο
Πέρα από το γρήγορο

Οι επεξεργαστές NVIDIA GeForce RTX™ 40 Series είναι κάτι παραπάνω από γρήγοροι. Με την υποστήριξη της αρχιτεκτονικής NVIDIA Ada Lovelace, η οποία προσφέρει ένα άλμα τόσο στην απόδοση όσο και στα γραφικά που υποστηρίζονται από τεχνητή νοημοσύνη. Ζήστε την εμπειρία εικονικών κόσμων όμοιων με την πραγματικότητα με ray tracing και gaming με εξαιρετικά υψηλό FPS.[4]

Αντιθαμβωτική οθόνη FHD 144 Hz
Αντιθαμβωτική οθόνη FHD 144 Hz

Μειώστε την ενοχλητική χρονοκαθυστέρηση και το ghosting της εικόνας με μια οθόνη που συνδυάζει ρυθμό ανανέωσης στα 144 Hz και ανάλυση 1080p για ομαλό και καθαρό παιχνίδι.[5]

Αντιθαμβωτική οθόνη
Αντιθαμβωτική οθόνη

Απολαύστε τον ήλιο και το αγαπημένο σας περιεχόμενο με αυτή την αντιθαμβωτική οθόνη. Με τις ιδιότητες χαμηλής ανανάκλασης και γυαλάδας, έχετε λιγότερες αντανακλάσεις όταν βρίσκεστε σε εξωτερικό χώρο.

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[6]

Λόγος διαστάσεων 16:9
Λόγος διαστάσεων 16:9

Ο λόγος διαστάσεων 16:9 σας επιτρέπει να βλέπετε όλο το παιχνίδι σας.

Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς
Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[7]

Εγγραφή EPEAT Gold
Εγγραφή EPEAT Gold

Τα προϊόντα με την πιστοποίηση EPEAT Gold είναι τα προϊόντα με την υψηλότερη βαθμολογία που πληρούν όλα τα απαιτούμενα κριτήρια EPEAT. Το EPEAT είναι το κορυφαίο οικολογικό σήμα στον κόσμο για ηλεκτρονικά είδη.[8]

ENERGY STAR
ENERGY STAR

Αυτό το προϊόν πληροί τα κριτήρια που απαιτούν την αποδοτική λειτουργία των υπολογιστών για την απόκτηση πιστοποίησης ENERGY STAR.[9]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[10]

Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3
Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3

Απολαύστε υψηλότερες ταχύτητες, βελτιωμένη απόδοση, μεγαλύτερη χωρητικότητα και μικρότερες καθυστερήσεις σε σύγκριση με προηγούμενες επαναληπτικές διαδικασίες με την ασύρματη κάρτα Wi-Fi 6E και Bluetooth 5.3.[11]

HP True Vision FHD
HP True Vision FHD

Πραγματοποιήστε βιντεοκλήσεις με ανάλυση Full HD, ακόμα και σε συνθήκες χαμηλού φωτισμού, και κάντε κάθε επικοινωνία σας απόλυτα διαπροσωπική, παραμένοντας πιο εύκολα σε επαφή με τους γνωστούς σας.[12]

USB Type-A, με ρυθμό σηματοδότησης 5 Gbps
USB Type-A, με ρυθμό σηματοδότησης 5 Gbps

Συνδέστε την εξωτερική σας μονάδα αποθήκευσης με αυτήν τη θύρα USB Type-A, που έχει ρυθμό σηματοδότησης 5 Gbps.[13]

ExpressVPN
ExpressVPN

Αποκρύψτε τη διεύθυνση IP και κρυπτογραφήστε τα δεδομένα δικτύου σας, ώστε να μην μπορεί να δει κανείς τι κάνετε. Μειώστε την απειλή παραβιάσεων ακόμη κι όταν είστε συνδεδεμένοι σε δημόσιο Wi-Fi.[14]

McAfee LiveSafe™
McAfee LiveSafe™

Προστατέψτε το λειτουργικό σας σύστημα με δωρεάν συνδρομή McAfee LiveSafe™ 30 ημερών.[15]

Αποθήκευση σε PCIe SSD
Αποθήκευση σε PCIe SSD

Εκκίνηση μέσα σε λίγα μόλις δευτερόλεπτα με αστραπιαία ταχύτητα και χώρο αποθήκευσης σε PCIe SSD έως 512 GB.

HP Audio Boost
HP Audio Boost

Αναβαθμίστε την εμπειρία ήχου σας με την έξυπνη τεχνολογία ενίσχυσης, χαρίζοντάς σας δυνατό, κρυστάλλινο και δυναμικό ήχο.

Ισχύς επιπέδου επιτραπέζιου υπολογιστή οπουδήποτε
Ισχύς επιπέδου επιτραπέζιου υπολογιστή οπουδήποτε

Ο επεξεργαστής, η κάρτα γραφικών και η μνήμη για να χειριστείτε τα πιο αναγκαία παιχνίδια όπου κι αν βρίσκεστε.

Άριστη ψύξη φορητού υπολογιστή
Άριστη ψύξη φορητού υπολογιστή

Η απόδοση δεν έχει σημασία αν ο φορητός υπολογιστής σας ακούγεται σαν κινητήρας τζετ, γι' αυτό επιλέξτε τον ενισχυμένο θερμικό σχεδιασμό του OMEN.

Ομαλή σαν βούτυρο οθόνη 16,1"
Ομαλή σαν βούτυρο οθόνη 16,1"

Καθηλωτική οθόνη 16,1" με εντυπωσιακό πλαίσιο 3 πλευρών και αντιθαμβωτικά χαρακτηριστικά.

Σχέδιο
Χρώμα όνομα
Shadow black
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Παιχνίδι
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
No
Εγγενής αναλογία εικόνας
16:9
Επεξεργαστής
Γενιά επεξεργαστή
Intel® Core™ i7 13ης γενιάς
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Διακριτός προσαρμογέας γραφικών *
Yes
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics
Ηχος/ audio
Εσωτερικός ήχος
B&O PLAY
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ηχεία και μικρόφωνο
Bang & Olufsen
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Σύνδεση Ethernet/LAN
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
3
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Συνδεσιμότητα
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Θύρες USB Sleep-and-Charge
2
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
No
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
Shadow black
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
6,5 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
8,25 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
230 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Θύρα φόρτισης USB Type-C *
Yes
Παράδοση ισχύος USB
Yes
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
369 mm
Βάθος
259,4 mm
Ύψος
23,9 mm
Βάρος *
2,35 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
552 mm
Ύψος συσκευασίας
345 mm
Βάρος πακέτου
4,28 kg
Άλλα χαρακτηριστικά
Αριθμός ηχείων
2