location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Laptop 14-fd0007nn Copilot+ PC Οθόνη αφής Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Laptop 14-fd0007nn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4ZW8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828987341 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 12 Jul 2025 11:02:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra Laptop 14-fd0007nn Copilot+ PC Οθόνη αφής Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Clamshell
  • - Οθόνη αφής 16:10
  • - AMD Radeon Graphics
  • - Bluetooth
  • - 16,5 h 65 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[9]

Σειρά επεξεργαστών AMD Ryzen™ AI 300 με κάρτα γραφικών AMD Radeon™
Σειρά επεξεργαστών AMD Ryzen™ AI 300 με κάρτα γραφικών AMD Radeon™

Βυθιστείτε σε έναν κόσμο παραγωγικών εργαλείων τεχνητής νοημοσύνης και ψηφιακών βοηθών σε προηγμένους υπολογιστές AI με την υποστήριξη επεξεργαστών της σειράς AMD Ryzen™ AI 300 (σε επιλεγμένα μοντέλα).[1]

Οθόνη αφής IPS 2,2K
Οθόνη αφής IPS 2,2K

Η ανάλυση 2240 x 1400 προσφέρει εντυπωσιακές λεπτομέρειες και ρεαλιστικά χρώματα. Με την τεχνολογία αφής, μπορείτε να ελέγχετε τον υπολογιστή σας απευθείας από την οθόνη.[10]

Οθόνη 14 ιντσών με πιστοποίηση Eyesafe και λόγο διαστάσεων 16:10

Οθόνη 14 ιντσών με πιστοποίηση Eyesafe για δημιουργία και επεξεργασία περιεχομένου και έξυπνη τεχνολογία οθόνης αφής για απευθείας έλεγχο του υπολογιστή σας.[11]

Copilot στα Windows με κλειδί Copilot
Copilot στα Windows με κλειδί Copilot

Το Copilot στα Windows σας δίνει έξυπνες απαντήσεις. Πρόσβαση με το πάτημα του πλήκτρου Copilot.[12]

HP AI Companion
HP AI Companion

Αξιοποιήστε στο έπακρο την τεχνητή νοημοσύνη του υπολογιστή σας με τη νέα εφαρμογή HP AI Companion. Αναβαθμίστε τις καθημερινές εργασίες σας με μια συλλογή εργαλείων και λύσεων τεχνητής νοημοσύνης που μπορούν να αυξήσουν την παραγωγικότητά σας και να διατηρήσουν την απόδοσή σας σε υψηλό επίπεδο.[13]

McAfee Online Protection δοκιμαστική έκδοση 30 ημερών
McAfee Online Protection δοκιμαστική έκδοση 30 ημερών

Ασφαλίστε τη συσκευή σας με βραβευμένα antivirus και προστασία στο Internet. Η δωρεάν δοκιμή περιλαμβάνει ασφαλές VPN για προστασία της ιδιωτικής ζωής και των δεδομένων κατά την περιήγηση σε δημόσιο Wi-Fi[14]

Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση
Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση

Υιοθετούμε μια πιο προσεκτική σχεδίαση για τα πληκτρολόγιά μας, χρησιμοποιώντας ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στη σχεδίαση.[15]

Έξυπνή σχεδίαση
Έξυπνή σχεδίαση

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Επειδή τα μικρά πράγματα είναι εκείνα που κάνουν τη διαφορά, αυτό το προϊόν περιλαμβάνει ένα ποσοστό ανακυκλωμένων μετάλλων στη σχεδίασή του.[16]

Έξυπνή σχεδίαση
Έξυπνή σχεδίαση

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[17]

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[18]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[19]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε τη συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 45 λεπτά.[20]

Ασύρματη κάρτα Bluetooth 5.4
Ασύρματη κάρτα Bluetooth 5.4

Το Bluetooth 5.4 έρχεται με δύο νέα χαρακτηριστικά που μαζί παρέχουν απρόσκοπτη συνδεσιμότητα.[21]

Κλείστρο κάμερας
Κλείστρο κάμερας

Τέρμα στις άκομψες κολλητικές ταινίες για τη διαφύλαξη των ιδιωτικών σας στιγμών. Εξασφαλίστε ιδιωτικότητα και ασφάλεια με ένα ορατό, απτό κλείστρο που απενεργοποιεί την κάμερα του υπολογιστή σας όταν δεν την χρησιμοποιείτε.

Κάμερα υπερύθρων AI 9 MP
Κάμερα υπερύθρων AI 9 MP

Απολαύστε εντυπωσιακή ευκρίνεια και προσαρμοστικό φωτισμό με την προηγμένη κάμερα 9 MP που διαθέτει AI ISP και HDR Auto Switch. Καταγράψτε φωτεινές και καθαρές εικόνες υπό οποιεσδήποτε συνθήκες φωτισμού.[22]

DTS: X Προηγμένη τεχνολογία
DTS: X Προηγμένη τεχνολογία

Αυτή η τεχνολογία, αναπαράγοντας αυθεντικό, ακριβή ως προς τον χώρο 3D ήχο μέσα από οποιαδήποτε ακουστικά, προσφέρει ειδικά προρυθμισμένους τρόπους λειτουργίας για διαφορετικά είδη παιχνιδιών, ώστε να σας δίνεται η αίσθηση ότι «ζείτε» το παιχνίδι, ώστε να έχετε την καλύτερη δυνατή εμπειρία παιχνιδιού.[23]

Thunderbolt™ 4 με USB4™ Type-C
Thunderbolt™ 4 με USB4™ Type-C

Η πιο πρόσφατη λύση Thunderbolt™ σάς επιτρέπει την τροφοδοσία της συσκευής σας ή τη σύνδεση έως και δύο οθονών 4K με ένα μόνο καλώδιο και ταχύτατο ρυθμό σηματοδότησης 40 Gbps.

Ισχύς και απόδοση που ξεκλειδώνει τον ψηφιακό κόσμο σας
Ισχύς και απόδοση που ξεκλειδώνει τον ψηφιακό κόσμο σας

Φορτίστε τον ψηφιακό σας κόσμο με τον επεξεργαστή AMD Ryzen™ AI 300[1] series και διάρκεια ζωής μπαταρίας έως 22 ώρες[2].

Δώστε ώθηση στην παραγωγικότητα με έξυπνη και ασφαλή τεχνητή νοημοσύνη
Δώστε ώθηση στην παραγωγικότητα με έξυπνη και ασφαλή τεχνητή νοημοσύνη

Δυνατότητες εξατομικευμένης, ιδιωτικής τεχνητής νοημοσύνης για δημιουργία περιεχομένου και αυτοματοποίηση της ροής εργασιών, τοπικά στον υπολογιστή σας[3].

Δείξτε, δείτε και νιώστε στα καλύτερά σας, οπουδήποτε και αν βρίσκεστε
Δείξτε, δείτε και νιώστε στα καλύτερά σας, οπουδήποτε και αν βρίσκεστε

Απολαύστε απρόσκοπτη συνεργασία με την κάμερα 9 MP, την εφαρμογή Poly Camera Pro, το Wi-Fi 7[4] και τα εφέ Windows Studio[5].

Κατασκευασμένος για ένα καλύτερο αύριο
Κατασκευασμένος για ένα καλύτερο αύριο

Περιέχει ανακυκλωμένα μέταλλα και πλαστικά[6]; Πιστοποίηση EPEAT Gold με Climate+[7] και ENERGY STAR.

Σχέδιο
Χρώμα όνομα
Meteor silver
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Premium
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
Yes
Εγγενής αναλογία εικόνας
16:10
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
AMD
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
AMD Radeon Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
AMD Radeon Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B
1
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Απόδοση
Chipset μητρικής κάρτας
AMD SoC
Επιταχυνσιόμετρο
Yes
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Copilot+ PC
Yes
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
16,5 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
45 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
315,1 mm
Βάθος
227,6 mm
Ύψος
16,4 mm
Βάρος *
1,57 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
80 mm
Βάθος συσκευασίας
380 mm
Ύψος συσκευασίας
280 mm
Βάρος πακέτου
2,68 kg