location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio X All-in-One 27-cs0001nv Desktop PC All-in-One PC 1 TB SSD Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniStudio X All-in-One 27-cs0001nv Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5ZH0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990166476 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 13 Jun 2025 10:25:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniStudio X All-in-One 27-cs0001nv Desktop PC All-in-One PC 1 TB SSD Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium All-in-One PC 180 W
  • - 1 TB SSD
  • - Bluetooth
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[6]

Intel Core™ Ultra
Intel Core™ Ultra

Απολαύστε ισχυρή και δυναμική απόδοση και εκτινάξτε την παραγωγικότητά σας στα ύψη. Επεξεργαστείτε, μοιραστείτε και απολαύστε φανταστική ψυχαγωγία 4K με αστραπιαία ταχύτητα, χωρίς διακοπές.[7]

Intel Arc™,
Intel Arc™,

Απελευθερώστε τη φαντασία σας με νέες λύσεις, υλικό, λογισμικό και υπηρεσίες γραφικών Intel Arc™. Όλα όσα έχουν σχεδιαστεί για να σας βοηθούν να παίζετε, να δημιουργείτε και να κάνετε streaming, χωρίς όρια.

Οθόνη Full HD
Οθόνη Full HD

Καθίστε αναπαυτικά και απολαύστε εξαιρετικά ευκρινή και ζωντανά γραφικά και εικόνες με την ποιότητα των 2 εκατομμυρίων pixel. Η ανάλυση 1.920 x 1.080 δίνει μια νέα διάσταση σε όλο το ψηφιακό σας περιεχόμενο.[8]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[9]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[10]

Η σχεδίαση περιλαμβάνει ανακυκλωμένα μέταλλα και ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση
Η σχεδίαση περιλαμβάνει ανακυκλωμένα μέταλλα και ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση

Κατασκευασμένη για ένα καλύτερο αύριο. Σχεδίαση με ανακυκλωμένα μέταλλα και ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση για μείωση των επιπτώσεων στο περιβάλλον και προώθηση της υπερενεργειακής απόδοσης.[11]

Διαμερισμός επιφάνειας εργασίας στο HP Display Control

Εύκολη μεταφορά και απόθεση παραθύρων για μετακίνηση, αλλαγή μεγέθους και προσαρμογή του τρόπου με τον οποίο εμφανίζονται στην επιφάνεια εργασίας σας.

Αποθήκευση σε PCIe SSD
Αποθήκευση σε PCIe SSD

Εκκίνηση μέσα σε λίγα δευτερόλεπτα με αστραπιαία ταχύτητα και χώρο αποθήκευσης σε PCIe SSD έως 1 TB.

1 USB Type-A, με ρυθμό σηματοδότησης 10 Gbps
1 USB Type-A, με ρυθμό σηματοδότησης 10 Gbps

Συνδέστε την εξωτερική συσκευή αποθήκευσης με αυτήν τη θύρα USB Type-A, με ρυθμό σηματοδότησης 10 Gbps.[12]

Έξοδος HDMI
Έξοδος HDMI

Ποτέ δεν ήταν τόσο εύκολο να συνδέσετε στη συσκευή σας μια μεγαλύτερη ή δεύτερη οθόνη. Με την έξοδο HDMI μπορείτε να μεταδίδετε βίντεο και ήχο HD με ένα απλό καλώδιο.

Μνήμη διπλού καναλιού
Μνήμη διπλού καναλιού

Με τεχνολογία διπλών καναλιών, τα δυο κανάλια λειτουργούν ταυτόχρονα για διπλασιασμό της ταχύτητας επικοινωνίας μεταξύ του ελεγκτή μνήμης και της RAM, αυξάνοντας τις επιδόσεις του συστήματος.

Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας
Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας

Η υψηλής ποιότητας κάμερα σας επιτρέπει να πραγματοποιείτε βιντεοκλήσεις με εκπληκτικές λεπτομέρειες και ανάλυση έως και 2592x1944.[13]

Εξαιρετικά πλούσια εμπειρία ήχου
Εξαιρετικά πλούσια εμπειρία ήχου

Τα δύο ηχεία HP και ο προσαρμοσμένος ήχος, σε συνδυασμό με την εξειδίκευση της Bang & Olufsen, ζωντανεύουν την ψυχαγωγία σας με ήχο που μπορείτε να αισθανθείτε. Ξυπνήστε τις αισθήσεις σας με κορυφαίο ήχο.

Εργάζεται με εσάς, για εσάς, για μεγαλύτερη παραγωγικότητα
Εργάζεται με εσάς, για εσάς, για μεγαλύτερη παραγωγικότητα

Με επεξεργαστή Intel Core™ Ultra[1], εξαιρετικά γρήγορη συνδεσιμότητα και θύρα εξόδου HDMI για σύνδεση δεύτερης οθόνης.

Απόλυτη ψυχαγωγία και αυθεντικές συνδέσεις
Απόλυτη ψυχαγωγία και αυθεντικές συνδέσεις

Μεταβείτε από την εργασία στο παιχνίδι χωρίς προβλήματα με μια κάμερα 5MP[2] με Windows Studio Effects και ζωντανή, καθηλωτική οθόνη.

Σχεδίαση με γνώμονα εσάς και την ευημερία σας
Σχεδίαση με γνώμονα εσάς και την ευημερία σας

Νιώστε τη διαφορά με δυνατότητες ευεξίας που υποστηρίζονται από τεχνητή νοημοσύνη, όπως η απόσταση από την οθόνη και οι υπενθυμίσεις για τον χρόνο παραμονής στην οθόνη.

Με γνώμονα το κοινό μας μέλλον
Με γνώμονα το κοινό μας μέλλον

Σχεδίαση με ανακυκλωμένα μέταλλα[3] και ανακυκλωμένο πλαστικό[4]. Πιστοποίηση EPEAT Gold με Climate+[5] και ENERGY STAR.

Οθόνη
Οθόνη αφής *
No
Μνήμη
Τύποι υποδοχών μνήμης
SO-DIMM
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Ηχος/ audio
Ενσωματωμένα ηχεία *
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Ενσωματωμένη κάμερα *
Yes
Δικτύωση
Wi-Fi *
Yes
Bluetooth *
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Ποσότητα θύρων USB4 Gen 3x2 *
1
Ποσότητα θυρών HDMI *
2
Έκδοση HDMI
1.4
Σχέδιο
Χρώμα όνομα
Meteor silver
Χώρα προέλευσης
Κίνα
Απόδοση
Τύπος προϊόντος *
All-in-One PC
Κατηγορία συσκευής
Premium
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
Τμήμα HP
Σπίτι
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
180 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Βάρος και διαστάσεις
Βάρος
8,4 kg
Πλάτος συσκευασίας
760 mm
Βάθος συσκευασίας
163 mm
Ύψος συσκευασίας
480 mm
Βάρος πακέτου
14,7 kg
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Άλλα χαρακτηριστικά
Τύπος πλαισίου
Όλα σε ένα
Οθόνη συμπεριλαμβάνεται
Yes