location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 45L Gaming Desktop GT22-3002nv Windows 11 Pro Tower PC AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 45L Gaming Desktop GT22-3002nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5ZU5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990167763 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 22 Jun 2025 20:31:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by 45L Gaming Desktop GT22-3002nv Windows 11 Pro Tower PC AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Παιχνίδι PC 1000 W
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro
Περισσότερα>>>
Σχεδιασμένος για τον κόσμο της υβριδικής εργασίας.
Σχεδιασμένος για τον κόσμο της υβριδικής εργασίας.

Σχεδιασμένα για τον κόσμο της υβριδικής εργασίας, τα Windows 11 Pro μπορούν να σας βοηθήσουν να εργάζεστε πιο απλά και απρόσκοπτα, όπου και αν βρίσκεστε.[2]

Φέρτε σε πέρας οποιοδήποτε παιχνίδι και οποιαδήποτε εργασία με απόδοση σχεδιασμένη για οτιδήποτε με την υποστήριξη των επεξεργαστών Intel Core™ Ultra.
Φέρτε σε πέρας οποιοδήποτε παιχνίδι και οποιαδήποτε εργασία με απόδοση σχεδιασμένη για οτιδήποτε με την υποστήριξη των επεξεργαστών Intel Core™ Ultra.

Βελτιωμένη απόδοση τόσο για gaming όσο και για παραγωγικότητα με βελτιωμένη ψύξη, πιο αθόρυβη λειτουργία και μεγαλύτερες ταχύτητες με τους επεξεργαστές Intel Core™ Ultra.[3]

Πέρα από το γρήγορο
Πέρα από το γρήγορο

Οι επεξεργαστές NVIDIA GeForce RTX™ 40 Series είναι κάτι παραπάνω από γρήγοροι. Με την υποστήριξη της αρχιτεκτονικής NVIDIA Ada Lovelace, η οποία προσφέρει ένα άλμα τόσο στην απόδοση όσο και στα γραφικά που υποστηρίζονται από τεχνητή νοημοσύνη. Ζήστε την εμπειρία εικονικών κόσμων όμοιων με την πραγματικότητα με ray tracing και gaming με εξαιρετικά υψηλό FPS.[4]

Μονάδα SSD PCIe Gen4 NVMe™ M.2 1 TB
Μονάδα SSD PCIe Gen4 NVMe™ M.2 1 TB

Με μεταφορά δεδομένων υψηλής ταχύτητας, η μονάδα SSD PCIe Gen4 NVMe M.2 1 TB προσφέρει αστραπιαία ταχύτητα και αποδοτική αποθήκευση.[5]

DTS: X Προηγμένη τεχνολογία
DTS: X Προηγμένη τεχνολογία

Αυτή η τεχνολογία, αναπαράγοντας αυθεντικό, ακριβή ως προς τον χώρο 3D ήχο μέσα από οποιαδήποτε ακουστικά, προσφέρει ειδικά προρυθμισμένους τρόπους λειτουργίας για διαφορετικά είδη παιχνιδιών, ώστε να σας δίνεται η αίσθηση ότι «ζείτε» το παιχνίδι, ώστε να έχετε την καλύτερη δυνατή εμπειρία παιχνιδιού.[6]

USB Type-A, με ρυθμό σηματοδότησης 5 Gbps
USB Type-A, με ρυθμό σηματοδότησης 5 Gbps

Συνδέστε την εξωτερική σας μονάδα αποθήκευσης με αυτήν τη θύρα USB Type-A, που έχει ρυθμό σηματοδότησης 5 Gbps.[7]

Θύρα Ethernet
Θύρα Ethernet

Όταν αντιμετωπίζετε ανωμαλίες στην ασύρματη σύνδεση, μπορείτε να συνδέσετε γρήγορα το καλώδιο Ethernet για μια ομαλή, ενσύρματη σύνδεση στο Internet που παρακάμπτει οποιαδήποτε πρόβλημα στην ασύρματη σύνδεση.

Μνήμη διπλού καναλιού
Μνήμη διπλού καναλιού

Με τεχνολογία διπλών καναλιών, τα δυο κανάλια λειτουργούν ταυτόχρονα για διπλασιασμό της ταχύτητας επικοινωνίας μεταξύ του ελεγκτή μνήμης και της RAM, αυξάνοντας τις επιδόσεις του συστήματος.

Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3
Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3

Απολαύστε υψηλότερες ταχύτητες, βελτιωμένη απόδοση, μεγαλύτερη χωρητικότητα και μικρότερες καθυστερήσεις σε σύγκριση με προηγούμενες επαναληπτικές διαδικασίες με την ασύρματη κάρτα Wi-Fi 6E και Bluetooth 5.3.[8]

Υγρή ψύξη
Υγρή ψύξη

Η απρόσκοπτη διαχείριση της θερμοκρασίας εμποδίζει αθόρυβα και αποτελεσματικά την ανάπτυξη θερμότητας στους επεξεργαστές υψηλής απόδοσης, βοηθώντας να προστατεύσετε τα ευαίσθητα εξαρτήματα από υπερθέρμανση.

OMEN Gaming Hub
OMEN Gaming Hub

Το OMEN Gaming Hub είναι η μία και μοναδική εφαρμογή για τα πάντα, για μια καλύτερη εμπειρία gaming. Με βελτιώσεις σε επίπεδο λογισμικού αλλά και στον έλεγχο του υλικού, καθώς και με υπηρεσίες live, το OMEN Gaming Hub αναβαθμίζει το παιχνίδι με εύκολο και απλό τρόπο.

Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP
Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP

Το OMEN Gaming Hub είναι η μία και μοναδική εφαρμογή για τα πάντα, για μια καλύτερη εμπειρία gaming. Με βελτιώσεις σε επίπεδο λογισμικού αλλά και στον έλεγχο του υλικού, καθώς και με υπηρεσίες live, το OMEN Gaming Hub αναβαθμίζει το παιχνίδι με εύκολο και απλό τρόπο.[9]

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Επιτρέπει στο σύστημα ψύξης με ψυκτικό υγρό να εισάγει κρύο αέρα από το περιβάλλον για να ψύξει την CPU.

Σχεδιασμένος με γνώμονα την επεκτασιμότητα
Σχεδιασμένος με γνώμονα την επεκτασιμότητα

Απλά αναβαθμίστε και επεκτείνετε εύκολα τη μνήμη, τις μονάδες αποθήκευσης και τις εσωτερικές υποδοχές επέκτασης για να ταιριάζουν στις ανάγκες σας για gaming.

OMEN Gaming Hub
OMEN Gaming Hub

Το OMEN Gaming Hub αναβαθμίζει τα πάντα από βελτιώσεις λογισμικού, στοιχεία ελέγχου υλικού έως live υπηρεσίες.

Βιωσιμότητα στην πράξη
Βιωσιμότητα στην πράξη

Κατασκευασμένο με βαφή με βάση το νερό.

Μνήμη
Μέγιστη εσωτερική μνήμη *
128 GB
Υποδοχές μνήμης
4x DIMM
Μέσα Αποθήκευσης
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Αριθμός διακριτών καρτών γραφικών
1
Δικτύωση
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
6
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
4
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Παράδοση ισχύος USB
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Intel® Thunderbolt 4
Yes
Ποσότητα θυρών HDMI *
1
Υποδοχές επέκτασης
PCI Express x4 υποδοχές
3
PCI Express x16 υποδοχές
1
Σχέδιο
Τύπος πλαισίου *
Tower
Σχέδιο
Χρώμα όνομα
Black, glass side panel, dark chrome logo
Απόδοση
Κατηγορία συσκευής
Παιχνίδι
Form factor μητρικής πλακέτας (motherboard)
micro ATX
Κανάλια εξόδου ήχου
5.1 κανάλια
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Τύπος προϊόντος *
PC
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Τεχνητή Νοημοσύνη HP
AI PC
Τμήμα HP
Σπίτι
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
1000 W
Πιστοποίηση 80 PLUS
80 PLUS Gold
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος *
204 mm
Βάθος *
470 mm
Ύψος *
555 mm
Βάρος *
22,6 kg
Πλάτος συσκευασίας
592 mm
Βάθος συσκευασίας
328 mm
Ύψος συσκευασίας
672 mm
Βάρος πακέτου
25,2 kg