location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy x360 2-in-1 Laptop 14-fa0002nv Υβριδικό (2-σε-1) Οθόνη αφής Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy x360 2-in-1 Laptop 14-fa0002nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B61P5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990176369 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 13 Jun 2025 00:17:11
The date of the most recent change of the data-sheet in Icecat's system
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[6]

Αυτό αλλάζει τα πάντα
Αυτό αλλάζει τα πάντα

Καλώς ήρθατε στη νέα εποχή της απόδοσης. Ο AMD Ryzen 8000 Series εγκαινιάζει την ταχύτητα που χρειάζονται οι παίκτες και οι δημιουργοί και παρέχουν τη δυνατότητα να ανταπεξέρχονται σε κάθε παιχνίδι ή ροή εργασιών. Ένας προηγμένος επεξεργαστής για όλους που επεκτείνει την απόδοση AMD για να τροφοδοτήσει τον υπολογιστή σας.[7]

Οθόνη Micro-Edge
Οθόνη Micro-Edge

Συμπιέζοντας μια μεγαλύτερη οθόνη σε μικρότερο πλαίσιο, αυτό το εξαιρετικά λεπτό, σχεδόν αόρατο πλαίσιο φέρνει την επανάσταση στην εμφάνιση της οθόνης σας, με ελκυστικά αποδοτική σχεδίαση.[8]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[9]

Copilot στα Windows με κλειδί Copilot
Copilot στα Windows με κλειδί Copilot

Το Copilot στα Windows σας δίνει έξυπνες απαντήσεις. Πρόσβαση με το πάτημα του πλήκτρου Copilot.[10]

Ανακυκλωμένο αλουμίνιο
Ανακυκλωμένο αλουμίνιο

Επειδή οι λεπτομέρειες κάνουν τη διαφορά, αυτός ο σχεδιασμός φορητού υπολογιστή περιλαμβάνει βιώσιμα υλικά όπως το ανακυκλωμένο αλουμίνιο.[11]

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[12]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[13]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[14]

Διάρκεια ζωής μπαταρίας για πολύωρη χρήση
Διάρκεια ζωής μπαταρίας για πολύωρη χρήση

Παρατείνετε την ημέρα σας χάρη στην μπαταρία με διάρκεια ζωής 14 ώρες και 45 λεπτά. Μπαταρία μεγαλύτερης διάρκειας ζωής σημαίνει ότι μπορείτε να συνεχίσετε πέρα από την ημέρα σας χωρίς επαναφόρτιση.[15]

Ασύρματη κάρτα Bluetooth 5.4
Ασύρματη κάρτα Bluetooth 5.4

Το Bluetooth 5.4 έρχεται με δύο νέα χαρακτηριστικά που μαζί παρέχουν απρόσκοπτη συνδεσιμότητα.[16]

Σίγαση μικροφώνου
Σίγαση μικροφώνου

Απολαύστε μεγαλύτερη ξεγνοιασιά και την άνεση ενός ειδικού κουμπιού σίγασης μικροφώνου, το οποίο μπορείτε εύκολα να ενεργοποιήσετε αλλά και να γνωρίζετε αν είναι ενεργοποιημένο ή όχι, μέσω μιας φωτεινής ένδειξης LED.

Κλείστρο κάμερας
Κλείστρο κάμερας

Τέρμα στις άκομψες κολλητικές ταινίες για τη διαφύλαξη των ιδιωτικών σας στιγμών. Εξασφαλίστε ιδιωτικότητα και ασφάλεια με ένα ορατό, απτό κλείστρο που απενεργοποιεί την κάμερα του υπολογιστή σας όταν δεν την χρησιμοποιείτε.

Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας
Κάμερα υπερύθρων 5 MP με χρονική μείωση θορύβου και ενσωματωμένα μικρόφωνα διπλής συστοιχίας

Η υψηλής ποιότητας κάμερα σας επιτρέπει να πραγματοποιείτε βιντεοκλήσεις με εκπληκτικές λεπτομέρειες και ανάλυση έως και 2592x1944.[17]

USB Type-C, με ρυθμό σηματοδότησης 10 Gbps και παροχή ισχύος
USB Type-C, με ρυθμό σηματοδότησης 10 Gbps και παροχή ισχύος

Τροφοδοτήστε τη συσκευή σας ή συνδεθείτε με μια εξωτερική οθόνη από την ίδια θύρα USB-C με ρυθμό σηματοδότησης 10 Gbps. Επιπλέον, είναι αντιστρεπτή για να μην ανησυχείτε μήπως συνδέσετε το βύσμα ανάποδα.[18]

Δοκιμαστική έκδοση McAfee Online Protection διάρκειας 12 μηνών
Δοκιμαστική έκδοση McAfee Online Protection διάρκειας 12 μηνών

Ασφαλίστε τη συσκευή σας με βραβευμένα antivirus και προστασία στο Internet. Η δωρεάν δοκιμή περιλαμβάνει ασφαλές VPN για προστασία της ιδιωτικής ζωής και των δεδομένων κατά την περιήγηση σε δημόσιο Wi-Fi[19]

Απολαύστε πρόσβαση σε περισσότερα από 100 παιχνίδια υπολογιστή για 3 μήνες <sup>[1]</sup> <sup>[2]</sup>
Απολαύστε πρόσβαση σε περισσότερα από 100 παιχνίδια υπολογιστή για 3 μήνες [1] [2]

Παίξτε εκατοντάδες παιχνίδια σε υπολογιστή με τη νέα σας συσκευή HP και 3 μήνες PC Game Pass — συμπεριλαμβανομένου του EA play. Χάρη στη συνεχή προσθήκη νέων παιχνιδιών, πάντα υπάρχει κάτι καινούργιο για να παίξετε [1],[2].[20]

Αξιοποιήστε πλήρως τον χώρο σας.

Το Microsoft 365 κάνει τη ζωή σας πιο δημιουργική, οργανωμένη και ασφαλή. Δοκιμαστική έκδοση 1 μήνα για νέους πελάτες του Microsoft 365.[21]

Αυξήστε την παραγωγικότητά σας με ενσωματωμένη τεχνητή νοημοσύνη
Αυξήστε την παραγωγικότητά σας με ενσωματωμένη τεχνητή νοημοσύνη

Η ισχύς επεξεργασίας βάσει τεχνητής νοημοσύνης σας επιτρέπει να βελτιστοποιήσετε τη διάρκεια ζωής της μπαταρίας, εκτελώντας αποτελεσματικότερα εφαρμογές τεχνητής νοημοσύνης για απρόσκοπτη πολυδιεργασία.

Τα κατάλληλα εργαλεία για κάθε εργασία
Τα κατάλληλα εργαλεία για κάθε εργασία

Συνδέστε απρόσκοπτα το smartphone για μεταφορά αρχείων και απολαύστε πεντακάθαρες συνδέσεις με την κάμερα 5 MP.

Συνδυασμός μορφής και λειτουργίας
Συνδυασμός μορφής και λειτουργίας

Μεταβείτε από λειτουργία laptop σε λειτουργία tablet και αντίστροφα και απολαύστε άφθονο χώρο προβολής χάρη στον λόγο διαστάσεων 16:10.

Με γνώμονα το κοινό μας μέλλον
Με γνώμονα το κοινό μας μέλλον

Περιέχει ανακυκλωμένα μέταλλα[2] και πλαστικά[3,4] και είναι πιστοποιημένος με EPEAT Gold Climate+[5] και ENERGY STAR.

Σχέδιο
Χρώμα όνομα
Glacier silver
Τύπος προϊόντος *
Υβριδικό (2-σε-1)
Κατηγορία συσκευής
Premium
Χώρα προέλευσης
Κίνα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
Yes
Εγγενής αναλογία εικόνας
16:10
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
AMD
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
AMD Radeon Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
AMD Radeon Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B
2
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
2
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Θύρες USB Sleep-and-Charge
3
Απόδοση
Chipset μητρικής κάρτας
AMD SoC
Επιταχυνσιόμετρο
Yes
Γυροσκόπιο
Yes
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Χρόνος συνεχούς αναπαραγωγής βίντεο
15,5 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
313,3 mm
Βάθος
218,9 mm
Ύψος
16,9 mm
Βάρος *
1,39 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
80 mm
Βάθος συσκευασίας
380 mm
Ύψος συσκευασίας
280 mm
Βάρος πακέτου
2,24 kg
Περιεχόμενο πακέτου
Γραφίδα
Yes