location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 2 Tower G1i E Desktop PC Intel® Core™ i3 i3-14100 32 GB DDR5-SDRAM 512 GB SSD FreeDOS Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 2 Tower G1i E Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6XX3ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990941868 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 01 May 2025 17:35:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 2 Tower G1i E Desktop PC Intel® Core™ i3 i3-14100 32 GB DDR5-SDRAM 512 GB SSD FreeDOS Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Αποδεδειγμένη παραγωγικότητα PC Μαύρος (Μαύρο) 280 W
  • - Intel® Core™ i3 i3-14100 Επεξεργαστής αριθμό των πυρήνων: 4
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 730
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - FreeDOS
Περισσότερα>>>
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i3
Γενιά επεξεργαστή
Intel Core i3-14xxx
Προδιαγραφές επεξεργαστή *
i3-14100
Επεξεργαστής αριθμό των πυρήνων
4
Νήματα επεξεργαστή
8
Ενίσχυση συχνότητας επεξεργαστή
4,7 GHz
Πυρήνες απόδοσης
4
Συχνότητα Performance-core Max Turbo
4,7 GHz
Συχνότητα βάσης performance-core
3,5 GHz
Κρυφή μνήμη (cache) επεξεργαστή
12 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
60 W
Μέγιστη ισχύς turbo
110 W
Μνήμη
Εσωτερική μνήμη *
32 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
2x DIMM
Ταχύτητα μνήμης
4800 MHz
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 730
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 6 (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6 (802.11ax)
Κατασκευαστής ελεγκτή WLAN
Realtek
Μοντέλο ελεγκτή WLAN
Realtek RTL8852BE-VT
Δικτύωση
Τύπος κεραίας
2x2
Bluetooth
Yes
Έκδοση bluetooth
5.4
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
4
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4b
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
1
Έκδοση DisplayPort
1.4a
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Υποδοχές επέκτασης
PCI Express x1 (Gen 3.x) υποδοχές
1
Υποδοχές PCI Express x16 (Gen 4.x)
1
Σχέδιο
Τύπος πλαισίου *
Tower
Χρώμα όνομα
Jack black
Αριθμός βάσεων 3,5 ιντσών
1
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2025
Απόδοση
Κατηγορία συσκευής
Αποδεδειγμένη παραγωγικότητα
Chipset μητρικής κάρτας
Intel H770
Προστασία με κωδικό πρόσβασης
Yes
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Τύπος προϊόντος *
PC
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
FreeDOS
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Τεκμηρίωση HP
Yes
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
280 W
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
5 - 35 °C
Εύρος υγρασίας λειτουργίας
15 - 80%
Βάρος και διαστάσεις
Πλάτος *
155 mm
Βάθος *
308 mm
Ύψος *
337 mm
Βάρος *
5,98 kg
Πλάτος συσκευασίας
499 mm
Βάθος συσκευασίας
400 mm
Ύψος συσκευασίας
287 mm
Βάρος πακέτου
9,05 kg
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Χώρα Distributor
United Kingdom 1 distributor(s)