location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tower 290 G9 Desktop PC Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tower 290 G9 Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B70V0AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 29 Jul 2025 23:44:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro Tower 290 G9 Desktop PC Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Αποδεδειγμένη παραγωγικότητα PC Μαύρος (Μαύρο)
  • - Intel® Core™ i5 i5-12500 Επεξεργαστής αριθμό των πυρήνων: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Περισσότερα>>>
Η HP συνιστά τα Windows 11 Pro για επιχειρήσεις

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση με τα Windows 11 και την τεχνολογία συνεργασίας, ασφάλειας και συνδεσιμότητας της HP. Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις περιεχομένου και παραμείνετε οργανωμένοι με το Microsoft Copilot.[1]

Υψηλή απόδοση, υψηλή φορητότητα

Αποκτήστε τον εξαιρετικό συνδυασμό άμεσης απόκρισης, συνδεσιμότητας και ταχύτητας με έναν επεξεργαστή Intel Core™ 12ης γενιάς, ο οποίος σας επιτρέπει να κάνετε εκκίνηση, να δημιουργείτε και να συνδέεστε γρήγορα και αξιόπιστα.[2]

Απλή διαχείριση υπολογιστή

Λάβετε τις ενημερώσεις που χρειάζεστε και αφιερώστε λιγότερο χρόνο στη διαχείρισή τους με τον HP Support Assistant.[3]

Ισχυρή επεξεργασία

Διαχειριστείτε εύκολα τις καθημερινές εργασίες σας με έναν επεξεργαστή Intel[2], ισχυρή μνήμη, μονάδες δίσκου και κάρτα γραφικών.

Επέκταση για το μέλλον

Τρεις θέσεις και τρεις υποδοχές πλήρους ύψους προσφέρουν επεκτασιμότητα για το μέλλον.

Διατηρήστε τα δεδομένα σας ασφαλή

Προστατεύστε την επένδυσή σας και τα δεδομένα σας με υλικολογισμικό TPM, HP DriveLock[4] και πραγματική υποδοχή κλειδαριάς ασφαλείας.[5]

Προστατεύστε το κοινό μέλλον μας

Το εξωτερικό κουτί του HP Pro Tower 290 G9 είναι 92% βιώσιμο και ανακυκλώσιμο.[ 6]

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i5
Γενιά επεξεργαστή
Intel® Core™ i5 12ης γενιάς
Προδιαγραφές επεξεργαστή *
i5-12500
Επεξεργαστής αριθμό των πυρήνων
6
Νήματα επεξεργαστή
12
Ενίσχυση συχνότητας επεξεργαστή
4,6 GHz
Κρυφή μνήμη (cache) επεξεργαστή
18 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Μνήμη
Εσωτερική μνήμη *
8 GB
Τύπος μνήμης
DDR4-SDRAM
Διάταξη μνήμης
1 x 8 GB
Υποδοχές μνήμης
2x DIMM
Ταχύτητα μνήμης
3200 MHz
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
256 GB
Μέσα αποθήκευσης *
SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
4
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
4
Ποσότητα θυρών VGA
1
Ποσότητα θυρών HDMI *
1
Γραμμή εξόδου
Yes
Συνδεσιμότητα
Γραμμή εισόδου
Yes
Υποδοχές επέκτασης
PCI Express x1 (Gen 3.x) υποδοχές
1
Υποδοχές PCI Express x16 (Gen 4.x)
1
Σχέδιο
Τύπος πλαισίου *
Tower
Χρώμα όνομα
Jack black
Αριθμός βάσεων 3,5 ιντσών
2
Υποδοχή κλειδαριάς καλωδίου
Yes
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Απόδοση
Κατηγορία συσκευής
Αποδεδειγμένη παραγωγικότητα
Chipset μητρικής κάρτας
Intel H670
Ψηφίδα (chip) ήχου
Realtek ALC3867
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Τύπος προϊόντος *
PC
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
HP JumpStart
Yes
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
0 - 40 °C
Εύρος υγρασίας λειτουργίας
10 - 90%
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Βάρος και διαστάσεις
Πλάτος *
155 mm
Βάθος *
303 mm
Ύψος *
337 mm
Βάρος *
4,7 kg
Πλάτος συσκευασίας
287 mm
Βάθος συσκευασίας
400 mm
Ύψος συσκευασίας
499 mm
Βάρος πακέτου
8 kg
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Χώρα Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)