location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Desktop PC 256 GB SSD Windows 11 Pro Mini PC Μίνι PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 260 G9 Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B70V7AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Jul 2025 16:29:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Mini 260 G9 Desktop PC 256 GB SSD Windows 11 Pro Mini PC Μίνι PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Αποδεδειγμένη παραγωγικότητα Μίνι PC
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Pro
Περισσότερα>>>
Η HP συνιστά τα Windows 11 Pro για επιχειρήσεις

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση με τα Windows 11 και την τεχνολογία συνεργασίας, ασφάλειας και συνδεσιμότητας της HP. Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις περιεχομένου και παραμείνετε οργανωμένοι με το Microsoft Copilot.[1]

Πολυπύρηνος επεξεργαστής Intel 13ης γενιάς

Εξασφαλίστε τον ιδανικό συνδυασμό ισχύος, γρήγορης απόδοσης και αξίας με έναν επεξεργαστή Intel Core™ 13ης γενιάς που χειρίζεται πολλαπλές εργασίες ομαλά και αξιόπιστα με πολλαπλούς πυρήνες επεξεργασίας.[2]

Απολαύστε ένα γραφείο απαλλαγμένο από ακαταστασία

Τα έξυπνα χαρακτηριστικά της σχεδίασης αυτού του AiO σάς επιτρέπουν να διαχειρίζεστε αποτελεσματικά τον χώρο εργασίας σας. Γρήγορη και εύκολη πρόσβαση σε θύρες, ενώ η προαιρετική ασύρματη σύνδεση Wi-Fi 6 με Bluetooth βοηθά να μειωθούν τα μπερδεμένα καλώδια.

Απλή διαχείριση υπολογιστή

Λάβετε τις ενημερώσεις που χρειάζεστε και αφιερώστε λιγότερο χρόνο στη διαχείρισή τους με τον HP Support Assistant.[3]

Απόδοση επαγγελματικού επιπέδου

Απολαύστε επιδόσεις για τις καθημερινές σας εργασίες με τον πιο πρόσφατο επεξεργαστή Intel [2] και πολλαπλές επιλογές αποθήκευσης.

Απαραίτητη συνδεσιμότητα

Το πιο πρόσφατο Wi-Fi 6E[5] για WLAN παρέχει μια αξιόπιστη, γρήγορη σύνδεση που υποστηρίζει τις ανάγκες της επιχείρησής σας.

Ευέλικτη χρήση

Χρησιμοποιήστε το συμπαγές πλαίσιο του Mini σας, με επιλογές προσάρτησης για την πιο βελτιστοποιημένη ρύθμιση του χώρου εργασίας σας.

Επεξεργαστής
Γενιά επεξεργαστή
Intel® Core™ i5 13ης γενιάς
Μνήμη
Υποδοχές μνήμης
2x SO-DIMM
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
256 GB
Μέσα αποθήκευσης *
SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
256 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
256 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel Iris Xe Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Iris Xe Graphics
Δικτύωση
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4b
Σειριακές θύρες επικοινωνίας
1
Συνολικός αριθμός συνδέσεων SATA
1
Σχέδιο
Τύπος πλαισίου *
Mini PC
Αριθμός βάσεων 2,5 ιντσών
1
Υποδοχή κλειδαριάς καλωδίου
Yes
Απόδοση
Κατηγορία συσκευής
Αποδεδειγμένη παραγωγικότητα
Ψηφίδα (chip) ήχου
Realtek ALC3205
Ενσωματωμένα ηχεία
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Τύπος προϊόντος *
Μίνι PC
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
10 - 35 °C
Εύρος υγρασίας λειτουργίας
10 - 90%
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος *
177 mm
Βάθος *
175 mm
Ύψος *
34 mm
Βάρος *
1,42 kg
Πλάτος συσκευασίας
498 mm
Βάθος συσκευασίας
235 mm
Ύψος συσκευασίας
132 mm
Βάρος πακέτου
2,95 kg
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Χώρα Distributor
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)