location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook X G1i Copilot+ PC Intel Core Ultra 7 256V Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Μπλε

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook X
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9ZT2ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990946221 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 13 Jun 2025 20:02:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook X G1i Copilot+ PC Intel Core Ultra 7 256V Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Μπλε
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Μπλε
  • - Intel Core Ultra 7 256V Επεξεργαστής αριθμό των πυρήνων: 8
  • - 35,6 cm (14") WUXGA 1920 x 1200 εικονοστοιχεία IPS
  • - 16 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Πολυμερές λιθίου (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
Περισσότερα>>>
Η HP συνιστά τα Windows 11 Pro για επιχειρήσεις

Εργαστείτε από οπουδήποτε, χωρίς συμβιβασμούς στην απόδοση με τα Windows 11 και την τεχνολογία συνεργασίας, ασφάλειας και συνδεσιμότητας της HP. Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις περιεχομένου και παραμείνετε οργανωμένοι με το Microsoft Copilot.[6]

Η Intel υποστηρίζει υπολογιστές AI επόμενης γενιάς

Αποδεσμεύστε χρόνο για να εστιάσετε σε αυτά που έχουν σημασία με τον πιο πρόσφατο επεξεργαστή Intel Core™ Ultra ειδικά κατασκευασμένο για την επόμενη εποχή του λογισμικού τεχνητής νοημοσύνης. Τρεις υπολογιστικές μηχανές διαχειρίζονται τους φόρτους εργασίας βάσει ΑΙ, συμβάλλουν στη βελτίωση των βιντεοδιασκέψεων και επιτρέπουν προηγμένη δημιουργία περιεχομένου.[7]

Προστασία από το HP Wolf Security

Το HP Wolf Security for Business δημιουργεί μια ανθεκτική άμυνα που είναι συνεχώς ενεργοποιημένη και επιβάλλεται από το υλισμικό. Από το BIOS μέχρι το πρόγραμμα περιήγησης, εκτός και πέρα από το λειτουργικό σύστημα, αυτές οι συνεχώς εξελισσόμενες λύσεις προστατεύουν τον υπολογιστή σας από τις σύγχρονες απειλές.[11]

Γρήγορο και αποδοτικό ασύρματο LAN

Το πού μπορείτε να δουλέψετε καθορίζεται από τη φορητότητα του υπολογιστή σας και την αξιοπιστία μιας γρήγορης σύνδεσης. Εξασφαλίστε γρήγορη και αξιόπιστη σύνδεση σε πυκνά ασύρματα περιβάλλοντα με ρυθμό μετάδοσης δεδομένων Gbit Wi-Fi 7.[8]

Περιηγηθείτε με αυτοπεποίθηση

Προστατεύστε τον υπολογιστή σας από τοποθεσίες web, συνημμένα του Microsoft Office μόνο για ανάγνωση και PDF με ενσωματωμένο κακόβουλο λογισμικό, ransomware ή ιούς, με ασφάλεια μέσω υλικού από το HP Sure Click.[9]

HP Sure Sense

Το κακόβουλο λογισμικό εξελίσσεται πολύ γρήγορα, ξεπερνώντας τις δυνατότητες των παραδοσιακών προγραμμάτων προστασίας από ιούς. Προστατέψτε τον υπολογιστή σας έναντι πρωτόγνωρων επιθέσεων με το HP Sure Sense, που συνδυάζει τη συμπεριφορική ανάλυση με προηγμένες τεχνικές τεχνητής νοημοσύνης για την παροχή εξαιρετικής προστασίας.[12]

Αυτόματη αποκατάσταση από επιθέσεις στο υλικολογισμικό

Οι επιθέσεις στο υλικολογισμικό μπορούν να καταστρέψουν εντελώς τον υπολογιστή σας. Παραμείνετε προστατευμένοι με το HP Sure Start, το BIOS με δυνατότητα αυτόματης επιδιόρθωσης που αποκαθίσταται αυτόματα από επιθέσεις ή αλλοιώσεις.[13]

Εξερευνήστε νέα πράγματα και βρείτε απαντήσεις

Εξερευνήστε απρόσκοπτα νέα πράγματα και βρείτε απαντήσεις σε οτιδήποτε χρειάζεστε, χρησιμοποιώντας διαδικτυακό περιεχόμενο. Μη διστάσετε να ανακαλύψετε πληροφορίες, συμβουλές, δημιουργικές ιδέες ή απλώς να συνομιλήσετε.[14]

Συνεργασία μέσω της NPU

Δείξτε στα καλύτερά σας κατά τις βιντεοκλήσεις, χρησιμοποιώντας λιγότερη ισχύ. Διαχειριστείτε τα στοιχεία ελέγχου βίντεο για εσωτερικές και εξωτερικές κάμερες με το Poly Camera Pro. Πλέον, το αυτόματο καδράρισμα, η εστίαση, το θάμπωμα φόντου και το εικονικό φόντο χρησιμοποιούν λιγότερη ισχύ καθώς εκτελούνται στην NPU.[15]

Εύκολη διαχείριση μπαταρίας

Διαχειριστείτε και παρακολουθήστε την απόδοση και την κατάσταση της μπαταρίας και προσαρμόστε τις επιλογές ρύθμισης με τον εύχρηστο πίνακα εργαλείων HP Power Manager.[16]

Η HP συνιστά Windows 11 Pro

Συνοψίστε και ξαναγράψτε περιεχόμενο, λάβετε σχετικές προτάσεις και παραμείνετε οργανωμένοι με το Microsoft Copilot. [10]

Η Intel υποστηρίζει υπολογιστές AI επόμενης γενιάς

Αποδεσμεύστε χρόνο για να εστιάσετε σε αυτά που έχουν σημασία με τον πιο πρόσφατο επεξεργαστή Intel Core™ Ultra με NPU. [2,3]

Μεγάλη διάρκεια ζωής μπαταρίας

Κάντε περισσότερα μεταξύ των φορτίσεων με διάρκεια ζωής μπαταρίας με αποτελεσματική διαχείριση μέσω τεχνητής νοημοσύνης επόμενης γενιάς. [3]

Προστασία από το HP Wolf Security

Το HP Wolf Security for Business δημιουργεί μια ανθεκτική άμυνα επιβαλλόμενη από το υλικό που είναι διαρκώς ενεργοποιημένη. [11]

Σχέδιο
Χρώμα όνομα
Atmospheric blue
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Μπλε
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Premium
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
35,6 cm (14")
Βήμα εικονοστοιχείων *
1920 x 1200 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
WUXGA
Τύπος Panel
IPS
Αντιθαμβωτική οθόνη
Yes
Φωτεινότητα οθόνης
500 cd/m²
Χώρος χρώματος RGB
sRGB
Γκάμα χρωμάτων
100%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel Core Ultra 7
Γενιά επεξεργαστή
Intel Core Ultra (Series 2)
Προδιαγραφές επεξεργαστή *
256V
Επεξεργαστής αριθμό των πυρήνων
8
Νήματα επεξεργαστή
8
Ενίσχυση συχνότητας επεξεργαστή
4,8 GHz
Πυρήνες απόδοσης
4
Πυρήνες-απόδοσης χαμηλής ισχύος (Low Power Efficient-cores)
4
Συχνότητα Performance-core Max Turbo
4,8 GHz
Πυρήνες-απόδοσης χαμηλής ισχύος Max Turbo Συχνότητα (Low Power Efficient-core Max Turbo Frequency)
3,7 GHz
Συχνότητα βάσης performance-core
2,2 GHz
Πυρήνες-απόδοσης χαμηλής ισχύος Βασική Συχνότητα (Low Power Efficient-core Base Frequency)
2200 MHz
Κρυφή μνήμη (cache) επεξεργαστή
12 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
Smart Cache
Ισχύς βάσης επεξεργαστή
17 W
Μέγιστη ισχύς turbo
37 W
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
Intel AI Boost
Υποστήριξη ανεπάρκειας
Yes
Υποστήριξη εφέ Windows Studio
Yes
Πλαίσια λογισμικού AI υποστηριζόμενα από NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Συνολική απόδοση επεξεργαστή έως
115 TOPs
Απόδοση NPU έως
47 TOPs
Απόδοση GPU έως
64 TOPs
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
LPDDR5x-SDRAM
Ταχύτητα μνήμης
8533 MHz
Συντελεστής μορφής μνήμης
On-board
Μέγιστη εσωτερική μνήμη *
16 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Οπτικές μονάδες *
No
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel Arc Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Arc Graphics 140V
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
4
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας (αριθμητικά)
5 MP
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 7 (802.11be)
Wi-Fi πρότυπα
Wi-Fi 7 (802.11be)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 7 BE201
Κατασκευαστής ελεγκτή WLAN
Intel
Bluetooth
Yes
Έκδοση bluetooth
5.4
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Ποσότητα θυρών Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Απόδοση
Γυροσκόπιο
Yes
Αισθητήρας Hall
Yes
Πληκτρολόγιο
Συσκευή κατάδειξης
Πινακίδα Αφής (Touchpad)
Αριθμητικό πληκτρολόγιο *
No
Φωτιζόμενο πληκτρολόγιο
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Μοντέλο συσκευής εισόδου
HP Premium Keyboard
Λογισμικό
Copilot+ PC
Yes
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
6
Χωρητικότητα μπαταρίας *
68 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Παράδοση ισχύος USB
Yes
Ασφάλεια
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Πιστοποιητικά
Πιστοποιητικά συμμόρφωσης
CE, RoHS
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Βάρος και διαστάσεις
Πλάτος
313,9 mm
Βάθος
219,9 mm
Ύψος ( μπροστά )
1,05 cm
Ύψος (πίσω)
1,49 cm
Βάρος *
1,18 kg