location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN MAX Gaming Laptop 16-ah0035nv Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Μαύρος (Μαύρο)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN MAX Gaming Laptop 16-ah0035nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BW4Z3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251679575 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 26 Jun 2025 19:21:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN MAX Gaming Laptop 16-ah0035nv Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Παιχνίδι Μαύρος (Μαύρο)
  • - 16:10
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 330 W
  • - Windows 11 Pro
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[2]

Απόδοση επιπέδου desktop, οπουδήποτε
Απόδοση επιπέδου desktop, οπουδήποτε

Αναβαθμίστε επίπεδο τον υπολογιστή σας με προηγμένες επιδόσεις, βελτιωμένη τεχνητή νοημοσύνη και CPU σχεδιασμένη να αψηφά τις προσδοκίες[3]

NVIDIA G-SYNC™
NVIDIA G-SYNC™

Συγχρονίζοντας τους ρυθμούς ανανέωσης της GPU και της οθόνης, η τεχνολογία NVIDIA G-SYNC™ παρέχει εμπειρία παιχνιδιών με ευκρίνεια και ροή, χωρίς διακοπές και με ελάχιστη καθυστέρηση εισόδου.

Οθόνη 165 Hz
Οθόνη 165 Hz

Μειώστε την ενοχλητική χρονοκαθυστέρηση και το ghosting της εικόνας με μια οθόνη 165 Hz.[4]

Οθόνη με πιστοποίηση Eyesafe

Οι οθόνες με πιστοποίηση Eyesafe πληρούν τις απαιτήσεις χαμηλού μπλε φωτός TÜV και τα πρότυπα Eyesafe για την προστασία των ματιών σας από το επιβλαβές μπλε φως χωρίς παραμόρφωση των χρωμάτων για τη μείωση της καταπόνησης των ματιών κατά την εργασία για μεγάλο χρονικό διάστημα.[5]

Χρόνος απόκρισης 3 ms

Το πόσο γρήγορα ανταποκρίνονται τα εικονοστοιχεία της οθόνης σας είναι ζωτικής σημασίας για μια ομαλή εικόνα. Με χρόνο απόκρισης 3 ms, το γεμάτο δράση περιεχόμενό σας θα εμφανίζεται πεντακάθαρα, χωρίς θαμπάδα.[4]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[6]

Λόγος διαστάσεων 16:10
Λόγος διαστάσεων 16:10

Ο λόγος διαστάσεων 16:10 σας επιτρέπει να προβάλλετε περισσότερο περιεχόμενο κάνοντας λιγότερη κύλιση.

100% sRGB
100% sRGB

Παρουσιάστε τις δημιουργίες σας σε όλα τα χρώματά τους στην οθόνη 100% sRGB για μέγιστη χρωματική γκάμα και ακρίβεια.

Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP
Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP

Παίξτε εκατοντάδες παιχνίδια σε υπολογιστή με τη νέα σας συσκευή HP και 3 μήνες PC Game Pass — συμπεριλαμβανομένου του EA play. Χάρη στη συνεχή προσθήκη νέων παιχνιδιών, πάντα υπάρχει κάτι καινούργιο για να παίξετε [1],[2].[7]

Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς
Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[8]

Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση
Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση

Υιοθετούμε μια πιο προσεκτική σχεδίαση για τα πληκτρολόγιά μας, χρησιμοποιώντας ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στη σχεδίαση.[9]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[10]

Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3
Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3

Απολαύστε υψηλότερες ταχύτητες, βελτιωμένη απόδοση, μεγαλύτερη χωρητικότητα και μικρότερες καθυστερήσεις σε σύγκριση με προηγούμενες επαναληπτικές διαδικασίες με την ασύρματη κάρτα Wi-Fi 6E και Bluetooth 5.3.[11]

Κάμερα HP True Vision FHD IR
Κάμερα HP True Vision FHD IR

Συνδεθείτε με ασφάλεια μέσω Windows Hello με τον αισθητήρα υπερύθρων. Με πεδίο προβολής ευρείας γωνίας 88 μοιρών, μπορείτε να συνομιλείτε μέσω βίντεο με όλη την οικογένεια ή τους φίλους σας με εντυπωσιακή ευκρίνεια.[12]

Thunderbolt™ 4 με USB™ Type-C
Thunderbolt™ 4 με USB™ Type-C

Η πιο πρόσφατη λύση Thunderbolt™ σάς επιτρέπει την τροφοδοσία της συσκευής σας ή τη σύνδεση έως και δύο οθονών 4K με ένα μόνο καλώδιο και ταχύτατο ρυθμό σηματοδότησης 40 Gbps.

McAfee LiveSafe™
McAfee LiveSafe™

Προστατέψτε το λειτουργικό σας σύστημα με δωρεάν συνδρομή McAfee LiveSafe™ 30 ημερών.[13]

Μονάδα SSD PCIe Gen4 NVMe™ M.2 1 TB
Μονάδα SSD PCIe Gen4 NVMe™ M.2 1 TB

Με μεταφορά δεδομένων υψηλής ταχύτητας, η μονάδα SSD PCIe Gen4 NVMe M.2 1 TB προσφέρει αστραπιαία ταχύτητα και αποδοτική αποθήκευση.[14]

Απόδοση που εσείς ελέγχετε
Απόδοση που εσείς ελέγχετε

Περιορίστε το γκάζι και μεταφέρετε περισσότερα με τους πιο πρόσφατους επεξεργαστές Intel Core™ Ultra[1] και κάρτα γραφικών NVIDIA RTX™ επόμενης γενιάς.

Βάλτε το φρένο στο γκάζι σας
Βάλτε το φρένο στο γκάζι σας

Οι αυτοκαθαριζόμενοι ανεμιστήρες, ο θάλαμος ατμών και τα υγρά μέταλλα διασφαλίζουν ότι το laptop σας παραμένει δροσερό και μειώνει τη συντήρηση.

Άμεση σύζευξη με HyperX
Άμεση σύζευξη με HyperX

Συνδέστε άψογα έως και τρεις συμβατές συσκευές HyperX στο laptop σας ταυτόχρονα με το Instant Pair.

Φωτίστε τον τρόπο που παίζετε
Φωτίστε τον τρόπο που παίζετε

Προσαρμόστε το RGB πληκτρολόγιο χωρίς πλέγμα και τις άλλες επιλογές φωτισμού σε OGH για να αναδείξετε το μοναδικό σας στυλ.

Σχέδιο
Χρώμα όνομα
Shadow black
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Κατηγορία συσκευής
Παιχνίδι
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
No
Εγγενής αναλογία εικόνας
16:10
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
Intel AI Boost
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Διακριτός προσαρμογέας γραφικών *
Yes
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Συνδεσιμότητα
Intel® Thunderbolt 4
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
Yes
Πληκτρολόγιο
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
Shadow black
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Imagepad
Yes
Τεχνητή Νοημοσύνη HP
AI PC
Τμήμα HP
Σπίτι
Μπαταρία
Γρήγορη φόρτιση
Yes
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
330 W
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Βάρος και διαστάσεις
Βάρος *
2,68 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
94 mm
Βάθος συσκευασίας
428 mm
Ύψος συσκευασίας
332 mm
Βάρος πακέτου
4,74 kg