location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 17-db1004nv Copilot+ PC Wi-Fi 6 (802.11ax) Windows 11 Home Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 17-db1004nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BW5A0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251679636 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 16 Jul 2025 07:22:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN Gaming Laptop 17-db1004nv Copilot+ PC Wi-Fi 6 (802.11ax) Windows 11 Home Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Παιχνίδι Clamshell Μαύρος (Μαύρο)
  • - 16:9
  • - Wi-Fi 6 (802.11ax) Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Bluetooth
  • - 230 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[6]

Σειρά επεξεργαστών AMD Ryzen™ AI 300 με κάρτα γραφικών AMD Radeon™
Σειρά επεξεργαστών AMD Ryzen™ AI 300 με κάρτα γραφικών AMD Radeon™

Ξεκλειδώστε μεταμορφωτικές εμπειρίες υπολογιστή AI με επεξεργαστές AMD Ryzen™ AI 300 series. Σχεδιασμένο για να απολαμβάνουν οι χρήστες καθαρή ταχύτητα, απόκριση και ενεργειακά αποδοτική επεξεργασία AI για υπολογιστές Copilot+.[7]

AMD FreeSync™ Premium Technology
AMD FreeSync™ Premium Technology

Κάθε παίκτης δικαιούται απόλυτα ομαλό παιχνίδι και κορυφαία απόδοση. Παίξτε με αυτοπεποίθηση με υψηλό ρυθμό ανανέωσης, χαμηλή αντιστάθμιση ρυθμού καρέ και χαμηλή υστέρηση. Οι οθόνες με πιστοποίηση AMD FreeSync™ Premium έφτασαν.[8]

Μεταβλητός ρυθμός ανανέωσης
Μεταβλητός ρυθμός ανανέωσης

Εξασφαλίστε βέλτιστη απόδοση για τις δημιουργικές εργασίες σας, χωρίς συμβιβασμό στη διάρκεια ζωής της μπαταρίας. Η τεχνολογία VRR δίνει στον υπολογιστή σας τη δυνατότητα να ρυθμίζει δυναμικά τον ρυθμό ανανέωσης ανάλογα με τον ρυθμό καρέ του περιεχομένου που παρακολουθείτε.

Οθόνη με πιστοποίηση Eyesafe

Οι οθόνες με πιστοποίηση Eyesafe πληρούν τις απαιτήσεις χαμηλού μπλε φωτός TÜV και τα πρότυπα Eyesafe για την προστασία των ματιών σας από το επιβλαβές μπλε φως χωρίς παραμόρφωση των χρωμάτων για τη μείωση της καταπόνησης των ματιών κατά την εργασία για μεγάλο χρονικό διάστημα.[9]

Χρόνος απόκρισης 7 ms
Χρόνος απόκρισης 7 ms

Το πόσο γρήγορα ανταποκρίνονται τα εικονοστοιχεία της οθόνης σας είναι ζωτικής σημασίας για μια ομαλή εικόνα. Με χρόνο απόκρισης 7 ms, το γεμάτο δράση περιεχόμενό σας θα εμφανίζεται πεντακάθαρα, χωρίς θαμπάδα.[10]

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[11]

Λόγος διαστάσεων 16:9
Λόγος διαστάσεων 16:9

Ο λόγος διαστάσεων 16:9 σας επιτρέπει να βλέπετε όλο το παιχνίδι σας.

100% sRGB
100% sRGB

Παρουσιάστε τις δημιουργίες σας σε όλα τα χρώματά τους στην οθόνη 100% sRGB για μέγιστη χρωματική γκάμα και ακρίβεια.

Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP
Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP

Παίξτε εκατοντάδες παιχνίδια υψηλής ποιότητας για PC με τη νέα σας συσκευή HP και 3 μήνες δωρεάν για PC Game Pass – συμπεριλαμβανομένου του EA. Χάρη στη συνεχή προσθήκη νέων παιχνιδιών, πάντα θα υπάρχει κάτι καινούργιο για να παίξετε.[12]

Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς
Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[13]

Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση
Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση

Υιοθετούμε μια πιο προσεκτική σχεδίαση για τα πληκτρολόγιά μας, χρησιμοποιώντας ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στη σχεδίαση.[14]

ENERGY STAR
ENERGY STAR

Αυτό το προϊόν πληροί τα κριτήρια που απαιτούν την αποδοτική λειτουργία των υπολογιστών για την απόκτηση πιστοποίησης ENERGY STAR.[15]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[16]

Εύκολη σύνδεση
Εύκολη σύνδεση

Απολαύστε μεγαλύτερες ταχύτητες, βελτιωμένη απόδοση και μεγαλύτερη χωρητικότητα με την ασύρματη κάρτα Wi-Fi 6 και Bluetooth 5.4.[17]

Κάμερα HP True Vision FHD IR
Κάμερα HP True Vision FHD IR

Συνδεθείτε με ασφάλεια μέσω Windows Hello με τον αισθητήρα υπερύθρων. Με πεδίο προβολής ευρείας γωνίας 88 μοιρών, μπορείτε να συνομιλείτε μέσω βίντεο με όλη την οικογένεια ή τους φίλους σας με εντυπωσιακή ευκρίνεια.[18]

USB Type-A, με ρυθμό σηματοδότησης 5 Gbps
USB Type-A, με ρυθμό σηματοδότησης 5 Gbps

Συνδέστε την εξωτερική σας μονάδα αποθήκευσης με αυτήν τη θύρα USB Type-A, που έχει ρυθμό σηματοδότησης 5 Gbps.[19]

McAfee LiveSafe™
McAfee LiveSafe™

Προστατέψτε το λειτουργικό σας σύστημα με δωρεάν συνδρομή McAfee LiveSafe™ 30 ημερών.[20]

Οθόνη έτοιμη για καθηλωτική εμπειρία
Οθόνη έτοιμη για καθηλωτική εμπειρία

Με εντυπωσιακή οθόνη IPS 17" με VRR και sRGB 100%, αυτή είναι όλη η οθόνη που θα χρειαστείτε. [1]

Απόδοση τεχνητής νοημοσύνης νέας γενιάς
Απόδοση τεχνητής νοημοσύνης νέας γενιάς

Το μέλλον του gaming είναι εδώ με νέους επεξεργαστές της σειράς AMD Ryzen™ AI 300 με υποστήριξη τεχνητής νοημοσύνης και κάρτες γραφικών της σειράς NVIDIA RTX™ 50. [2,3]

Κατασκευασμένος για gaming, έτοιμος για οτιδήποτε
Κατασκευασμένος για gaming, έτοιμος για οτιδήποτε

Με αριθμητικό πληκτρολόγιο RGB 1 ζώνης και κάμερα FHD, ο νέος OMEN 17 είναι έτοιμος για οτιδήποτε. [5]

Είμαστε μαζί σε αυτό
Είμαστε μαζί σε αυτό

Συμβάλλουμε με ανακυκλωμένα υλικά και πιστοποίηση EPEAT Gold με Climate+ και ENERGY STAR. [4]

Σχέδιο
Χρώμα όνομα
Shadow black
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Παιχνίδι
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
No
Εγγενής αναλογία εικόνας
16:9
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
AMD Ryzen AI
Απόδοση NPU έως
50 TOPs
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Διακριτός προσαρμογέας γραφικών *
Yes
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Σύνδεση Ethernet/LAN
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Απόδοση
Chipset μητρικής κάρτας
AMD SoC
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
Shadow black
Λογισμικό
Copilot+ PC
Yes
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
230 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
397,5 mm
Βάθος
277,9 mm
Ύψος ( μπροστά )
2,75 cm
Ύψος (πίσω)
3 cm
Βάρος *
2,95 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
94 mm
Βάθος συσκευασίας
461 mm
Ύψος συσκευασίας
332 mm
Βάρος πακέτου
4,64 kg