location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X FlipNGAI 14-fk0003nv Copilot+ PC Οθόνη αφής Wi-Fi 6E (802.11ax) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X FlipNGAI
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook X FlipNGAI 14-fk0003nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0DK4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251878480 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 12 Jul 2025 11:05:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook X FlipNGAI 14-fk0003nv Copilot+ PC Οθόνη αφής Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium
  • - Οθόνη αφής Οπίσθιος φωτισμός LED 16:10
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 10,75 h 65 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[4]

Σειρά επεξεργαστών AMD Ryzen™ AI 300 με κάρτα γραφικών AMD Radeon™
Σειρά επεξεργαστών AMD Ryzen™ AI 300 με κάρτα γραφικών AMD Radeon™

Ξεκλειδώστε μεταμορφωτικές εμπειρίες υπολογιστή AI με επεξεργαστές AMD Ryzen™ AI 300 series. Σχεδιασμένο για να απολαμβάνουν οι χρήστες καθαρή ταχύτητα, απόκριση και ενεργειακά αποδοτική επεξεργασία AI για υπολογιστές Copilot+.[5]

Ενσωματωμένα γραφικά AMD Radeon™ 800M
Ενσωματωμένα γραφικά AMD Radeon™ 800M

Τα γραφικά AMD Radeon™ 800M είναι ενσωματωμένα για συναρπαστικές επιδόσεις παιχνιδιών, υποστήριξη οθόνης υψηλής ανάλυσης και κωδικοποίηση με επιτάχυνση υλικού με ή χωρίς διακριτή κάρτα γραφικών.

Τεχνολογία AMD FreeSync™ Premium Pro
Τεχνολογία AMD FreeSync™ Premium Pro

Πείτε όχι στους συμβιβασμούς. Η τεχνολογία AMD FreeSync™ Premium Pro συνεπάγεται μικρό χρόνο απόκρισης, προσαρμοζόμενο εύρος του ρυθμού ανανέωσης, αντιστάθμιση ρυθμού καρέ και εξαιρετική ποιότητα pixel στο παιχνίδι.[6]

Οθόνη OLED

Με τεχνολογία οθόνης που φωτίζει κάθε pixel χωριστά, εξασφαλίζετε βαθύτερο μαύρο για πιο πλούσια αντίθεση, βελτιωμένο βάθος χρωμάτων και μεγαλύτερη απόδοση σε σύγκριση με τις οθόνες LED.

Οθόνη 14 ιντσών με πιστοποίηση Eyesafe και λόγο διαστάσεων 16:10

Οθόνη 14 ιντσών με πιστοποίηση Eyesafe για δημιουργία και επεξεργασία περιεχομένου και έξυπνη τεχνολογία οθόνης αφής για απευθείας έλεγχο του υπολογιστή σας.[7]

Μεταβλητός ρυθμός ανανέωσης
Μεταβλητός ρυθμός ανανέωσης

Εξασφαλίστε βέλτιστη απόδοση για τις δημιουργικές εργασίες σας, χωρίς συμβιβασμό στη διάρκεια ζωής της μπαταρίας. Η τεχνολογία VRR δίνει στον υπολογιστή σας τη δυνατότητα να ρυθμίζει δυναμικά τον ρυθμό ανανέωσης ανάλογα με τον ρυθμό καρέ του περιεχομένου που παρακολουθείτε.

Λόγος διαστάσεων 16:10
Λόγος διαστάσεων 16:10

Ο λόγος διαστάσεων 16:10 σας επιτρέπει να προβάλλετε περισσότερο περιεχόμενο κάνοντας λιγότερη κύλιση.

Χώρος χρωμάτων DCI-P3
Χώρος χρωμάτων DCI-P3

Εξασφαλίστε βαθύτερες αποχρώσεις και πιο ακριβή χρώματα χάρη στη μεγαλύτερη γκάμα χρωμάτων σε σύγκριση με τον sRGB. Ο DCI-P3 100% αποδίδει τα χρώματα στην οθόνη με μεγαλύτερη πιστότητα, όπως είναι στον πραγματικό κόσμο.[8]

Poly Camera Pro

Το Poly Camera Pro αναβαθμίζει τις βιντεοκλήσεις σας με τεχνητή νοημοσύνη για να απολαμβάνετε πεντακάθαρα βίντεο, προσαρμόσιμες ρυθμίσεις και χαρακτηριστικά επαγγελματικής κατηγορίας για μια πραγματικά καθηλωτική εμπειρία τηλεδιάσκεψης και συνεργασίας.

HP AI Companion
HP AI Companion

Αξιοποιήστε στο έπακρο την τεχνητή νοημοσύνη του υπολογιστή σας με τη νέα εφαρμογή HP AI Companion. Αναβαθμίστε τις καθημερινές εργασίες σας με μια συλλογή εργαλείων και λύσεων τεχνητής νοημοσύνης που μπορούν να αυξήσουν την παραγωγικότητά σας και να διατηρήσουν την απόδοσή σας σε υψηλό επίπεδο.[9]

McAfee Online Protection δοκιμαστική έκδοση 30 ημερών
McAfee Online Protection δοκιμαστική έκδοση 30 ημερών

Ασφαλίστε τη συσκευή σας με βραβευμένα antivirus και προστασία στο Internet. Η δωρεάν δοκιμή περιλαμβάνει ασφαλές VPN για προστασία της ιδιωτικής ζωής και των δεδομένων κατά την περιήγηση σε δημόσιο Wi-Fi[10]

Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση
Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση

Υιοθετούμε μια πιο προσεκτική σχεδίαση για τα πληκτρολόγιά μας, χρησιμοποιώντας ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στη σχεδίαση.[11]

Χρησιμοποιώντας ανακυκλωμένα μέταλλα
Χρησιμοποιώντας ανακυκλωμένα μέταλλα

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Επειδή τα μικρά πράγματα είναι εκείνα που κάνουν τη διαφορά, αυτό το προϊόν περιλαμβάνει ένα ποσοστό ανακυκλωμένων μετάλλων στη σχεδίασή του.[12]

Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς
Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[13]

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[14]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[15]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[16]

Ξεγνοιασιά με την ισχύ της τεχνητής νοημοσύνης
Ξεγνοιασιά με την ισχύ της τεχνητής νοημοσύνης

Δημιουργήστε με ασφάλεια με την ισχύ του επεξεργαστή AMD Ryzen™ AI 300 series με NPU έως 50 TOPS[1].

Δημιουργήστε σε 4 ευέλικτες λειτουργίες
Δημιουργήστε σε 4 ευέλικτες λειτουργίες

Δημιουργήστε σε 4 ευέλικτες λειτουργίες - λειτουργία clamshell, tent, tablet ή αντίστροφη λειτουργία.

Στο πόδι συνδέσεις
Στο πόδι συνδέσεις

Συνδεθείτε εν κινήσει με Wi-Fi και ομαλή ροή με τη λειτουργία μείωσης θορύβου με τεχνητή νοημοσύνη και το Poly Camera Pro.

Κατασκευασμένος για ένα καλύτερο αύριο
Κατασκευασμένος για ένα καλύτερο αύριο

Οι υπολογιστές HP OmniBook X Flip 14 NGAI έχουν σχεδιαστεί με ανακυκλωμένα μέταλλα[3] και ανακυκλωμένα πλαστικά προερχόμενα από την ευρεία κατανάλωση[4].

Σχέδιο
Χρώμα όνομα
Meteor silver
Κατηγορία συσκευής
Premium
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
Yes
Οπίσθιος φωτισμός LED
Yes
Εγγενής αναλογία εικόνας
16:10
Υποστήριξη HDR
Yes
Μονάδα νευρωνικού επεξεργαστή (NPU)
Μονάδα νευρωνικού επεξεργαστή (NPU)
AMD Ryzen AI
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Απόδοση
Chipset μητρικής κάρτας
AMD SoC
Επιταχυνσιόμετρο
Yes
Πληκτρολόγιο
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
soft grey
Λογισμικό
Copilot+ PC
Yes
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Διάρκεια ζωής μπαταρίας (μέγιστη)
10,75 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
14,5 h
Γρήγορη φόρτιση
Yes
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
313 mm
Βάθος
218,5 mm
Ύψος
14,6 mm
Βάρος *
1,39 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
80 mm
Βάθος συσκευασίας
380 mm
Ύψος συσκευασίας
280 mm
Βάρος πακέτου
2,44 kg
Περιεχόμενο πακέτου
Γραφίδα
Yes