location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 Laptop 16-ba1000nv Intel® Core™ i5 i5-1334U 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 Laptop 16-ba1000nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0DU4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251885785 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 30 Jul 2025 00:01:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook 5 Laptop 16-ba1000nv Intel® Core™ i5 i5-1334U 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Clamshell
  • - Intel® Core™ i5 i5-1334U Επεξεργαστής αριθμό των πυρήνων: 10
  • - 40,6 cm (16") 2K 1920 x 1200 εικονοστοιχεία Οπίσθιος φωτισμός LED Στιλπνότητα 16:10
  • - 16 GB LPDDR5x-SDRAM 4800 MHz
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Πολυμερές λιθίου (LiPo) 59 Wh 13 h 65 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[9]

Επεξεργαστές Intel Core™
Επεξεργαστές Intel Core™

Παρέχοντας απόδοση, εντυπωσιακά γραφικά και πιο αξιόπιστη συνδεσιμότητα, οι επεξεργαστές Intel Core™ τροφοδοτούν υπολογιστές πραγματικού κόσμου στους οποίους μπορείτε να βασίζεστε. Μείνετε ήσυχοι ότι ο υπολογιστής σας θα συμβαδίζει με τον ρυθμό σας, ό,τι και αν κάνετε και όπου πηγαίνετε.[1]

Χώρος χρωμάτων DCI-P3
Χώρος χρωμάτων DCI-P3

Εξασφαλίστε βαθύτερες αποχρώσεις και πιο ακριβή χρώματα χάρη στη μεγαλύτερη γκάμα χρωμάτων σε σύγκριση με τον sRGB. Ο DCI-P3 95% αποδίδει τα χρώματα στην οθόνη με μεγαλύτερη πιστότητα, όπως είναι στον πραγματικό κόσμο.[5]

Λόγος διαστάσεων 16:10
Λόγος διαστάσεων 16:10

Ο λόγος διαστάσεων 16:10 σας επιτρέπει να προβάλλετε περισσότερο περιεχόμενο κάνοντας λιγότερη κύλιση.

Οθόνη OLED

Με τεχνολογία οθόνης που φωτίζει κάθε pixel χωριστά, εξασφαλίζετε βαθύτερο μαύρο για πιο πλούσια αντίθεση, βελτιωμένο βάθος χρωμάτων και μεγαλύτερη απόδοση σε σύγκριση με τις οθόνες LED.

Φωτεινός πίνακας BrightView
Φωτεινός πίνακας BrightView

Τέλειο για την ιδανική εμπειρία σε εσωτερικό χώρο. Απολαύστε καθαρή, φωτεινή εικόνα στα βίντεο, τις φωτογραφίες και τα έγγραφά σας.

EPEAT Gold με Climate+
EPEAT Gold με Climate+

Με το EPEAT Gold with Climate+, επιλέγετε ένα κίνημα προς την υπευθυνότητα και τη δράση για το κλίμα.[10]

Πιστοποίηση ENERGY STAR
Πιστοποίηση ENERGY STAR

Εξοικονομήστε ενέργεια και χρήματα με πιστοποίηση ENERGY STAR, που πιστοποιείται από την EPA, ώστε να καταναλώνετε λιγότερη ενέργεια και χρήματα εκεί όπου χρειάζεται περισσότερο.[11]

Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση
Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση

Υιοθετούμε μια πιο προσεκτική σχεδίαση για τα πληκτρολόγιά μας, χρησιμοποιώντας ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στη σχεδίαση.[12]

Ανακυκλωμένο αλουμίνιο
Ανακυκλωμένο αλουμίνιο

Επειδή οι λεπτομέρειες κάνουν τη διαφορά, αυτός ο σχεδιασμός φορητού υπολογιστή περιλαμβάνει βιώσιμα υλικά όπως το ανακυκλωμένο αλουμίνιο.[13]

Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP
Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP

Παίξτε εκατοντάδες παιχνίδια υψηλής ποιότητας για PC με τη νέα σας συσκευή HP και 3 μήνες δωρεάν για PC Game Pass – συμπεριλαμβανομένου του EA. Χάρη στη συνεχή προσθήκη νέων παιχνιδιών, πάντα θα υπάρχει κάτι καινούργιο για να παίξετε.[14]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[15]

Εύκολη σύνδεση
Εύκολη σύνδεση

Απολαύστε μεγαλύτερες ταχύτητες, βελτιωμένη απόδοση και μεγαλύτερη χωρητικότητα με την ασύρματη κάρτα Wi-Fi 6 και Bluetooth 5.4.[16]

Σίγαση μικροφώνου
Σίγαση μικροφώνου

Απολαύστε μεγαλύτερη ξεγνοιασιά και την άνεση ενός ειδικού κουμπιού σίγασης μικροφώνου, το οποίο μπορείτε εύκολα να ενεργοποιήσετε αλλά και να γνωρίζετε αν είναι ενεργοποιημένο ή όχι, μέσω μιας φωτεινής ένδειξης LED.

Κλείστρο κάμερας
Κλείστρο κάμερας

Τέρμα στις άκομψες κολλητικές ταινίες για τη διαφύλαξη των ιδιωτικών σας στιγμών. Εξασφαλίστε ιδιωτικότητα και ασφάλεια με ένα ορατό, απτό κλείστρο που απενεργοποιεί την κάμερα του υπολογιστή σας όταν δεν την χρησιμοποιείτε.

1 USB Type-A, με ρυθμό σηματοδότησης 10 Gbps
1 USB Type-A, με ρυθμό σηματοδότησης 10 Gbps

Συνδέστε την εξωτερική συσκευή αποθήκευσης με αυτήν τη θύρα USB Type-A, με ρυθμό σηματοδότησης 10 Gbps.[17]

δύο ηχεία
δύο ηχεία

Απολαύστε την αγαπημένη σας μουσική, ταινία ή παιχνίδι σε δυνατή ένταση, με τα διπλά στερεοφωνικά ηχεία.

Οπισθοφωτιζόμενο πληκτρολόγιο με ενσωματωμένο αριθμητικό πληκτρολόγιο
Οπισθοφωτιζόμενο πληκτρολόγιο με ενσωματωμένο αριθμητικό πληκτρολόγιο

Συνεχίστε ακόμα και σε χώρους με χαμηλό φωτισμό ή κατά τη διάρκεια νυχτερινών πτήσεων. Με το φωτιζόμενο πληκτρολόγιο και το ενσωματωμένο αριθμητικό πληκτρολόγιο μπορείτε να πληκτρολογείτε άνετα σε ακόμα περισσότερα περιβάλλοντα.

Ενισχύστε την παραγωγικότητά σας και ανοίξτε νέους δρόμους
Ενισχύστε την παραγωγικότητά σας και ανοίξτε νέους δρόμους

Παραμείνετε παραγωγικοί εν κινήσει με επεξεργαστή Intel Core™[1], HP Fast Charge[2] και κλειδί Copilot εύκολης πρόσβασης[4].

Μια ευρύτερη, φωτεινότερη οθόνη
Μια ευρύτερη, φωτεινότερη οθόνη

Απολαύστε εντυπωσιακά γραφικά σε μια μεγάλη οθόνη υψηλής ακρίβειας[5], ιδανική για εργασία και ψυχαγωγία.

Παραμείνετε συνδεδεμένοι και μοιραστείτε ιδέες χωρίς κόπο
Παραμείνετε συνδεδεμένοι και μοιραστείτε ιδέες χωρίς κόπο

Συμμετάσχετε σε κλήσεις διάσκεψης εν κινήσει με γρήγορο WiFi και κάμερα FHD με μη αυτόματο κλείστρο και αναγνώριση προσώπου[6].

Κατασκευασμένος για ένα καλύτερο αύριο
Κατασκευασμένος για ένα καλύτερο αύριο

Το laptop HP OmniBook 5 ενσωματώνει ανακυκλωμένα υλικά[7] και διαθέτει πιστοποίηση EPEAT Gold με Climate+[8].

Σχέδιο
Χρώμα όνομα
Glacier silver
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Premium
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
40,6 cm (16")
Βήμα εικονοστοιχείων *
1920 x 1200 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
2K
Οπίσθιος φωτισμός LED
Yes
Εγγενής αναλογία εικόνας
16:10
Επιφανεία απεικονίσεως
Στιλπνότητα
Φωτεινότητα οθόνης
300 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
40,6 cm
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i5
Γενιά επεξεργαστή
Intel® Core™ i5 13ης γενιάς
Προδιαγραφές επεξεργαστή *
i5-1334U
Επεξεργαστής αριθμό των πυρήνων
10
Νήματα επεξεργαστή
12
Ενίσχυση συχνότητας επεξεργαστή
4,6 GHz
Κρυφή μνήμη (cache) επεξεργαστή
12 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
LPDDR5x-SDRAM
Ταχύτητα μνήμης
4800 MHz
Συντελεστής μορφής μνήμης
On-board
Διάταξη μνήμης
Not available
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel Iris Xe Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Iris Xe Graphics
Ηχος/ audio
Εσωτερικός ήχος
DTS:X Ultra
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας
1920 x 1080 εικονοστοιχεία
Μέτωπο εμπρόσθιας κάμερας HD
Full HD
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Τύπος κεραίας
2x2
Κατασκευαστής ελεγκτή WLAN
Realtek
Δικτύωση
Bluetooth
Yes
Έκδοση bluetooth
5.4
Συνδεσιμότητα
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
Yes
Φωτιζόμενο πληκτρολόγιο
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
Soft gray
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
59 Wh
Διάρκεια ζωής μπαταρίας (μέγιστη)
13 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
19,25 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
65 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
357,7 mm
Βάθος
254,8 mm
Ύψος ( μπροστά )
1,79 cm
Ύψος (πίσω)
1,86 cm
Βάρος *
1,77 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
63 mm
Βάθος συσκευασίας
504 mm
Ύψος συσκευασίας
305 mm
Βάρος πακέτου
2,52 kg