location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 15.6 inch G10 Notebook PC AMD Ryzen™ 7 7730U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 15.6 inch G10 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C14RHET
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 30 Jul 2025 11:51:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 255 15.6 inch G10 Notebook PC AMD Ryzen™ 7 7730U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Κάθε μέρα Laptop Clamshell
  • - AMD Ryzen™ 7 7730U Επεξεργαστής αριθμό των πυρήνων: 8
  • - 39,6 cm (15.6") Full HD 1920 x 1080 εικονοστοιχεία IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Ιόντων- λιθίου ( Li - Ion ) 41 Wh
  • - FreeDOS
Περισσότερα>>>
Γρήγορο και αποδοτικό ασύρματο LAN

Το πού μπορείτε να δουλέψετε καθορίζεται από τη φορητότητα του υπολογιστή σας και την αξιοπιστία μιας γρήγορης σύνδεσης. Εξασφαλίστε γρήγορη και αξιόπιστη σύνδεση σε πυκνά ασύρματα περιβάλλοντα με Wi-Fi 6 ταχύτητας Gbit.[1]

Ο απόλυτος εικονικός εαυτός σας

Υπάρχουν στιγμές που η συνομιλία πρόσωπο με πρόσωπο είναι απαραίτητη. Χάρη στην κάμερα HD της HP με ευρεία δυναμική περιοχή (WDR), θα φαίνεστε στα καλύτερά σας κατά τη διάρκεια εικονικών συσκέψεων σε έντονο και σε χαμηλό φωτισμό.

Προστασία από μικροατυχήματα με υγρά

Προστατεύστε τα ευαίσθητα ηλεκτρικά μέρη και βασικά στοιχεία από σταγόνες με το νέο αδιάβροχο πληκτρολόγιο.

Όμορφος και ελαφρύς

Ο φορητός υπολογιστής HP 255 ταιριάζει απόλυτα με τον υβριδικό τρόπο εργασίας χάρη στη λεπτή και ελαφριά σχεδίασή του και τη μεγάλη αναλογία οθόνης-σώματος.[5]

Φτιαγμένος για εργασία, έτοιμος για διασκέδαση

Φέρτε σε πέρας τις εργασίες σας με έναν ισχυρό επεξεργαστή AMD Ryzen™[2], γρήγορη μνήμη, συσκευή ανάγνωσης καρτών SD και άφθονο χώρο αποθήκευσης.

Μεταδώστε καθαρή εικόνα και ήχο

Συνεργαστείτε αποδοτικά με μια ενσωματωμένη κάμερα και μείωση θορύβου βάσει ΤΝ με μικρόφωνα διπλής συστοιχίας.

Σχέδιο
Χρώμα όνομα
Turbo silver
Τύπος προϊόντος *
Laptop
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Κάθε μέρα
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
39,6 cm (15.6")
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
Full HD
Τύπος Panel
IPS
Φωτεινότητα οθόνης
250 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
39,6 cm
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
AMD
Τύπος επεξεργαστή *
AMD Ryzen™ 7
Προδιαγραφές επεξεργαστή *
7730U
Επεξεργαστής αριθμό των πυρήνων
8
Νήματα επεξεργαστή
16
Ενίσχυση συχνότητας επεξεργαστή
4,5 GHz
Κρυφή μνήμη (cache) επεξεργαστή
16 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
DDR4-SDRAM
Ταχύτητα μνήμης
3200 MHz
Διάταξη μνήμης
1 x 16 GB
Υποδοχές μνήμης
2x SO-DIMM
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
AMD
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
AMD Radeon Graphics
Γραφικά
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
AMD Radeon Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός μικροφώνων
1
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας
1280 x 720 εικονοστοιχεία
Μέτωπο εμπρόσθιας κάμερας HD
HD
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Realtek RTL8852BE
Κατασκευαστής ελεγκτή WLAN
Realtek
Bluetooth
Yes
Έκδοση bluetooth
5.3
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4b
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
FreeDOS
Εδικά χαρακτηριστικά εμπορικού σήματος
Προσαρμογέας HP Smart AC
Yes
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Ιόντων- λιθίου ( Li - Ion )
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
41 Wh
Διαχείρηση ενέργειας
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Ασφάλεια
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
360 mm
Βάθος
236 mm
Ύψος
18,6 mm
Χώρα Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)