location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-am0036nv Wi-Fi 6E (802.11ax) Windows 11 Home Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-am0036nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C20V5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485172309 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Jul 2025 15:07:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN Gaming Laptop 16-am0036nv Wi-Fi 6E (802.11ax) Windows 11 Home Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Παιχνίδι Clamshell Μαύρος (Μαύρο)
  • - 16:10
  • - NVIDIA G-SYNC
  • - Wi-Fi 6E (802.11ax) Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Bluetooth
  • - 230 W
  • - Windows 11 Home
Περισσότερα>>>
Εξασφαλίστε μια νέα οπτική
Εξασφαλίστε μια νέα οπτική

Από το ανανεωμένο μενού έναρξης ανακαλύψτε νέους τρόπους για να συνδεθείτε με τα αγαπημένα σας πρόσωπα, ειδήσεις, παιχνίδια και περιεχόμενο—τα Windows 11 είναι το κατάλληλο μέρος για να σκεφτείτε, να εκφραστείτε και να δημιουργήσετε με φυσικό τρόπο.[4]

Επεξεργαστές Intel Core™
Επεξεργαστές Intel Core™

Δώστε ώθηση στην παραγωγικότητα κατά τις μετακινήσεις σας με επεξεργαστές Intel Core™, που διαθέτουν υβριδική αρχιτεκτονική επιδόσεων και διευκολύνουν το παιχνίδι, το streaming και την ταυτόχρονη δημιουργία.[1]

NVIDIA G-SYNC™
NVIDIA G-SYNC™

Συγχρονίζοντας τους ρυθμούς ανανέωσης της GPU και της οθόνης, η τεχνολογία NVIDIA G-SYNC™ παρέχει εμπειρία παιχνιδιών με ευκρίνεια και ροή, χωρίς διακοπές και με ελάχιστη καθυστέρηση εισόδου.

Αντιθαμβωτική οθόνη FHD 144 Hz
Αντιθαμβωτική οθόνη FHD 144 Hz

Μειώστε την ενοχλητική χρονοκαθυστέρηση και το ghosting της εικόνας με μια οθόνη που συνδυάζει ρυθμό ανανέωσης στα 144 Hz και ανάλυση 1080p για ομαλό και καθαρό παιχνίδι.[2]

Αντιθαμβωτική οθόνη
Αντιθαμβωτική οθόνη

Απολαύστε τον ήλιο και το αγαπημένο σας περιεχόμενο με αυτή την αντιθαμβωτική οθόνη. Με τις ιδιότητες χαμηλής ανανάκλασης και γυαλάδας, έχετε λιγότερες αντανακλάσεις όταν βρίσκεστε σε εξωτερικό χώρο.

Χωρίς τρεμόπαιγμα

Χρησιμοποιώντας την τεχνολογία DC Dimming που ελέγχει τη φωτεινότητα ρυθμίζοντας την τάση του συνεχούς ρεύματος αντί να εναλλάσσει τον οπισθοφωτισμό, καταφέρνουμε να εξαλείψουμε το τρεμόπαιγμα της οθόνης για πιο άνετη θέαση.[5]

Λόγος διαστάσεων 16:10
Λόγος διαστάσεων 16:10

Ο λόγος διαστάσεων 16:10 σας επιτρέπει να προβάλλετε περισσότερο περιεχόμενο κάνοντας λιγότερη κύλιση.

sRGB 62,5%
sRGB 62,5%

Απολαύστε καθαρά χρώματα σε μια οθόνη sRGB 62,5%.

Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP
Δοκιμάστε το PC Game Pass δωρεάν με τη νέα συσκευή HP

Παίξτε εκατοντάδες παιχνίδια υψηλής ποιότητας για PC με τη νέα σας συσκευή HP και 3 μήνες δωρεάν για PC Game Pass – συμπεριλαμβανομένου του EA. Χάρη στη συνεχή προσθήκη νέων παιχνιδιών, πάντα θα υπάρχει κάτι καινούργιο για να παίξετε.[6]

Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς
Ενσωμάτωση πλαστικών που θα κατέληγαν στους ωκεανούς

Η HP ενσωματώνει αυξανόμενες ποσότητες ανακυκλωμένων, ανανεώσιμων και μη παρθένων πρώτων υλών. Κατασκευασμένο με γνώμονα το περιβάλλον, αυτό το προϊόν περιλαμβάνει πλαστικό που θα κατέληγε στους ωκεανούς στη σχεδίασή του.[7]

Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση
Το πληκτρολόγιο περιέχει ανακυκλωμένο πλαστικό μετά την κατανάλωση

Υιοθετούμε μια πιο προσεκτική σχεδίαση για τα πληκτρολόγιά μας, χρησιμοποιώντας ανακυκλωμένο πλαστικό προερχόμενο από την ευρεία κατανάλωση στη σχεδίαση.[8]

ENERGY STAR
ENERGY STAR

Αυτό το προϊόν πληροί τα κριτήρια που απαιτούν την αποδοτική λειτουργία των υπολογιστών για την απόκτηση πιστοποίησης ENERGY STAR.[9]

HP Fast Charge
HP Fast Charge

Όταν τα επίπεδα φόρτισης του φορητού υπολογιστή είναι χαμηλά, κανείς δεν μπορεί να περιμένει ώρες για επαναφόρτιση. Απενεργοποιήστε της συσκευή σας και φτάστε από το 0% στο 50% της φόρτισης σε περίπου 30 λεπτά.[10]

Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3
Ασύρματη κάρτα Wi-Fi 6E (2x2) και Bluetooth 5.3

Απολαύστε υψηλότερες ταχύτητες, βελτιωμένη απόδοση, μεγαλύτερη χωρητικότητα και μικρότερες καθυστερήσεις σε σύγκριση με προηγούμενες επαναληπτικές διαδικασίες με την ασύρματη κάρτα Wi-Fi 6E και Bluetooth 5.3.[11]

HP True Vision FHD
HP True Vision FHD

Πραγματοποιήστε βιντεοκλήσεις με ανάλυση Full HD, ακόμα και σε συνθήκες χαμηλού φωτισμού, και κάντε κάθε επικοινωνία σας απόλυτα διαπροσωπική, παραμένοντας πιο εύκολα σε επαφή με τους γνωστούς σας.[12]

USB Type-A, με ρυθμό σηματοδότησης 5 Gbps
USB Type-A, με ρυθμό σηματοδότησης 5 Gbps

Συνδέστε την εξωτερική σας μονάδα αποθήκευσης με αυτήν τη θύρα USB Type-A, που έχει ρυθμό σηματοδότησης 5 Gbps.[13]

McAfee LiveSafe™
McAfee LiveSafe™

Προστατέψτε το λειτουργικό σας σύστημα με δωρεάν συνδρομή McAfee LiveSafe™ 30 ημερών.[14]

Μονάδα SSD PCIe Gen4 NVMe™ M.2 1 TB
Μονάδα SSD PCIe Gen4 NVMe™ M.2 1 TB

Με μεταφορά δεδομένων υψηλής ταχύτητας, η μονάδα SSD PCIe Gen4 NVMe M.2 1 TB προσφέρει αστραπιαία ταχύτητα και αποδοτική αποθήκευση.[15]

Ψύξη που συμβαδίζει
Ψύξη που συμβαδίζει

Χειριστείτε τη ζέστη με ανεμιστήρες υψηλής απόδοσης που μειώνουν τον θόρυβο και διατηρούν τον φορητό υπολογιστή σας δροσερό ενώ παίζετε.

Ανεβάστε αμέσως το παιχνίδι σας
Ανεβάστε αμέσως το παιχνίδι σας

Εξασφαλίστε το μέγιστο δυνατό FPS με OMEN AI και αυξήστε την ισχύ σας πέρα από τα βασικά όρια με τη λειτουργία Unleashed.

Απόδοση επόμενης γενιάς
Απόδοση επόμενης γενιάς

Εξασφαλίστε την καλύτερη δυνατή απόδοση με τις τελευταίες κάρτες γραφικών NVIDA επόμενης γενιάς και επεξεργαστές Intel[1].

Σταθερή σύνδεση, ακόμα πιο σταθερός στόχος
Σταθερή σύνδεση, ακόμα πιο σταθερός στόχος

Με την οθόνη υψηλού ρυθμού ανανέωσης[2] και την ενσωματωμένη κάμερα web FHD[3], δεν θα χάσετε ούτε μία κλήση ή λήψη φωτογραφιών.

Σχέδιο
Χρώμα όνομα
Shadow black
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Παιχνίδι
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Οθόνη αφής *
No
Εγγενής αναλογία εικόνας
16:10
Μνήμη
Μη- ECC
Yes
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Διακριτός προσαρμογέας γραφικών *
Yes
NVIDIA G-SYNC
Yes
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Σύνδεση Ethernet/LAN
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Απόδοση
Chipset μητρικής κάρτας
Intel® SoC
Αισθητήρας θερμοκρασίας
Yes
Πληκτρολόγιο
Αριθμητικό πληκτρολόγιο *
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Όνομα χρώματος πληκτρολογίου
Shadow black
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Ενίσχυση Ήχου
Yes
HP Imagepad
Yes
Τμήμα HP
Σπίτι
Μπαταρία
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
230 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Βάρος και διαστάσεις
Πλάτος
357,5 mm
Βάθος
269 mm
Ύψος ( μπροστά )
2,37 cm
Ύψος (πίσω)
2,54 cm
Βάρος *
2,43 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
63 mm
Βάθος συσκευασίας
567 mm
Ύψος συσκευασίας
305 mm
Βάρος πακέτου
3,77 kg